Zirconia Ceramic Powders and Precursors

8 Results
3M™ Zirconium Diboride
from 3M Advanced Materials Division

Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]

  • Material Type: Zirconia; Zirconium Diboride
  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
  • Type: Grannular Fill; Powder, Grain or Grog
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; Zirconia
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Density: 3.2 to 6
  • Performance Features: Hard
Calcia Stabilized Zirconia Thermal Spray Powder -- #235, /#252
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]

  • Material Type: Zirconia
  • Type: Powder, Grain or Grog
  • Composition: 94.3 % ZrO2 + HFO2
  • Applications: Thermal Insulation or Fire Proofing Material
ZIRCONIUM OXIDE 99.99%
from GFS Chemicals, Inc.

ITEM#:5102. ZrO2. CAS#:1314-23-4. F.W.:123.22. NFPA#: Specific Gravity: DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.99% min. Properties. No properties. [See More]

  • Material Type: Zirconia
  • Type: Powder, Grain or Grog
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Material Type: Zirconia
  • Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Performance Features: Hard
Ceria Stabilized Zirconia Thermal Spray Powder -- #222
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]

  • Material Type: Zirconia
  • Type: Powder, Grain or Grog
  • Composition: 21 % CeO2, 77 % ZrO2
  • Applications: Thermal Insulation or Fire Proofing Material
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
  • Performance Features: Hard
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder -- #204
from Saint-Gobain Coating Solutions

Particle Size Options for Tailored Porosity. These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal... [See More]

  • Material Type: Zirconia
  • Type: Powder, Grain or Grog
  • Composition: 90 % ZrO2, 7.5 % Y2O3
  • Applications: Thermal Insulation or Fire Proofing Material