Chemical / Materials Processing Ceramic Powders and Precursors

9 Results
Resifa™ M.S. (Microsphere) Gel™
from AGC Chemicals Americas, Inc.

Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]

  • Applications: Chemical or material processing; Cosmetics
  • Type: Precursor or Sol-gel
  • Material Type: Silicate / Clay; Silica or fused silica
99.6% Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Density: 3.9 to 3.95
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Applications: Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Type: Powder, Grain or Grog
  • Material Type: Alumina (optional feature); Boron Carbide (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Tungsten Carbide (optional feature); Graphite (optional feature); Silicate / Clay (optional feature); Al Silicate or Mica Based (optional feature); Silica or fused silica (optional feature); Aluminum Nitride (optional feature); Boron Nitride (optional feature); Ceria (optional feature); Hafnia (optional feature); MgO / Magnesite (optional feature); Metal-Boride (optional feature); Silicon Nitride (optional feature); Titanate (optional feature); Zirconia (optional feature)
Synthetic, Hydrophilic, Amorphous Silica -- HDK® N20
from Wacker Chemical Corp.

Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features. White colloidal powder of high purity. Application. HDK ® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated... [See More]

  • Applications: Optical Grade; Chemical or material processing
  • Composition: 99.8 % Silicon Dioxide
  • Material Type: Silicate / Clay; Silica or fused silica
  • Type: Powder, Grain or Grog
Al2O3 Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Density: 3.7
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Density: 3.25 to 3.35
  • Material Type: Aluminum Nitride
  • Max Use Temperature: 1200
Alumina Ceramic Plunger
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
  • Density: 3.6 to 3.95
  • Material Type: Alumina
  • Performance Features: Hard
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Density: 3.6 to 3.95
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Density: 3.6 to 3.95
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650