Soft Ceramic Powders and Precursors

6 Results
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]

  • Performance Features: Soft
  • Density: 2 to 3
  • Material Type: Boron Nitride; Silicon Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]

  • Performance Features: Soft
  • Density: 1.55 to 3
  • Material Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Nozzle
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing or powder metallurgy. [See More]

  • Performance Features: Soft
  • Density: 1.55 to 3
  • Material Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Performance Features: Soft
  • Density: 1.55 to 3
  • Material Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Performance Features: Soft
  • Density: 1.55 to 3
  • Material Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Machinable Glass Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]

  • Performance Features: Soft
  • Density: 2.4 to 2.5
  • Material Type: Glass Ceramics; Silicate / Clay
  • Max Use Temperature: 800 to 1000