Powder / Aggregate (Grain / Grog) Ceramic Powders and Precursors

39 Results
Resifa™ Solesphere™ Fine Silica Product
from AGC Chemicals Americas, Inc.

SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Cosmetics, Thickening Agent
  • Material Type: Silicate / Clay; Silica or fused silica
Boron Nitride Powder
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innoveracera ’s boron nitride powder is synthesized by the reaction of imported boric acid and melamine at high temperature. Some specifications of boron nitride powder are synthesized by other high-quality raw materials. boron nitride (BN) powder has the advantages of less impurities, high... [See More]

  • Type: Powder, Grain or Grog
  • Applications: HV / Electrical; Semiconductor package filling, LED cooling package
  • Material Type: Boron Nitride
  • Performance Features: High thermal resistance,High thermal conductivity,Low thermal expansion coefficient,Excellent thermal shock resistance
Resifa™ Sunlovely™ Fine Silica Product
from AGC Chemicals Americas, Inc.

Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Corrosion resistant; Cosmetics, Humidity Control
  • Material Type: Silicate / Clay; Silica or fused silica
Boron Carbide B4C Powder
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Boron Carbide is a superiorly hard material (Mohs hardness > 9.36) and is one of the hardest materials known behind Diamond and cubic boron nitride. The material is sought after due to its high hardness, abrasive wear resistance, fracture toughness, chemical inertness, and important to the... [See More]

  • Type: Powder, Grain or Grog
  • Material Type: Boron Carbide
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Type: Powder, Grain or Grog
  • Applications: Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Material Type: Alumina (optional feature); Boron Carbide (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Tungsten Carbide (optional feature); Graphite (optional feature); Silicate / Clay (optional feature); Al Silicate or Mica Based (optional feature); Silica or fused silica (optional feature); Aluminum Nitride (optional feature); Boron Nitride (optional feature); Ceria (optional feature); Hafnia (optional feature); MgO / Magnesite (optional feature); Metal-Boride (optional feature); Silicon Nitride (optional feature); Titanate (optional feature); Zirconia (optional feature)
3M™ Boron Carbide
from 3M Advanced Materials Division

Sandblasting. Abrasive lapping. Machining ultra-hard metals, ceramics and synthetic gemstones. To withstand conditions in these demanding applications, it takes a material with extreme abrasion resistance – like 3M ™ Boron Carbide. Sometimes called “black diamond," boron carbide is... [See More]

  • Type: Grannular Fill; Powder, Grain or Grog
  • Applications: Finishing, Grinding
  • Material Type: Boron Carbide; Carbide Material
ALUMINUM OXIDE, 99.995%
from GFS Chemicals, Inc.

ITEM#:5006. Al2O3. CAS#:1344-28-1. F.W.:101.96. NFPA#:1-0-0. Specific Gravity: DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.995% min. Properties. No properties. [See More]

  • Type: Powder, Grain or Grog
  • Material Type: Alumina
Black Silicon Carbide Powder
from Advanced Abrasives Corp.

Black Silicon Carbide Powder. Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200. Applications: Precision... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasive Applications
  • Material Type: Carbide Material; Silicon Carbide
Barium and Strontium Titanate Ceramic Powders
from TPL, Inc.

TPL offers a range of titanate powders with controlled size and chemistry. The nano-size ceramic powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Ceramics Capacitor Layers
  • Material Type: Piezoelectric; Barium titanate
  • Performance Features: Composite
Synthetic, Hydrophilic, Amorphous Silica -- HDK® N20
from Wacker Chemical Corp.

Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features. White colloidal powder of high purity. Application. HDK ® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 99.8 % Silicon Dioxide
  • Material Type: Silicate / Clay; Silica or fused silica
  • Density: 2.2
Alumina Titania Thermal Spray Powder -- #108 and #109
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 59 % Al2O3, 40 % TiO2
13-93 Bioglass Powder -- CER-0043
from Matexcel

Storage: Store at room temperature and keep dry. Application: Bone grafting biomaterials, repair of periodontal defects, cranial and maxillofacial repair, wound care, blood loss control, stimulation of vascular regeneration, nerve repair. Components: SiO2: 50-56%; CaO: 17-32%; P2O5: 3-5%; Na2O:... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Biomaterial
Hexagonal Boron Nitride Powder
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Hexagonal Boron Nitride is a hexagonal crystal composed of nitrogen and Boron atoms, which has a graphite-like layer structure and appears as a loose, lubricious, moisture-absorbing, light white powder, so it is also called "white graphite". The theoretical density is 2.27g/cm ³, specific... [See More]

  • Type: Powder, Grain or Grog
  • Material Type: Boron Nitride
3M™ Calcium Hexaboride
from 3M Advanced Materials Division

3M ™ Calcium Hexaboride Powders do not reduce the electrical conductivity of copper when added to melt. This makes them excellent deoxidizing agents for copper refining. 3M ™ Calcium Hexaboride (CaB6) Powders feature a unique combination of properties that make them suitable for a... [See More]

  • Type: Powder, Grain or Grog
  • Density: 2.45
  • Material Type: Calcium Hexaboride
  • Applications: Wear resistant parts or tooling; Deoxidizing
Boron Carbide
from Advanced Abrasives Corp.

Boron Carbide Powder. Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to cBN and diamond. Also, boron carbide is excellent for absorbing neutron radiation without forming long lived radionuclides... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasive Applications
  • Material Type: Boron Carbide; Carbide Material
Alumina Titania Thermal Spray Powders -- #106 and #107
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 85 % Al2O3, 15 % TiO2
3M™ Titanium Diboride Powders
from 3M Advanced Materials Division

High hardness. Extremely high electrical conductivity. Thermal stability. Inert to nonferrous metals. 3M ™ Titanium Diboride Powders are highly resistant to abrasion, chemical corrosion and high temperatures, making them suitable for wear protection applications. 3M ™ Titanium Diboride... [See More]

  • Type: Grannular Fill; Powder, Grain or Grog
  • Applications: HV / Electrical; Welding, Cathode Protection
  • Material Type: Metal-Boride
Cubic Boron Nitride Powder
from Advanced Abrasives Corp.

cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature applications. [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasive Applications
  • Material Type: Boron Nitride
Alumina Zirconia Thermal Spray Powder -- #290
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
  • Composition: 75.8 # Al2O3, 23 % ZrO2
3M™ Zirconium Diboride
from 3M Advanced Materials Division

Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]

  • Type: Grannular Fill; Powder, Grain or Grog
  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
  • Material Type: Zirconia; Zirconium Diboride
Premalox Cer-Preme 100 Cerium OxideCompound Powder
from Advanced Abrasives Corp.

Premalox Cer-Preme 100 Cerium Oxide Compound Powder. Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95 % pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and 1.5 microns, Cer-Preme... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Optical Grade; Abrasive Applications
  • Material Type: Ceria
Aluminum Oxide Thermal Spray Powder -- #110
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric strength in aerospace, printing, automotive & chemical applications. [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 95.5 % Al3O2
Premalox High Purity Alumina Powders (99.99%)
from Advanced Abrasives Corp.

Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Optical Grade; Abrasive Applications
  • Material Type: Alumina
Aluminum Oxide Thermal Spray Powder -- #150
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 99.8 % Al2O3
Aluminum Oxide Thermal Spray Powder -- #182, #183, #184
from Saint-Gobain Coating Solutions

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 99.25 % Al2O3
  • Material Type: Alumina
  • Applications: Abrasion Resistant
Aluminum Titanate Thermal Spray Powder -- #1010
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 95.50 % Al2O3
  • Material Type: Silicate / Clay
  • Applications: Abrasion Resistant
Calcia Stabilized Zirconia Thermal Spray Powder -- #235, /#252
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 94.3 % ZrO2 + HFO2
  • Material Type: Zirconia
  • Applications: Thermal Insulation or Fire Proofing Material
Ceria Stabilized Zirconia Thermal Spray Powder -- #222
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 21 % CeO2, 77 % ZrO2
  • Material Type: Zirconia
  • Applications: Thermal Insulation or Fire Proofing Material
Chromium Oxide Thermal Spray Powder -- #2020, #2525 & 2026HE
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #2020, #2021, #2525 & 2026HE are fused black powders that feature rounded particles for superior flow characteristics. These powders produce dense, very hard coatings with excellent resistance to wear & corrosion. These powders, which are backed by Saint-Gobain ’s... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 99.6 % Cr2O3
Chromium Oxide Thermal Spray Powder -- #3030, #3031, #3032, #3033
from Saint-Gobain Coating Solutions

Saint-Gobain ’s 3000 series features fused black powders that are rounded for superior flow characteristics. These powders produce coatings for applications where resistance to wear & corrosion are essential. The rounded particle shape, combined with Saint-Gobain ’s strict control of... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 99.8 % Cr2O3
Chromium Oxide with Silica & Titania Thermal Spray Powders -- #340 & 341
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #340 & 341 are sintered & crushed blocky shaped powders that produce excellent wear & corrosion resistant coatings. The presence of silica & titania increases deposit efficiency & improves finish quality when compared to pure chromium oxide powders. These... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 90.25 % Cr2O3 3.5 % SiO2 3 % TIO2
Magnesium Zirconate Thermal Spray Powder -- #233
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Thermal Insulation or Fire Proofing Material
  • Composition: 77.5 % ZrO2 + HFO2, 21.2 % MgO
Metal-FreeChromium Oxide-Titania Thermal Spray Powders -- #306, #307, #307SP
from Saint-Gobain Coating Solutions

Saint-Gobain ’s sintered 300 series features three blocky shaped powders. The titania present in these formulations yields superior deposit efficiency & finishing characteristics compared to pure chromium oxide. Virtually free of chromium metal, these powders produce an extremely corrosion... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 96.15 % Cr2O3
Mullite Thermal Spray Powder -- #1020
from Saint-Gobain Coating Solutions

Saint-Gobain's #1020 is a fused, crushed mullite powder that is blocky-shaped & white in color. This powder produces coatings that are ideal for applications requiring good dielectric strength, thermal insulation and aluminum metal contact. [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 77 % Al2O3, 22.5 % SiO2
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder -- #204
from Saint-Gobain Coating Solutions

Particle Size Options for Tailored Porosity. These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 90 % ZrO2, 7.5 % Y2O3
  • Material Type: Zirconia
  • Applications: Thermal Insulation or Fire Proofing Material
Spinel Spherical Thermal Spray Powder -- #171
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other... [See More]

  • Type: Powder, Grain or Grog
  • Applications: Foundry / Metal Processing; Thermal Insulation or Fire Proofing Material
  • Composition: 75.5 % Al2O3, 23.9 % MgO
Titania Thermal Spray Powders -- #1000 and #1001
from Saint-Gobain Coating Solutions

Saint-Gobain's #1000 & #1001 powders are composed of fused & crushed, blocky-shaped black titania. These powders are used for coatings where only moderate resistance to abrasive wear is required. The products are soluble in alkalis & sulfuric acid but resist attack in many other environments. [See More]

  • Type: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 99.25 % TiO2
Yttria Stabilized Zirconia Thermal Spray Powder -- #1190
from Saint-Gobain Coating Solutions

Coatings that Extend Service Life in High-Temp Applications. This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain ’s #1190 powders have very... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 75-92 % ZrO2 6-22 % Y203
  • Material Type: Zirconia
  • Applications: Thermal Insulation or Fire Proofing Material
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder -- #202
from Saint-Gobain Coating Solutions

Coatings that Extend Service Life in High-Temp Applications. This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications. Saint-Gobain... [See More]

  • Type: Powder, Grain or Grog
  • Composition: 78.8 % ZrO2+HfO2, 21 % Y2O3
  • Material Type: Zirconia
  • Applications: Thermal Insulation or Fire Proofing Material