Thermal Insulation / Fire Proofing Ceramic Powders and Precursors
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]
- Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
- Type: Powder, Grain or Grog
- Composition: 75.8 # Al2O3, 23 % ZrO2
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]
- Applications: Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical; Thermal Insulation or Fire Proofing Material
- Density: 3.6 to 3.95
- Material Type: Alumina
- Max Use Temperature: 1500 to 1650
from 3M Advanced Materials Division
From gas turbines to golf clubs, high-precision metal parts require accuracy and consistency at every stage of the manufacturing process. Engineered for use in investment casting foundries, 3M ™ Fused Silica products include flours, blends and advanced shell systems to help meet these exacting... [See More]
- Applications: Thermal Insulation or Fire Proofing Material
- Type: Grannular Fill
- Material Type: Silicate / Clay; Silica or fused silica
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]
- Applications: Thermal Insulation or Fire Proofing Material
- Composition: 94.3 % ZrO2 + HFO2
- Material Type: Zirconia
- Type: Powder, Grain or Grog
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Performance Features: Hard
- Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
from 3M Advanced Materials Division
Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]
- Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
- Type: Grannular Fill; Powder, Grain or Grog
- Material Type: Zirconia; Zirconium Diboride
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]
- Applications: Thermal Insulation or Fire Proofing Material
- Composition: 21 % CeO2, 77 % ZrO2
- Material Type: Zirconia
- Type: Powder, Grain or Grog
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Applications: Optical Grade; Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural; Thermal Insulation or Fire Proofing Material
- Density: 2.4 to 2.5
- Material Type: Glass Ceramics; Silicate / Clay
- Max Use Temperature: 800 to 1000
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at... [See More]
- Applications: Thermal Insulation or Fire Proofing Material
- Type: Powder, Grain or Grog
- Composition: 77.5 % ZrO2 + HFO2, 21.2 % MgO
from Saint-Gobain Coating Solutions
Particle Size Options for Tailored Porosity. These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal... [See More]
- Applications: Thermal Insulation or Fire Proofing Material
- Composition: 90 % ZrO2, 7.5 % Y2O3
- Material Type: Zirconia
- Type: Powder, Grain or Grog