Biotech / Medical (Biomaterial) Ceramic Powders and Precursors

5 Results
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Density: 3.6 to 3.95
  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride
  • Max Use Temperature: 1200 to 1650
13-93 Bioglass Powder -- CER-0043
from Matexcel

Storage: Store at room temperature and keep dry. Application: Bone grafting biomaterials, repair of periodontal defects, cranial and maxillofacial repair, wound care, blood loss control, stimulation of vascular regeneration, nerve repair. Components: SiO2: 50-56%; CaO: 17-32%; P2O5: 3-5%; Na2O:... [See More]

  • Applications: Biomaterial
  • Type: Powder, Grain or Grog
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Material Type: Zirconia
  • Performance Features: Hard
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Performance Features: Hard
  • Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
Zirconium Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconium oxide, also spelt zirconia (ZrO2), is a type of versatile and high-performance ceramic material. It exhibits outstanding mechanical, thermal, and chemical properties, making it suitable for a vast variety of applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Material Type: Zirconia
  • Performance Features: Hard