Optics / Optical Grade Ceramic Powders and Precursors
from Wacker Chemical Corp.
Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features. White colloidal powder of high purity. Application. HDK ® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated... [See More]
- Applications: Optical Grade; Chemical or material processing
- Composition: 99.8 % Silicon Dioxide
- Material Type: Silicate / Clay; Silica or fused silica
- Type: Powder, Grain or Grog
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Applications: Optical Grade; Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Density: 3.6 to 3.95
- Material Type: Alumina
- Max Use Temperature: 1500 to 1650
from Advanced Abrasives Corp.
Premalox Cer-Preme 100 Cerium Oxide Compound Powder. Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95 % pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and 1.5 microns, Cer-Preme... [See More]
- Applications: Optical Grade; Abrasive Applications
- Type: Powder, Grain or Grog
- Material Type: Ceria
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Applications: Optical Grade; Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural; Thermal Insulation or Fire Proofing Material
- Density: 2.4 to 2.5
- Material Type: Glass Ceramics; Silicate / Clay
- Max Use Temperature: 800 to 1000
from Advanced Abrasives Corp.
Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]
- Applications: Optical Grade; Abrasive Applications
- Type: Powder, Grain or Grog
- Material Type: Alumina