Boron Nitride Ceramic Powders and Precursors
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innoveracera ’s boron nitride powder is synthesized by the reaction of imported boric acid and melamine at high temperature. Some specifications of boron nitride powder are synthesized by other high-quality raw materials. boron nitride (BN) powder has the advantages of less impurities, high... [See More]
- Material Type: Boron Nitride
- Applications: HV / Electrical; Semiconductor package filling, LED cooling package
- Type: Powder, Grain or Grog
- Performance Features: High thermal resistance,High thermal conductivity,Low thermal expansion coefficient,Excellent thermal shock resistance
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Hexagonal Boron Nitride is a hexagonal crystal composed of nitrogen and Boron atoms, which has a graphite-like layer structure and appears as a loose, lubricious, moisture-absorbing, light white powder, so it is also called "white graphite". The theoretical density is 2.27g/cm ³, specific... [See More]
- Material Type: Boron Nitride
- Type: Powder, Grain or Grog
from Xiamen Unipretec Ceramic Technology Co., Ltd.
The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]
- Material Type: Boron Nitride; Silicon Nitride
- Max Use Temperature: 900 to 2000
- Density: 2 to 3
- Applications: Corrosion resistant
from Advanced Abrasives Corp.
cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature applications. [See More]
- Material Type: Boron Nitride
- Applications: Abrasive Applications
- Type: Powder, Grain or Grog
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]
- Material Type: Boron Nitride
- Max Use Temperature: 900 to 2000
- Density: 1.55 to 3
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant