Alumina / Aluminum Oxide Ceramic Powders and Precursors

9 Results
Premalox High Purity Alumina Powders (99.99%)
from Advanced Abrasives Corp.

Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]

  • Material Type: Alumina
  • Applications: Optical Grade; Abrasive Applications
  • Type: Powder, Grain or Grog
99.6% Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Density: 3.9 to 3.95
  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
Biomedical grade alumina -- CER-0021
from Matexcel

Although alumina is a bio-inert material, it has excellent mechanical properties. It is usually used as a dispersion strengthening phase in medicine. By introducing alumina to improve the mechanical properties of the material, alumina and hydroxyapatite are compounded. In the range of components,... [See More]

  • Material Type: Alumina
  • Applications: Biomaterial
  • Type: Powder, Grain or Grog
Aluminum Oxide Thermal Spray Powder -- #182, #183, #184
from Saint-Gobain Coating Solutions

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]

  • Material Type: Alumina
  • Type: Powder, Grain or Grog
  • Composition: 99.25 % Al2O3
  • Applications: Abrasion Resistant
ALUMINUM OXIDE, 99.995%
from GFS Chemicals, Inc.

ITEM#:5006. Al2O3. CAS#:1344-28-1. F.W.:101.96. NFPA#:1-0-0. Specific Gravity: DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.995% min. Properties. No properties. [See More]

  • Material Type: Alumina
  • Type: Powder, Grain or Grog
Al2O3 Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Density: 3.7
  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
Aluminum Oxide Thermal Spray Powder -- #190
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and... [See More]

  • Material Type: Alumina
  • Type: Powder, Grain or Grog
  • Composition: 99.9+% AL203
  • Applications: Abrasion Resistant; Paper, Print, Aerospace, Automotive
Alumina Ceramic Plunger
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]

  • Material Type: Alumina
  • Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
  • Density: 3.6 to 3.95
  • Performance Features: Hard
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
  • Density: 3.6 to 3.95
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling