Hydraulic Self Priming Pumps
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 316.0 to 378.3
- Liquid Flow: 996.0 to 5622.0
- Discharge Size: 4.000 to 12.000
from MP Pumps, Inc.
HYDRASUB 20 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion resistance. This pump features a stainless steel impeller, ball bearing, and a gerotor type... [See More]
- Power Source: Hydraulic
- Discharge Size: 2.000
- Liquid Flow: 300.0
- Pump Type: Centrifugal Pump
from MP Pumps, Inc.
Specifically designed for petroleum basedfluids, MP ’s Petroleum 120 series is available in three distinct models: SO 120, SG 120 and SE 120. Designed to close-couple to 184TC frame electric motors, the models are also available as PumPAKs ®. Additional mounting options include pedestal. [See More]
- Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
- Discharge Size: 1.500 to 2.000
- Liquid Flow: 7.5
- Pump Type: Centrifugal Pump
from MP Pumps, Inc.
Specifically designed for transfer of petroleum based fluids, MP ’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60. Designed to close-couple to 56C and 145TC frame electric motors, the models are also available as PumPAKs ®. Additional mounting options... [See More]
- Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
- Discharge Size: 1.000 to 1.250
- Liquid Flow: 65.0
- Pump Type: Centrifugal Pump
from MP Pumps, Inc.
Specifically designed for transfer of petroleum based fluids, MP ’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700. Designed to close-couple to 256JP frame electric motors, the models are also available as PumPAKs ®. Additional mounting options... [See More]
- Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
- Discharge Size: 3.000 to 4.000
- Liquid Flow: 925.0
- Pump Type: Centrifugal Pump
from MP Pumps, Inc.
Specifically designed for petroleum based fluids, MP ’s Petroleum 80 series is available in three distinct models: SO 80, SG 80 and SE 80. Designed to close-couple to 56C and145TC frame electric motors, the models are also available as PumPAKs ®. Additional mounting options include... [See More]
- Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
- Discharge Size: 1.250 to 1.500
- Liquid Flow: 80.0
- Pump Type: Centrifugal Pump
from MP Pumps, Inc.
FLOMAX ® 10 Hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 10 hydraulic pump... [See More]
- Power Source: Hydraulic
- Discharge Size: 2.000
- Liquid Flow: 225.0
- Pump Type: Centrifugal Pump