Dewatering Pumps Self Priming Pumps

26 Results
02F1-GL Self Priming Pump
from Gorman-Rupp Pumps

02F1-GL Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 2.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
02F1-GR Self Priming Pump
from Gorman-Rupp Pumps

02F1-GR Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 2.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
03H1-GL Self Priming Pump
from Gorman-Rupp Pumps

03H1-GL Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 3.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
03H1-GR Self Priming Pump
from Gorman-Rupp Pumps

03H1-GR Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 3.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
03H3-GL Self Priming Pump
from Gorman-Rupp Pumps

03H3-GL Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 3.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
03H3-GR Self Priming Pump
from Gorman-Rupp Pumps

03H3-GR Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 3.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
04E1-GA Self Priming Pump
from Gorman-Rupp Pumps

04E1-GA Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 4.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
04E1-GHH Self Priming Pump
from Gorman-Rupp Pumps

04E1-GHH Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 4.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
06C1-GA Self Priming Pump
from Gorman-Rupp Pumps

06C1-GA Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 4.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
06C1-GAR Self Priming Pump
from Gorman-Rupp Pumps

06C1-GAR Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 4.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
Self-priming Trash Pump -- Model EFQU, EFQT
from EBARA Pumps Americas Corporation

EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install... [See More]

  • Pump Type: Dewatering Pump; Trash Pump; Water Pump
  • Discharge Pressure: ? to 484.4
  • Liquid Flow: ? to 3400.0
  • Discharge Size: 2.000 to 12.000
Air Driven Submersible Pumps -- SludgeMaster™
from Versa-Matic Pump Co.

For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump; Water Pump
  • Discharge Pressure: 28.0
  • Liquid Flow: 300.0
  • Discharge Size: 3.000
Semi-Trash Pump -- PKX220ST
from Robin Subaru

With deeper impeller vanes coupled with a large volute discharge opening, our semi-trash pumps can pass murky water that contains small solid objects without clogging the passage. These self-priming construction pumps feature a tough, silicone-carbide mechanical seal and a quick-clean-out port for... [See More]

  • Pump Type: Dewatering Pump; Trash Pump
  • Discharge Pressure: 43.0
  • Liquid Flow: 153.0
  • Discharge Size: 2.000
Self-Priming Pumps-Semi Open
from Myers by Pentair

Myers self-primers are available with V-belt drive in order to save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be mounted above the pump or to the side of the pump. The Myers direct drive option with flexible coupling reduces shaft... [See More]

  • Pump Type: Dewatering Pump; Trash Pump
  • Discharge Pressure: 57.7
  • Liquid Flow: 560.0
  • Discharge Size: 4.000 to 10.000
Self-Priming Pump -- T3A60
from BakerCorp

Ideal Usage. Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit. Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE. Suction Size: 3" – 6". Discharge Size: 3" – 6". Max Flow Range: 450 gpm... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump
  • Discharge Pressure: 87.0
  • Liquid Flow: 50.0 to 450.0
  • Discharge Size: 3.000
Vertical Pump -- Group E - Range BE
from SEEPEX Inc.

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]

  • Pump Type: Dewatering Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Pressure: 180.0
  • Liquid Flow: 1300.0
  • Discharge Size: 8.000
Hydraulic Submersible Pumps -- Heidra Series
from Godwin, a xylem brand

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump
  • Discharge Pressure: 316.0 to 378.3
  • Liquid Flow: 996.0 to 5622.0
  • Discharge Size: 4.000 to 12.000
Trash Pump -- PKX201T
from Robin Subaru

If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]

  • Pump Type: Dewatering Pump; Trash Pump
  • Discharge Pressure: 41.0
  • Liquid Flow: 185.0
  • Discharge Size: 2.000
Rotary Lobe Dewatering Pumps -- GRL Series
from Godwin, a xylem brand

Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive pumping... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Rotary Lobe Pump; Water Pump
  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Pressure: 45.0 to 425.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Trash Pump -- PKX301T
from Robin Subaru

If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]

  • Pump Type: Dewatering Pump; Trash Pump
  • Discharge Pressure: 36.0
  • Liquid Flow: 314.0
  • Discharge Size: 3.000
Self Priming Jetting Pumps -- HL Series
from Godwin, a xylem brand

The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump; Water Jetting Pump
  • Discharge Pressure: ? to 482.1
  • Liquid Flow: 920.0 to 5500.0
  • Discharge Size: 4.000 to 10.000
Trash Pump -- PKX401T
from Robin Subaru

If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]

  • Pump Type: Dewatering Pump; Trash Pump
  • Discharge Pressure: 40.0
  • Liquid Flow: 499.0
  • Discharge Size: 4.000
Self-Priming Dewatering Pumps -- NC Series
from Godwin, a xylem brand

The Godwin Dri-Prime ® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m ³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Discharge Size: 3.000 to 10.000
  • Liquid Flow: 520.0 to 6530.0
  • Power Source: DC; Gasoline or Diesel Engine
Self-Priming Solids Handling Dewatering Pumps -- CD Series
from Godwin, a xylem brand

The Godwin Dri-Prime ® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m ³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Power Source: DC; Gasoline or Diesel Engine
  • Liquid Flow: 370.0 to 5080.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Self-Priming Trash Pumps -- Wet-Prime Series
from Godwin, a xylem brand

Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Pressure: 196.1 to 431.3
  • Liquid Flow: 238.0 to 425.0
  • Power Source: DC; Gasoline or Diesel Engine
Self-Priming Wellpoint Dewatering Pumps -- Wellpoint Series
from Godwin, a xylem brand

The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m ³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Power Source: DC; Gasoline or Diesel Engine
  • Liquid Flow: 860.0 to 3100.0
  • Media: Abrasive, Ground Water, Liquids with Solids