Sanitary Pumps Self Priming Pumps
from Xylem Applied Water Systems
15170 Bulkhead/Milk Tanker Pump. Flow rate: Up to 90 USgallons/min (397 Litres/min). Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 15170 Series. Handles soft solids - max. 18mm diameter. Certified to US 3A Standard 02-09. Clean-In-Place (CIP) or easy strip clean. [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 21.8
- Liquid Flow: 90.0
- Discharge Size: 2.000
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Discharge Size: 0.020 to 0.378
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 0.5
- Media: Liquids
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 35.2
- Media Temperature: 122
from Xylem Applied Water Systems
22060 Bulkhead/Milk Tanker Pump. Jabsco 22060 Bulkhead/Milk Tanker Pump. Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm. Self-priming from dry up to 2.4 m (7.8ft). Pressure up to 36.3 psi (2.5 bar). Model No.: 22060 Series. Handles soft solids - max. .7 in (18mm) diameter. Certified to US 3A... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 36.3
- Liquid Flow: 128.0
- Discharge Size: 2.500
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.126
from Watson Marlow Pumps Group
Ultra-compact with single control for direction, speed, start/stop. Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Power Source: AC; 115 VAC
- Liquid Flow: 0.0
- Media: Liquids
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with automatic control unit. Applications. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 35.2
- Media Temperature: 122
from Xylem Applied Water Systems
23930 Bulkhead/Milk Tanker Pump. Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 21.7 psi (1.5 bar). Model No.: 23930 Series. Handles soft solids - max. .7 in (18mm) diameter. Certified to US 3A Standard 02-10. CleanIn-Place (CIP) or easy... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 21.8
- Liquid Flow: 185.0
- Discharge Size: 2.500
from Watson-Marlow Fluid Technology Group
Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 8.4
- Discharge Size: 0.500 to 0.748
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications. Single-... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 56.6
- Liquid Flow: 35.2
- Media Temperature: 122
from Xylem Applied Water Systems
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P40 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 4 bar. Model No.: 28200 Series. Handles soft solids - max. 12mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 43.5
- Liquid Flow: 10.6
- Discharge Size: 1.000
from Watson-Marlow Fluid Technology Group
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0 to 50.8
- Liquid Flow: 0.7 to 9.1
- Media Temperature: -33 to 174
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from KSB AG
Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Media Temperature: 212
- Liquid Flow: 4.4 to 242.2
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
from Xylem Applied Water Systems
28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit. P80 Hygienic Stainless Steel Head Kit Pump. Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2.5 bar. Model No.: 28320 Series. Handles soft solids - max. 12mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 72.5
- Liquid Flow: 21.1
- Discharge Size: 1.000
from Watson-Marlow Fluid Technology Group
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.5
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
- Power Source: AC; 115 VAC, 230 VAC
from Xylem Applied Water Systems
28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P200 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 4 bar. Model No.: 28400 Series. Handles soft solids - max. 16mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 72.5
- Liquid Flow: 52.8
- Discharge Size: 1.500
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 4.2
- Power Source: AC; 115 VAC, 230 VAC
from Xylem Applied Water Systems
28420 Sanitary Flexible Impeller Stainless Steel Pump Head Kit. P200 Hygienic Stainless Steel Head Kit Pump. Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2 bar. Model No.: 28420 Series. Handles soft solids - max. 16mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 72.5
- Liquid Flow: 52.8
- Discharge Size: 1.500
from Watson-Marlow Fluid Technology Group
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 60.0
- Liquid Flow: 0.0 to 4.8
- Discharge Size: 0.472 to 0.669
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 100.0
- Liquid Flow: 7.7
- Power Source: Air or Pneumatic
from Xylem Applied Water Systems
28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P370 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 3 bar. Model No.: 28500 Series. Handles soft solids - max. 18mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 43.5
- Liquid Flow: 96.4
- Discharge Size: 2.000
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 8.8
- Discharge Size: 0.500 to 1.000
from Watson Marlow Pumps Group
25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 50.0
- Liquid Flow: 9.6
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
from Xylem Applied Water Systems
28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit. P370 Hygienic Stainless Steel Head Kit Pump. Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 28520 Series. Handles soft solids - max. 16mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 43.5
- Liquid Flow: 96.4
- Discharge Size: 2.000
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 8.8
- Discharge Size: 0.500 to 1.000
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 232.0
- Liquid Flow: 39.0
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Xylem Applied Water Systems
28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P500 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 4 bar. Model No.: 28600 Series. Handles soft solids - max. 18mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 58.0
- Liquid Flow: 137.3
- Discharge Size: 2.500
from Watson-Marlow Fluid Technology Group
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.0 to 3.4
- Discharge Size: 0.472 to 0.669
from Xylem Applied Water Systems
28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit. P500 Hygienic Stainless Steel Head Kit Pump. Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 5 bar. Model No.: 28620 Series. Handles soft solids - max. 18mm... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 58.0
- Liquid Flow: 137.3
- Discharge Size: 2.500
from Xylem Applied Water Systems
30550 Pump Head Kit. P40 Sanitary Stainless Steel Pump Head Kit. Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2 bar. Model No.: 30550-2xxx & 30550-3xxx. Handles soft solids - max. 8mm diameter. Certified to US 3A... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 58.0
- Liquid Flow: 10.5
- Discharge Size: 1.000
from Xylem Applied Water Systems
30560 Pump Head Kit. P80 Sanitary Stainless Steel Pump Head Kit. Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2 bar. Model No.: 30560-2xxx & 30560-3xxx. Handles soft solids - max. 12mm diameter. Certified to US 3A... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 58.0
- Liquid Flow: 21.5
- Discharge Size: 1.000
from Xylem Applied Water Systems
30570 Pump Head Kit. P200 Sanitary Stainless Steel Pump Head Kit. Flow rate: Nominal 51 USgallons/min (193 Litres/min) at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30570-2xxx & 30570-3xxx. Handles soft solids - max. 16mm diameter. Certified to US 3A... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 58.0
- Liquid Flow: 51.0
- Discharge Size: 1.500
from Xylem Applied Water Systems
30580 Pedestal Pump. P370 Sanitary Stainless Steel Pedestal Pump. Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 4 bar. Model No.: 30580-0xxx & 30580-1xxx. Handles soft solids - max. 18mm diameter. Certified to US 3A... [See More]
- Pump Type: Flexible Impeller; Sanitary Pump
- Discharge Pressure: 58.0
- Liquid Flow: 105.0
- Discharge Size: 2.000