Gasoline / Diesel Engine Self Priming Pumps

41 Results
03H1-GX390 Self Priming Pump
from Gorman-Rupp Pumps

03H1-GX390 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
  • Pump Type: Centrifugal Pump
  • Discharge Size: 3.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
04B3-F4L Self Priming Pump
from Gorman-Rupp Pumps

04B3-F4L Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Diesel Engine
  • Pump Type: Centrifugal Pump
  • Discharge Size: 4.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
12D-GX160 Self Priming Pump
from Gorman-Rupp Pumps

12D-GX160 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 2.000
  • Industry Served: Agriculture, Construction, Mining
12D1-GX160 Self Priming Pump
from Gorman-Rupp Pumps

12D1-GX160 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 2.000
  • Industry Served: Agriculture, Construction, Mining
12E1-GX160 Self Priming Pump
from Gorman-Rupp Pumps

12E1-GX160 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 2.000
  • Industry Served: Agriculture, Construction, Mining
13D-GX270 Self Priming Pump
from Gorman-Rupp Pumps

13D-GX270 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 3.000
  • Industry Served: Agriculture, Construction, Mining
13D-L70W FT4 S/G Self Priming Pump
from Gorman-Rupp Pumps

13D-L70W FT4 S/G Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Diesel Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 3.000
  • Industry Served: Agriculture, Construction, Mining
13D-L70W FT4 Self Priming Pump
from Gorman-Rupp Pumps

13D-L70W FT4 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Diesel Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 3.000
  • Industry Served: Agriculture, Construction, Mining
13D1-GX270 Self Priming Pump
from Gorman-Rupp Pumps

13D1-GX270 Self Priming Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Size: 3.000
  • Industry Served: Agriculture, Construction, Mining
FreFlow Self-Priming Centrifugal Pump -- FREM
from Johnson Pump, An SPX Brand

Self-priming centrifugal pump [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 130.5
  • Liquid Flow: 1541.0
  • Media Temperature: 203
Self-priming Trash Pump -- Model EFQU, EFQT
from EBARA Pumps Americas Corporation

EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: ? to 484.4
  • Liquid Flow: ? to 3400.0
  • Discharge Size: 2.000 to 12.000
Self Priming Trash Pumps -- PT, PTS and APT Series
from Wacker Neuson SE

Self-priming centrifugal, trash pump provides fast, cost effective pumping solution for larger jobs. With the ability to move water containing solids up to 2-inches (50mm) big dewatering jobs are completed fast so work can continue. Featuring cast ductile iron pump housing, impeller, wear plate and... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 214.3 to 345.8
  • Liquid Flow: 172.0 to 3500.0
  • Discharge Size: 2.000 to 8.000
12” Variable-Use Non-Clog Pump -- 12NLCD-12NNT
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
  • Discharge Size: 12.000
  • Media: Gas / Air, Liquids, Liquids with Solids
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.0
  • Discharge Size: 2.000
Tornado® Mobile Rotary Lube Pump
from NETZSCH Pumps North America, LLC

Low life cycle and investment costs, quiet running and low vibration [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 150.0
  • Liquid Flow: 2650.0
  • Pump Type: Positive Displacement Pump; Rotary Lobe Pump; Water Treatment Pump
Rotary Lobe Dewatering Pumps -- GRL Series
from Godwin, a xylem brand

Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive pumping... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Pump Type: Dewatering Pump; Positive Displacement Pump; Rotary Lobe Pump; Water Pump
  • Discharge Pressure: 45.0 to 425.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Centrifugal Pump -- PKV110
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 50.0
  • Liquid Flow: 28.0
  • Discharge Size: 1.000
Self-Priming Pump -- T3A60
from BakerCorp

Ideal Usage. Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit. Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE. Suction Size: 3" – 6". Discharge Size: 3" – 6". Max Flow Range: 450 gpm... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 87.0
  • Liquid Flow: 50.0 to 450.0
  • Discharge Size: 3.000
4" High Pressure Jet Pump -- 4EHDD
from Griffin Pump & Equipment, Inc.

Griffin ’s High Pressure Jet Pumps are available in 4 ” and 6 ” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm... [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Discharge Pressure: 130.0
  • Liquid Flow: 750.0
  • Discharge Size: 2.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.0
  • Discharge Size: 1.500
Self Priming Jetting Pumps -- HL Series
from Godwin, a xylem brand

The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Pressure: ? to 482.1
  • Liquid Flow: 920.0 to 5500.0
  • Discharge Size: 4.000 to 10.000
Centrifugal Pump -- PKX220
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 43.0
  • Liquid Flow: 172.0
  • Discharge Size: 2.000
4" Self Priming Trash Pump -- 4TRND
from Griffin Pump & Equipment, Inc.

Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of handling high flows and head conditions... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Pump Type: Trash Pump; Utility Pump
  • Discharge Size: 4.000
  • Media: Fuel, Liquids, Liquids with Solids, Oil
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.0
  • Discharge Size: 1.250
Self-Priming Dewatering Pumps -- NC Series
from Godwin, a xylem brand

The Godwin Dri-Prime ® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m ³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Size: 3.000 to 10.000
  • Liquid Flow: 520.0 to 6530.0
  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
Centrifugal Pump -- PKX320
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 44.0
  • Liquid Flow: 291.0
  • Discharge Size: 3.000
4" Silent Pac Trash Pump -- 4TRDD-E
from Griffin Pump & Equipment, Inc.

Griffin ’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Pump Type: Trash Pump; Utility Pump
  • Liquid Flow: 760.0
  • Media: Effluent, Liquids, Liquids with Solids
Self-Priming Solids Handling Dewatering Pumps -- CD Series
from Godwin, a xylem brand

The Godwin Dri-Prime ® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m ³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Liquid Flow: 370.0 to 5080.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Centrifugal Pump -- PKX401
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 44.0
  • Liquid Flow: 356.0
  • Discharge Size: 4.000
4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps -- 4NLRD
from Griffin Pump & Equipment, Inc.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Size: 4.000
  • Liquid Flow: 760.0
  • Pump Type: Positive Displacement Pump; Trash Pump
Self-Priming Trash Pumps -- Wet-Prime Series
from Godwin, a xylem brand

Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Pressure: 196.1 to 431.3
  • Liquid Flow: 238.0 to 425.0
  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
High-Pressure Pump -- PKX201H
from Robin Subaru

High-Pressure Pump [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 81.0
  • Liquid Flow: 127.0
  • Discharge Size: 2.000
4” Wellpoint Pump -- 4WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Size: 4.000
  • Liquid Flow: 500.0
  • Pump Type: Centrifugal Pump
Self-Priming Wellpoint Dewatering Pumps -- Wellpoint Series
from Godwin, a xylem brand

The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m ³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Liquid Flow: 860.0 to 3100.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Semi-Trash Pump -- PKX220ST
from Robin Subaru

With deeper impeller vanes coupled with a large volute discharge opening, our semi-trash pumps can pass murky water that contains small solid objects without clogging the passage. These self-priming construction pumps feature a tough, silicone-carbide mechanical seal and a quick-clean-out port for... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 43.0
  • Liquid Flow: 153.0
  • Discharge Size: 2.000
6” Diaphragm-Primed Trash Pump -- 6TRDD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Self-contained, portable, diesel-driven, self-priming, trash pump. Silent operation. Secondary containment of oils and fuels. Operates efficiently at a wide range of conditions. Able to pass 1.8 ” solids. Rugged, quality construction [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Pump Type: Double Diaphragm Pump; Trash Pump
  • Discharge Size: 6.000
  • Media: Gas / Air, Liquids, Liquids with Solids
Trash Pump -- PKX201T
from Robin Subaru

If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 41.0
  • Liquid Flow: 185.0
  • Discharge Size: 2.000
6” Non-Clog Pump -- 6NHCD Enclosed
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
  • Discharge Size: 6.000
  • Media: Gas / Air, Liquids, Liquids with Solids
Trash Pump -- PKX301T
from Robin Subaru

If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 36.0
  • Liquid Flow: 314.0
  • Discharge Size: 3.000
High Pressure 2-Stage Jet Pump -- 155SCRD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Self-contained, portable pump, jet pump unit. Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings. Operates efficiently under intermittent flow conditions [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Pump Type: Jet Pump; Water Jetting Pump
  • Discharge Size: 6.000
Trash Pump -- PKX401T
from Robin Subaru

If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 40.0
  • Liquid Flow: 499.0
  • Discharge Size: 4.000