Water Pumps Self Priming Pumps
from Gorman-Rupp Pumps
02F1-GL Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 2.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
02F1-GR Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 2.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03H1-GL Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 3.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03H1-GR Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 3.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03H3-GL Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 3.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
03H3-GR Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 3.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04E1-GA Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
04E1-GHH Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06C1-GA Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06C1-GAR Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06C1-GHH Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06C3-GHH Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06D1-GA Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06D1-GAR Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06D1-GHH Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06D17-GAR Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Gorman-Rupp Pumps
06D3-GHH Self Priming Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
- Power Source: PTO
- Discharge Size: 4.000
- Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
from Lowara
Self-priming close-coupled centrifugal pumps with built-in ejector system, designed to remain primed even in the presence of water-dissolved gases. The extensive use of pressed stainless steel ensures a high-performance, durable and lightweight pump. Suitable for use with drinking water. "Garden"... [See More]
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Pressure: 116.0
- Liquid Flow: 18.5
- Media Temperature: 14 to 104
from Affetti Giuseppe & C. s.n.c
The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to... [See More]
- Pump Type: Wastewater Treatment Pump; Water Pump; Water Treatment Pump; Volumetric
- Discharge Size: 0.750 to 1.500
- Liquid Flow: 6.6 to 110.1
- Media Temperature: 14 to 212
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Pump Type: Agitator Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Mixing Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
- Liquid Flow: 6.0
- Discharge Size: 0.750
from Sykes
Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic... [See More]
- Pump Type: Centrifugal Pump; Wastewater Treatment Pump (optional feature); Water Pump
from Griswold Pump Company
GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it comes to moving water... [See More]
- Pump Type: Centrifugal Pump; Fountain Pump; Water Pump
- Media: Abrasive, Ground Water, Potable Water, Salt Water
- Liquid Flow: 325.0
- Industry Served: Agriculture, Commerical, Flood Control, HVAC, Maritime, Mining, Municiple
from Griffin Pump & Equipment, Inc.
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]
- Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump; Utility Pump; Water Pump
- Discharge Size: 16.000
- Liquid Flow: 17000.0
- Power Source: DC; Gasoline or Diesel Engine; 24 VDC
from Johnson Pump, An SPX Brand
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features. Whisper... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Size: 0.375 to 0.750
- Liquid Flow: 3.2 to 9.5
- Power Source: DC; 12 VDC, 24 VDC
from Hayward Flow Control
Product Description. The new LifeStar ®MV pumps from Hayward Flow Control are a game changer in global aquatic and animal life support pump performance and versatility. Engineered for heavy-duty durability, the LifeStar ®MV sets a new standard of pump performance. With Best In Class... [See More]
- Pump Type: Water Pump; Fresh and Salt Water Pump
- Discharge Size: 2.500 to 3.000
- Liquid Flow: 350.0
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Pump Solutions Group
ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They have a maximum delivery volume of 250 l/h which can be infinitely varied by adjusting the air... [See More]
- Pump Type: Diaphragm Pump; Submersible Pump; Utility Pump; Water Pump
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 41.0
- Liquid Flow: 150.0
- Discharge Size: 1.500
from Xylem Applied Water Systems
JABSCO ’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump ’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to Monitor,... [See More]
- Pump Type: Water Pump
- Discharge Pressure: 40.0
- Liquid Flow: 5.0
- Discharge Size: 0.500
from Simer Pumps
Waterproof terminal, heavy duty impeller, mechanically sealed [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Water Pump; Well Pump; Shallow Well Pump
- Discharge Pressure: 69.0
- Liquid Flow: 7.4
- Power Source: AC; 115 VAC
from Godwin, a xylem brand
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Trash Pump; Water Pump
- Media: Abrasive, Ground Water
- Power Source: AC; 115 VAC
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 10.2
- Liquid Flow: 0.1
- Discharge Size: 0.189
from MDM Incorporated
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot cordset. 3 year limited warranty. Special features include an internal... [See More]
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Size: 2.000
- Liquid Flow: 113.3
- Power Source: AC; 115 VAC, 230 VAC
from Versa-Matic Pump Co.
For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump; Water Pump
- Discharge Pressure: 28.0
- Liquid Flow: 300.0
- Discharge Size: 3.000
from Tele-Lite, Inc.
Honda Overhead Valve Commercial Grade Engine. Oil Alert. Heavy-Duty Diaphragm Pump. Moves up to 1.8" Diameter Solids. 60 Gallons/Minute Maximum Discharge Capacity. 2" Suction and Discharge Ports. 1 Year Residential Warranty. 1 Year Commercial Warranty [See More]
- Pump Type: Diaphragm Pump; Water Pump
- Liquid Flow: 60.0
from KSB AG
Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 17.6 to 748.5
- Media Temperature: 194
from Wacker Neuson SE
Self-priming centrifugal, trash pump provides fast, cost effective pumping solution for larger jobs. With the ability to move water containing solids up to 2-inches (50mm) big dewatering jobs are completed fast so work can continue. Featuring cast ductile iron pump housing, impeller, wear plate and... [See More]
- Pump Type: Trash Pump; Water Pump
- Discharge Pressure: 214.3 to 345.8
- Liquid Flow: 172.0 to 3500.0
- Discharge Size: 2.000 to 8.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 110.0
- Liquid Flow: 0.1 to 0.7
- Discharge Size: 0.750
from Myers by Pentair
The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car washing, or other big cleaning and maintenance jobs, it's built for one purpose only - continuous high performance service. [See More]
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Pressure: ? to 52.0
- Liquid Flow: 240.0 to 3575.0
- Discharge Size: 1.250 to 2.000
from Goulds Water Technology, a xylem brand
This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps driven by explosion-proof electric motors. [See More]
- Pump Type: Centrifugal Pump; Water Pump
from Clark Solutions
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 145.0
- Liquid Flow: 0.2
- Discharge Size: 0.374
from ARGAL s.r.l.
SELF PRIMING REVERSIBLE FLOW PUMP. The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation of the motor and are adequate to speedily prime chemical liquids with high specific gravity and/or high vapor... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
- Discharge Size: 0.750
- Liquid Flow: 10.6
- Media Temperature: -4 to 194
from EBARA Pumps Americas Corporation
EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install... [See More]
- Pump Type: Dewatering Pump; Trash Pump; Water Pump
- Discharge Pressure: ? to 484.4
- Liquid Flow: ? to 3400.0
- Discharge Size: 2.000 to 12.000
from Affetti Giuseppe & C. s.n.c
The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to... [See More]
- Pump Type: Wastewater Treatment Pump; Water Pump; Water Treatment Pump; Volumetric
- Discharge Size: 0.750 to 1.500
- Liquid Flow: 6.6 to 110.1
- Media Temperature: 14 to 212
from Trebor International
The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 100.0
- Liquid Flow: 15.0
- Media Temperature: 212
from Sykes
Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic... [See More]
- Pump Type: Centrifugal Pump; Wastewater Treatment Pump (optional feature); Water Pump
from Griffin Pump & Equipment, Inc.
Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump for your application. Electric submersible pumps are available for flows as low as a few gallons per minute to... [See More]
- Pump Type: Submersible Pump; Water Pump
- Media: Effluent, Ground Water, Liquids, Liquids with Solids, Potable Water
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
from Johnson Pump, An SPX Brand
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved. Features. Whisper quiet... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Pump Solutions Group
ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure boost. These genuine... [See More]
- Pump Type: Water Pump
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump
- Discharge Pressure: 316.0 to 378.3
- Liquid Flow: 996.0 to 5622.0
- Discharge Size: 4.000 to 12.000
from TOPS Industry & Technology Co., Ltd.
The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. It is more reliable... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 10.2
- Liquid Flow: 0.1
- Discharge Size: 0.189
from MDM Incorporated
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal... [See More]
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Size: 2.000
- Liquid Flow: 61.7
- Power Source: AC; 115 VAC, 230 VAC
from Tele-Lite, Inc.
Honda Overhead Valve Commercial Grade Engine. Oil Alert. Heavy-Duty Diaphragm Pump. Moves up to 2.4" Diameter Solids. 80 Gallons/Minute Maximum Discharge Capacity. 3" Suction and Discharge Ports. 1 Year Residential Warranty. 1 Year Commercial Warranty [See More]
- Pump Type: Diaphragm Pump; Water Pump
- Liquid Flow: 80.0
from KSB AG
Design. Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 17.6 to 572.4
- Media Temperature: 194
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 1.5 to 8.8
- Discharge Size: 1.000
from Goulds Water Technology, a xylem brand
Wastewater. Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents. Marlow Series 20EVP [See More]
- Pump Type: Centrifugal Pump; Water Pump
from Clark Solutions
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.4
- Discharge Size: 0.374
from Trebor International
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0 to 80.0
- Liquid Flow: 13.0
- Discharge Size: 0.500 to 1.000
from Sykes
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long... [See More]
- Pump Type: Wastewater Treatment Pump (optional feature); Water Pump
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Pump Solutions Group
Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces. The three pump sizes in the CHEMICOR series permit a maximum delivery volume of 4.5 m ³/h (AD... [See More]
- Pump Type: Diaphragm Pump; Water Pump
from Godwin, a xylem brand
Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive pumping... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Rotary Lobe Pump; Water Pump
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Pressure: 45.0 to 425.0
- Media: Abrasive, Ground Water, Liquids with Solids
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 9.4
- Liquid Flow: 0.1
- Discharge Size: 0.193
from MDM Incorporated
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where... [See More]
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Size: 2.000
- Liquid Flow: 105.0
- Power Source: AC; 230 VAC
from Tele-Lite, Inc.
Honda Overhead Valve Engine. Oil Alert ®. Full Frame. 2" Suction and Discharge Ports. 187 Gallons/Minute Discharge Capacity. Pumps Solids up to 13/16" in Diameter. 2 Year Residential Warranty. 2 Year Commercial Engine & 3 Month Pump Component Warranty [See More]
- Pump Type: Trash Pump; Water Pump
- Discharge Pressure: 42.0
- Liquid Flow: 187.0
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 35.2
- Media Temperature: 122
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 8.4 to 35.9
- Discharge Size: 1.500
from Clark Solutions
Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 35.0
- Liquid Flow: 0.3
- Discharge Size: 0.374
from Trebor International
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
- Liquid Flow: 5.8
- Discharge Size: 0.500
from Sykes
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long... [See More]
- Pump Type: Wastewater Treatment Pump (optional feature); Water Pump
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved. Features. Whisper... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Pump Solutions Group
ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can therefore be used for complete and... [See More]
- Pump Type: Diaphragm Pump; Water Pump
from Godwin, a xylem brand
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump; Water Jetting Pump
- Discharge Pressure: ? to 482.1
- Liquid Flow: 920.0 to 5500.0
- Discharge Size: 4.000 to 10.000
from Tele-Lite, Inc.
Honda Overhead Valve Engine. Oil Alert ®. Full Frame. 3" Suction and Discharge Ports. 319 Gallons/Minute Discharge Capacity. Pumps Solids up to 1 1/8" in Diameter. 2 Year Residential Warranty. 2 Year Commercial Engine & 3 Month Pump Component Warranty [See More]
- Pump Type: Trash Pump; Water Pump
- Discharge Pressure: 39.0
- Liquid Flow: 319.0
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with automatic control unit. Applications. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 145.0
- Liquid Flow: 35.2
- Media Temperature: 122
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 19.0 to 58.5
- Discharge Size: 2.000
from Trebor International
A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
- Liquid Flow: 22.0
- Discharge Size: 0.500 to 1.250
from Sykes
Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous... [See More]
- Pump Type: Centrifugal Pump; Water Pump
from Johnson Pump, An SPX Brand
The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump; Water Pump
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.500
- Media: Ground Water, Liquids, Potable Water, Salt Water
from Pump Solutions Group
As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against a diaphragm-sized ring per side. This structure results in a more even spreading the housing bolt force... [See More]
- Pump Type: Diaphragm Pump; Water Pump
from Godwin, a xylem brand
The Godwin Dri-Prime ® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m ³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
- Discharge Size: 3.000 to 10.000
- Liquid Flow: 520.0 to 6530.0
- Power Source: DC; Gasoline or Diesel Engine
from Tele-Lite, Inc.
Honda Overhead Valve Engine. Oil Alert ®. Full Frame. 4" Suction and Discharge Ports. 426 Gallons/Minute Discharge Capacity. Pumps Solids up to 1 1/16" in Diameter. 2 Year Residential Warranty. 2 Year Commercial Engine & 3 Month Pump Component Warranty [See More]
- Pump Type: Trash Pump; Water Pump
- Discharge Pressure: 37.0
- Liquid Flow: 433.0
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications. Single-... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Discharge Pressure: 56.6
- Liquid Flow: 35.2
- Media Temperature: 122
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 46.2 to 135.5
- Discharge Size: 3.000
from Trebor International
Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0
- Liquid Flow: 1.6
- Discharge Size: 0.500
from Sykes
Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous... [See More]
- Pump Type: Centrifugal Pump; Water Pump
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.500
- Liquid Flow: 4.0
- Power Source: DC; 12 VDC, 24 VDC
from Pump Solutions Group
The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to 94/9/EG directive. BIOCOR pumps with a material combination of PTFE... [See More]
- Pump Type: Diaphragm Pump; Water Pump
from Godwin, a xylem brand
The Godwin Dri-Prime ® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m ³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
- Power Source: DC; Gasoline or Diesel Engine
- Liquid Flow: 370.0 to 5080.0
- Media: Abrasive, Ground Water, Liquids with Solids
from Tele-Lite, Inc.
A rigid-mounted cast iron pump volute. An abrasion-resistant silicone-carbide mechanical deal. High-performance mounts minimize vibration between engine/pump unit and the frame. PLUS. Legendary Honda commercial grade OHV engine. Durable full frame protection. Heavy-duty cast iron impeller. [See More]
- Pump Type: Water Pump
- Discharge Pressure: 40.0
- Liquid Flow: 152.0
from KSB AG
Design. Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications. Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data. Type of bearing. Ball bearings. Drive frequency. 50 Hz. Type of drive. [See More]
- Pump Type: Positive Displacement Pump; Water Pump
- Discharge Pressure: 87.0
- Liquid Flow: 17.6
- Media Temperature: 95
from Trebor International
The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0
- Liquid Flow: 9.5
- Discharge Size: 0.500 to 0.750
from Sykes
The Yakka is lightweight in design and offers excellent maneuverability. It has been designed to suit the requirements of almost any application suiting a 3, 4 or 6 ” pump, including; mining, construction, sewer bypass and hire applications. Features: Robust. ‘QS ’ silent canopy... [See More]
- Pump Type: Centrifugal Pump; Water Pump
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.375
- Liquid Flow: 5.3
- Power Source: DC; 12 VDC, 24 VDC
from Godwin, a xylem brand
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
- Discharge Pressure: 196.1 to 431.3
- Liquid Flow: 238.0 to 425.0
- Power Source: DC; Gasoline or Diesel Engine
from Tele-Lite, Inc.
A rigid-mounted cast iron pump volute. An abrasion-resistant silicone-carbide mechanical deal. High-performance mounts minimize vibration between engine/pump unit and the frame. PLUS. Legendary Honda commercial grade OHV engine. Durable full frame protection. Heavy-duty cast iron impeller. [See More]
- Pump Type: Water Pump
- Discharge Pressure: 37.0
- Liquid Flow: 275.0
from KSB AG
Design. Self-priming, single-stage, close-coupled centrifugal pump. Applications. Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data. Type of bearing. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 36.3
- Liquid Flow: 158.5
- Media Temperature: 95
from Trebor International
The new air-operated Trebor ® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented design... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
- Liquid Flow: 11.0
- Discharge Size: 0.500 to 1.000
from Johnson Pump, An SPX Brand
Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump ’s robust design can handle the rigors of continues duty usage, is reversible, and has a built in thermal overload for added protection. Care... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.500 to 1.000
- Liquid Flow: 11.9
- Power Source: DC; 12 VDC, 24 VDC
from Godwin, a xylem brand
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m ³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
- Power Source: DC; Gasoline or Diesel Engine
- Liquid Flow: 860.0 to 3100.0
- Media: Abrasive, Ground Water, Liquids with Solids
from Tele-Lite, Inc.
Honda Overhead Valve Engine. High Output, High Pressure Pump. 71psi max. 1 1/2" Ports. Maximum Capacity of 106 Gallons per Minute. 2 Year Residential Warranty. 2 Year Commercial Engine & 3 Month Pump Component Warranty [See More]
- Pump Type: Water Pump
- Discharge Pressure: 71.0
- Liquid Flow: 106.0
from KSB AG
Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
- Media Temperature: 212
- Liquid Flow: 4.4 to 242.2
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
from Johnson Pump, An SPX Brand
A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes. [See More]
- Pump Type: Flexible Impeller; Water Pump
- Discharge Size: 1.000 to 2.500
- Liquid Flow: 19.8 to 105.6
- Power Source: DC; 12 VDC, 24 VDC
from Godwin, a xylem brand
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
- Discharge Pressure: 90.0 to 149.9
- Liquid Flow: 70.0 to 140.0
- Power Source: AC; 115 VAC
from Tele-Lite, Inc.
Honda Overhead Valve Engine. High Output, High Pressure Pump. 71psi max. 2" Ports. Maximum Capacity of 132 Gallons per Minute. 2 Year Residential Warranty. 2 Year Commercial Engine & 3 Month Pump Component Warranty [See More]
- Pump Type: Water Pump
- Discharge Pressure: 71.0
- Liquid Flow: 132.0
from Johnson Pump, An SPX Brand
A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes. [See More]
- Pump Type: Flexible Impeller; Water Pump
- Discharge Size: 1.000 to 1.500
- Liquid Flow: 19.8 to 52.8
- Power Source: DC; 12 VDC, 24 VDC
from Tele-Lite, Inc.
Honda Mini 4-Stroke Engine. Weighs only 15 lbs. Pumps up to 40 Gallons/Minute. Suction Hose Included. Strainer Included. Garden Hose Coupler. 2 Year Residential Warranty. 1 Year Commercial Warranty [See More]
- Pump Type: Water Pump
- Discharge Pressure: 43.0
- Liquid Flow: 40.0
from Johnson Pump, An SPX Brand
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]
- Pump Type: Bilge Ballast Pump; Hand Foot Pump; Submersible Pump; Water Pump
- Discharge Pressure: 1.5
- Liquid Flow: 9.1 to 11.9
- Discharge Size: 0.984 to 1.496
from Tele-Lite, Inc.
Honda Mini 4-Stroke Engine. Pumps up to 72 Gallons/Minute. Fuel Efficient. Easy Starting. Strainer. Hose Clamps. 2 Year Residential Warranty. 2 Year Commercial Warranty [See More]
- Pump Type: Water Pump
- Discharge Pressure: 54.0
- Liquid Flow: 72.0
from Johnson Pump, An SPX Brand
Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire fighting. Also ideally suited for shore for emptying septic tanks, flushing,... [See More]
- Pump Type: Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.375 to 1.500
- Liquid Flow: 6.6 to 105.6
- Power Source: NoSourceIncluded
from Tele-Lite, Inc.
Honda Overhead Valve Engine. Oil Alert. Specially Designed for Transferring Chemicals and Other Liquids. 2" Suction/Discharge Ports. Spring Mounting Feet. Capacity of 220 Gallons per Minute. 2 Year Residential Warranty. 2 Year Commercial Engine & 3 Month Pump Component Warranty [See More]
- Pump Type: Water Pump
- Discharge Pressure: 45.0
- Liquid Flow: 220.0
from Johnson Pump, An SPX Brand
FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8 ” to 1.1/2 ”. [See More]
- Pump Type: Flexible Impeller; Positive Displacement Pump; Water Pump
- Discharge Pressure: 36.3
- Liquid Flow: 50.6
- Media Temperature: 131
from Johnson Pump, An SPX Brand
Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear and longer life. The FB-3000 series are suitable for applications such as engine cooling, bilge pumping, wash-down,... [See More]
- Pump Type: Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.750 to 2.500
- Liquid Flow: 6.6 to 105.6
- Power Source: NoSourceIncluded
from Johnson Pump, An SPX Brand
With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 101.5
- Liquid Flow: 5.3
- Media Temperature: 185
from Johnson Pump, An SPX Brand
The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The KGE is suitable for clean... [See More]
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Pressure: 116.0
- Liquid Flow: 352.2 to 440.3
- Media Temperature: 203
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 101.5
- Liquid Flow: 2.6
- Media Temperature: 248