Bilge / Ballast Pumps Self Priming Pumps
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.500
- Liquid Flow: 4.0
- Power Source: DC; 12 VDC, 24 VDC
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.375
- Liquid Flow: 5.3
- Power Source: DC; 12 VDC, 24 VDC
from Johnson Pump, An SPX Brand
Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump ’s robust design can handle the rigors of continues duty usage, is reversible, and has a built in thermal overload for added protection. Care... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.500 to 1.000
- Liquid Flow: 11.9
- Power Source: DC; 12 VDC, 24 VDC
from Johnson Pump, An SPX Brand
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge... [See More]
- Pump Type: Bilge Ballast Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.750
- Liquid Flow: 14.5
- Power Source: DC; 12 VDC, 24 VDC
from Johnson Pump, An SPX Brand
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]
- Pump Type: Bilge Ballast Pump; Hand Foot Pump; Submersible Pump; Water Pump
- Discharge Pressure: 1.5
- Liquid Flow: 9.1 to 11.9
- Discharge Size: 0.984 to 1.496
from Johnson Pump, An SPX Brand
Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire fighting. Also ideally suited for shore for emptying septic tanks, flushing,... [See More]
- Pump Type: Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.375 to 1.500
- Liquid Flow: 6.6 to 105.6
- Power Source: NoSourceIncluded
from Johnson Pump, An SPX Brand
Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear and longer life. The FB-3000 series are suitable for applications such as engine cooling, bilge pumping, wash-down,... [See More]
- Pump Type: Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.750 to 2.500
- Liquid Flow: 6.6 to 105.6
- Power Source: NoSourceIncluded