Centrifugal Pumps Self Priming Pumps

97 Results
02C3-B Self Priming Pump
from Gorman-Rupp Pumps

02C3-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-E.75 1P Self Priming Pump
from Gorman-Rupp Pumps

02C3-E.75 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-E.75 3P Self Priming Pump
from Gorman-Rupp Pumps

02C3-E.75 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-X.75 1P Self Priming Pump
from Gorman-Rupp Pumps

02C3-X.75 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-X.75 3P Self Priming Pump
from Gorman-Rupp Pumps

02C3-X.75 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-X1.5 1P Self Priming Pump
from Gorman-Rupp Pumps

02C3-X1.5 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-X1.5 3P Self Priming Pump
from Gorman-Rupp Pumps

02C3-X1.5 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-X2 1P Self Priming Pump
from Gorman-Rupp Pumps

02C3-X2 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02C3-X2 3P Self Priming Pump
from Gorman-Rupp Pumps

02C3-X2 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-B Self Priming Pump
from Gorman-Rupp Pumps

02D3-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-E1 1P Self Priming Pump
from Gorman-Rupp Pumps

02D3-E1 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-E1 3P Self Priming Pump
from Gorman-Rupp Pumps

02D3-E1 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-X1.5 1P Self Priming Pump
from Gorman-Rupp Pumps

02D3-X1.5 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-X1.5 3P Self Priming Pump
from Gorman-Rupp Pumps

02D3-X1.5 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-X2 1P Self Priming Pump
from Gorman-Rupp Pumps

02D3-X2 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02D3-X2 3P Self Priming Pump
from Gorman-Rupp Pumps

02D3-X2 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02E3-B Self Priming Pump
from Gorman-Rupp Pumps

02E3-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
02F1-GL Self Priming Pump
from Gorman-Rupp Pumps

02F1-GL Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 2.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
02F1-GR Self Priming Pump
from Gorman-Rupp Pumps

02F1-GR Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Water Pump
  • Power Source: PTO
  • Discharge Size: 2.000
  • Industry Served: , Agriculture, Construction, Mining, OEM, Petroleum
02K11-B Self Priming Pump
from Gorman-Rupp Pumps

02K11-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Industry Served: Industrial, Mining, OEM, Petroleum
Self Priming Pumps -- TMA (G1)
from ARGAL s.r.l.

SELF PRIMING REVERSIBLE FLOW PUMP. The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation of the motor and are adequate to speedily prime chemical liquids with high specific gravity and/or high vapor... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
  • Discharge Size: 0.750
  • Liquid Flow: 10.6
  • Media Temperature: -4 to 194
Electric Submersible Trash Pumps -- GST Serries
from Godwin, a xylem brand

The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Trash Pump; Water Pump
  • Media: Abrasive, Ground Water
  • Power Source: AC; 115 VAC
Self - Priming Pumps -- B
from Crane Pumps & Systems

Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications. Marine Duty. Bilge and Balast. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.000 to 6.000
  • Liquid Flow: 1850.0
Horizontal, Long-coupled, Self-priming Volute Casing Pump -- Etaprime L
from KSB AG

Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 748.5
  • Media Temperature: 194
Dry Prime Pumps -- Redi-Prime® Series
from Cornell Pump Company

Cornell's Redi-Prime ® pumps offer the widest range of Dry Prime pumps in the industry —from 1.25" though 30" discharge size. Virtually all of Cornell's Solids Handling and Clear Liquids handling centrifugal pumps can be fitted with the Redi-Prime ® system. The pump of choice for... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.250 to 30.000
  • Liquid Flow: 2500.0 to 40000.0
  • Industry Served: Agriculture, Mining, Municiple, Oil & Gas
Self-Priming Pump -- T3A60
from BakerCorp

Ideal Usage. Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit. Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE. Suction Size: 3" – 6". Discharge Size: 3" – 6". Max Flow Range: 450 gpm... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump
  • Discharge Pressure: 87.0
  • Liquid Flow: 50.0 to 450.0
  • Discharge Size: 3.000
Jet Pump -- General Air Products / Ebara JEU Series Self-Priming Jet Pumps
from Titus Company (The)

The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives the fluid through your pipe... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Power Source: AC
Centrifugal Pump -- PKV110
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 50.0
  • Liquid Flow: 28.0
  • Discharge Size: 1.000
Air Driven Submersible Pumps -- SludgeMaster™
from Versa-Matic Pump Co.

For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump; Water Pump
  • Discharge Pressure: 28.0
  • Liquid Flow: 300.0
  • Discharge Size: 3.000
Primer Alpha -- 6800PRM19
from MDM Incorporated

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot cordset. 3 year limited warranty. Special features include an internal... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Size: 2.000
  • Liquid Flow: 113.3
  • Power Source: AC; 115 VAC, 230 VAC
Self Priming Centrifugal Pump Series
from Griswold Pump Company

GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it comes to moving water... [See More]

  • Pump Type: Centrifugal Pump; Fountain Pump; Water Pump
  • Media: Abrasive, Ground Water, Potable Water, Salt Water
  • Liquid Flow: 325.0
  • Industry Served: Agriculture, Commerical, Flood Control, HVAC, Maritime, Mining, Municiple
BG Self-Priming Centrifugal Pumps
from Lowara

Self-priming close-coupled centrifugal pumps with built-in ejector system, designed to remain primed even in the presence of water-dissolved gases. The extensive use of pressed stainless steel ensures a high-performance, durable and lightweight pump. Suitable for use with drinking water. "Garden"... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 116.0
  • Liquid Flow: 18.5
  • Media Temperature: 14 to 104
2AM32-P Gasoline Engine Driven Self-Priming Petroleum Pump
from Goulds Water Technology, a xylem brand

This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps driven by explosion-proof electric motors. [See More]

  • Pump Type: Centrifugal Pump; Water Pump
FreFlow Self-Priming Centrifugal Pump -- FRE
from Johnson Pump, An SPX Brand

Self-priming centrifugal pump [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 130.5
  • Liquid Flow: 1541.0
  • Media Temperature: 203
Horizontal Centrifugal Pump -- SP100
from Savino Barbera Srl

The SP pump is one of the versions available the OMA close-coupled horizontal pumps and may in fact be equipped with a priming tank and with a base or a mounted trolley. The Savino Barbera SP series completes the spectrum of self-priming pumps, offering a greater resistance to chemical aggression... [See More]

  • Pump Type: Centrifugal Pump
  • Media: Liquids
  • Liquid Flow: 374.2
Close Coupled Centrifugal Pump -- SP150 AI
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 41.0
  • Liquid Flow: 150.0
  • Discharge Size: 1.500
Ws+ Self-Priming Pumps (IEC)
from APV, An SPX Brand

Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by using a high efficiency... [See More]

  • Pump Type: Centrifugal Pump; Propeller Pump
  • Industry Served: Brewery, Food Service, Pharmacutical
Self-Priming Centrifugal Pumps
from Myers by Pentair

The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car washing, or other big cleaning and maintenance jobs, it's built for one purpose only - continuous high performance service. [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: ? to 52.0
  • Liquid Flow: 240.0 to 3575.0
  • Discharge Size: 1.250 to 2.000
Self-Priming Pumps-Semi Open Series
from Hydromatic by Pentair

Hydromatic self-primers are designed for economical long-term operation. You ’ll find a number of unique features to make service and maintenance quick and easy. Quick and easy service means you ’ll reduce downtime and save money. Hydromatic self-primers are available with V-belt drive... [See More]

  • Pump Type: Centrifugal Pump; Trash Pump; Wastewater Treatment Pump
  • Media: Liquids with Solids
  • Discharge Size: 3.000 to 10.000
  • Industry Served: Commerical, Municiple
Diesel/Electric Drive Auto Prime Contractor Pump -- CP150i
from Sykes

Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump (optional feature); Water Pump
Hydraulic Submersible Centrifugal Pump -- HYDRASUB 20
from MP Pumps, Inc.

HYDRASUB 20 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion resistance. This pump features a stainless steel impeller, ball bearing, and a gerotor type... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 300.0
  • Power Source: Hydraulic
12” Variable-Use Non-Clog Pump -- 12NLCD-12NNT
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Discharge Size: 12.000
  • Media: Gas / Air, Liquids, Liquids with Solids
Hydraulic Submersible Pumps -- Heidra Series
from Godwin, a xylem brand

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Pump
  • Discharge Pressure: 316.0 to 378.3
  • Liquid Flow: 996.0 to 5622.0
  • Discharge Size: 4.000 to 12.000
Self Priming Solids Handling Pumps -- PO
from Crane Pumps & Systems

Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application. Industrial (Raw Water, Wastewater, Barge Stripping). [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000 to 10.000
  • Liquid Flow: 2750.0
Horizontal, Self-priming Volute Casing Pump -- Etaprime B /BN
from KSB AG

Design. Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 572.4
  • Media Temperature: 194
Self Priming Pumps
from Cornell Pump Company

STX SERIES. Cornell has redesigned the popular self-priming line to have the best efficiencies in the industry. Combined with our patented-Cycloseal ® back plate technology, the pumps are durable, powerful, and energy efficient. The STX Series design builds on our prominence in providing world... [See More]

  • Pump Type: Centrifugal Pump
Centrifugal Pump -- PKX220
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 43.0
  • Liquid Flow: 172.0
  • Discharge Size: 2.000
Primer Champion -- 3700PRM21
from MDM Incorporated

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Size: 2.000
  • Liquid Flow: 61.7
  • Power Source: AC; 115 VAC, 230 VAC
Marlow Series 20EVP Marlow Series Self-Priming Pumps
from Goulds Water Technology, a xylem brand

Wastewater. Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents. Marlow Series 20EVP [See More]

  • Pump Type: Centrifugal Pump; Water Pump
Self-Priming Centrifugal Pump -- CombiPrime H
from Johnson Pump, An SPX Brand

Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 2201.4
  • Media Temperature: 176
Ws+ Self-Priming Pumps (NEMA)
from APV, An SPX Brand

Reduce your noise level and benefit from the amazing development in self-priming. The self-priming Ws+ is designed to handle CIP return and other fluids with entrained air and foam. The unique design reduces the energy consumption and noise of traditional liquid ring pumps by using a high efficiency... [See More]

  • Pump Type: Centrifugal Pump; Propeller Pump
  • Industry Served: Brewery, Food Service, Pharmacutical
Diesel/Electric Drive Auto Prime Contractor Pump -- CP220i
from Sykes

Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump (optional feature); Water Pump
Petrolmaxx End Suction Centrifugal Pump -- PETROLEUM 120
from MP Pumps, Inc.

Specifically designed for petroleum basedfluids, MP ’s Petroleum 120 series is available in three distinct models: SO 120, SG 120 and SE 120. Designed to close-couple to 184TC frame electric motors, the models are also available as PumPAKs ®. Additional mounting options include pedestal. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: 7.5
  • Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
4" High Pressure Jet Pump -- 4EHDD
from Griffin Pump & Equipment, Inc.

Griffin ’s High Pressure Jet Pumps are available in 4 ” and 6 ” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Water Jetting Pump
  • Discharge Pressure: 130.0
  • Liquid Flow: 750.0
  • Discharge Size: 2.500
Self Priming Jetting Pumps -- HL Series
from Godwin, a xylem brand

The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump; Water Jetting Pump
  • Discharge Pressure: ? to 482.1
  • Liquid Flow: 920.0 to 5500.0
  • Discharge Size: 4.000 to 10.000
Multistage, Self-priming Centrifugal Pump -- Multi Eco
from KSB AG

Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 35.2
  • Media Temperature: 122
Centrifugal Pump -- PKX320
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 44.0
  • Liquid Flow: 291.0
  • Discharge Size: 3.000
Sequence Power Primer Series -- 6300PRM77
from MDM Incorporated

Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Size: 2.000
  • Liquid Flow: 105.0
  • Power Source: AC; 230 VAC
Self-Priming Centrifugal Pump -- KGE
from Johnson Pump, An SPX Brand

The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The KGE is suitable for clean... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 116.0
  • Liquid Flow: 352.2 to 440.3
  • Media Temperature: 203
Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump -- XH100
from Sykes

Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
Petrolmaxx End Suction Centrifugal Pump -- PETROLEUM 180
from MP Pumps, Inc.

Specifically designed for petroleum based fluids, MP ’s Petroleum 180 series is available in three distinct models: SO 180, SG 180 and SE 180. Designed to close-couple to 215JP frame electric motors, the models are also available as PumPAKs ®. Additional mounting options include pedestal,... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 3.000
  • Liquid Flow: 320.0
  • Power Source: DC; Gasoline or Diesel Engine (optional feature)
4” Non-Clog Pump -- 4NCRD, 4NCDD, 4NCCD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and re-primes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump; Compressor-driven Venturi
  • Discharge Size: 4.000 to 6.000
  • Liquid Flow: 760.0
  • Power Source: DC; Gasoline or Diesel Engine
Self-Priming Dewatering Pumps -- NC Series
from Godwin, a xylem brand

The Godwin Dri-Prime ® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m ³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Discharge Size: 3.000 to 10.000
  • Liquid Flow: 520.0 to 6530.0
  • Power Source: DC; Gasoline or Diesel Engine
Multistage, Self-priming Centrifugal Pump -- Multi Eco-Pro
from KSB AG

Design. Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with automatic control unit. Applications. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 35.2
  • Media Temperature: 122
Centrifugal Pump -- PKX401
from Robin Subaru

Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They ’re easy to carry and, thanks to just one easy-to-replace wear part... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 44.0
  • Liquid Flow: 356.0
  • Discharge Size: 4.000
Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump -- XH150
from Sykes

Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
Petrolmaxx End Suction Centrifugal Pump -- PETROLEUM 300
from MP Pumps, Inc.

Specifically designed for petroleum based fluids, MP ’s Petroleum 300 series is available in three distinct models: SO 300, SG 300 and SE 300. Designed to close-couple to 215JP and 256JP frame electric motors, the models are also available as PumPAK ®. Additional mounting options include... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.500 to 3.000
  • Liquid Flow: 540.0
  • Power Source: DC; Hydraulic (optional feature); Gasoline or Diesel Engine (optional feature)
4” Wellpoint Pump -- 4WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 4.000
  • Liquid Flow: 500.0
  • Power Source: DC; Gasoline or Diesel Engine
Self-Priming Solids Handling Dewatering Pumps -- CD Series
from Godwin, a xylem brand

The Godwin Dri-Prime ® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m ³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Power Source: DC; Gasoline or Diesel Engine
  • Liquid Flow: 370.0 to 5080.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Multistage, Self-priming Centrifugal Pump -- Multi Eco-Top
from KSB AG

Design. Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications. Single-... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
  • Discharge Pressure: 56.6
  • Liquid Flow: 35.2
  • Media Temperature: 122
Yakka High Head Quiet Solution Pump Set -- Yakka100
from Sykes

The Yakka is lightweight in design and offers excellent maneuverability. It has been designed to suit the requirements of almost any application suiting a 3, 4 or 6 ” pump, including; mining, construction, sewer bypass and hire applications. Features: Robust. ‘QS ’ silent canopy... [See More]

  • Pump Type: Centrifugal Pump; Water Pump
Petrolmaxx End Suction Centrifugal Pump -- PETROLEUM 60
from MP Pumps, Inc.

Specifically designed for transfer of petroleum based fluids, MP ’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60. Designed to close-couple to 56C and 145TC frame electric motors, the models are also available as PumPAKs ®. Additional mounting options... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.000 to 1.250
  • Liquid Flow: 65.0
  • Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
6” Non-Clog Pump -- 6NHCD Enclosed
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Discharge Size: 6.000
  • Media: Gas / Air, Liquids, Liquids with Solids
Self-Priming Trash Pumps -- Wet-Prime Series
from Godwin, a xylem brand

Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Trash Pump; Water Pump
  • Discharge Pressure: 196.1 to 431.3
  • Liquid Flow: 238.0 to 425.0
  • Power Source: DC; Gasoline or Diesel Engine
Self-priming, Single-stage, Close-coupled Centrifugal Pump -- Filtra N
from KSB AG

Design. Self-priming, single-stage, close-coupled centrifugal pump. Applications. Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data. Type of bearing. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 36.3
  • Liquid Flow: 158.5
  • Media Temperature: 95
Petrolmaxx End Suction Centrifugal Pump -- PETROLEUM 700
from MP Pumps, Inc.

Specifically designed for transfer of petroleum based fluids, MP ’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700. Designed to close-couple to 256JP frame electric motors, the models are also available as PumPAKs ®. Additional mounting options... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 3.000 to 4.000
  • Liquid Flow: 925.0
  • Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
6” Wellpoint Pump - Electric -- 6WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 6.000
  • Liquid Flow: 1500.0
  • Power Source: DC; Gasoline or Diesel Engine
Self-Priming Wellpoint Dewatering Pumps -- Wellpoint Series
from Godwin, a xylem brand

The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m ³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump
  • Power Source: DC; Gasoline or Diesel Engine
  • Liquid Flow: 860.0 to 3100.0
  • Media: Abrasive, Ground Water, Liquids with Solids
Service-friendly, Self-priming Side Channel Pump -- Vitaprime
from KSB AG

Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
  • Media Temperature: 212
  • Liquid Flow: 4.4 to 242.2
  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
Petrolmaxx End Suction Centrifugal Pump -- PETROLEUM 80
from MP Pumps, Inc.

Specifically designed for petroleum based fluids, MP ’s Petroleum 80 series is available in three distinct models: SO 80, SG 80 and SE 80. Designed to close-couple to 56C and145TC frame electric motors, the models are also available as PumPAKs ®. Additional mounting options include... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 80.0
  • Power Source: Hydraulic; Gasoline or Diesel Engine (optional feature)
6” Wellpoint Pump -- 6WPRE
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 6.000
  • Liquid Flow: 1500.0
  • Power Source: DC; Gasoline or Diesel Engine
Sub-Prime Electric Submersible Pumps -- GSP Series
from Godwin, a xylem brand

The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
  • Discharge Pressure: 90.0 to 149.9
  • Liquid Flow: 70.0 to 140.0
  • Power Source: AC; 115 VAC
Petrolmaxx Self Priming Centrifugal Pump -- PETROLEUM 10
from MP Pumps, Inc.

Petroleum 10 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 10 is available in 3 distinct models: PO, PG and PE10. A Petroleum 10 PumPAK ® is a fully assembled and... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 225.0
  • Power Source: DC; Hydraulic (optional feature); Gasoline or Diesel Engine (optional feature)
8” Wellpoint Pump - Electric -- 8WPRE
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 8.000
  • Liquid Flow: 2000.0
  • Power Source: DC; Gasoline or Diesel Engine
Petrolmaxx Self Priming Centrifugal Pump -- PETROLEUM 15
from MP Pumps, Inc.

Petroleum 15 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 15 is available in three distinct models:PO, PG and PE 15. A Petroleum 15 PumPAK ® is a fully assembled... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 3.000
  • Liquid Flow: 320.0
  • Power Source: DC; Hydraulic (optional feature); Gasoline or Diesel Engine (optional feature)
8” Wellpoint Pump -- 8WPRD
from Griffin Pump & Equipment, Inc.

Griffin ’s Vacuum-Assisted Wellpoint Pumps are available in 4 ”, 6 ”, 8 ” and 10 ” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 8.000
  • Liquid Flow: 2000.0
  • Power Source: DC; Gasoline or Diesel Engine
Petrolmaxx Self Priming Centrifugal Pump -- PETROLEUM 40
from MP Pumps, Inc.

Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum 40 PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 4.000
  • Liquid Flow: 750.0
  • Power Source: DC; Gasoline or Diesel Engine (optional feature)
Petrolmaxx Self Priming Centrifugal Pump -- PETROLEUM 8
from MP Pumps, Inc.

Petroleum 8 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 8 is available in three distinct models: PO, PG and PE 8. A Petroleum 8 PumPAK ® is a fully assembled... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 150.0
  • Power Source: DC; Hydraulic (optional feature); Gasoline or Diesel Engine (optional feature)
Self Priming Centrifugal Pump -- FLOMAX® 10
from MP Pumps, Inc.

FLOMAX ® 10 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 10 PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 22.0 to 225.0
  • Power Source: DC; Hydraulic (optional feature)
Self Priming Centrifugal Pump -- FLOMAX® 15
from MP Pumps, Inc.

FLOMAX ® 15 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 15 PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 3.000
  • Liquid Flow: 320.0
  • Power Source: DC; Hydraulic (optional feature)
Self Priming Centrifugal Pump -- FLOMAX® 30
from MP Pumps, Inc.

FLOMAX ® 30 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 30 PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 3.000
  • Liquid Flow: 500.0
  • Power Source: DC; Hydraulic (optional feature)
Self Priming Centrifugal Pump -- FLOMAX® 40
from MP Pumps, Inc.

FLOMAX ® 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 40 PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 4.000
  • Liquid Flow: 750.0
  • Power Source: DC; Hydraulic (optional feature)
Self Priming Centrifugal Pump -- FLOMAX® 5
from MP Pumps, Inc.

FLOMAX ® 5 self priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500
  • Liquid Flow: 145.0
  • Power Source: DC; Hydraulic (optional feature)
Self Priming Centrifugal Pump -- FLOMAX® 8
from MP Pumps, Inc.

FLOMAX ® 8 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 8 PumPAK ® is a fully... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 150.0
  • Power Source: DC; Hydraulic (optional feature)
Self Priming Centrifugal Pump -- FLOMAX®10 Hydraulic
from MP Pumps, Inc.

FLOMAX ® 10 Hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX ® 10 hydraulic pump... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 225.0
  • Power Source: Hydraulic
Self Priming Centrifugal Trash Pump -- 2CT
from MP Pumps, Inc.

The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base... [See More]

  • Pump Type: Centrifugal Pump; Trash Pump
  • Discharge Size: 2.000
  • Liquid Flow: 225.0
  • Power Source: DC
Self Priming Centrifugal Trash Pump -- 2CT-3
from MP Pumps, Inc.

The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for... [See More]

  • Pump Type: Centrifugal Pump; Trash Pump
  • Discharge Size: 3.000
  • Liquid Flow: 400.0
  • Power Source: DC