Injection Pumps Self Priming Pumps

26 Results
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.0
  • Discharge Size: 2.000
Adapter Mount 42-552 Rotary Gear Pump -- Model A
from Scherzinger Pump Technology Inc.

The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]

  • Pump Type: Booster Pump; Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Industry Served: Automotive, Machine Tool, Medical, Power Generation
  • Power Source: DC
100 Series OEM Pump -- Model 102FD/R
from Watson Marlow Pumps Group

102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC; 12 VDC
  • Liquid Flow: 0.0
  • Media: Liquids
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.0
  • Discharge Size: 1.500
100 Series Peristaltic Pump -- Model 101U/R
from Watson Marlow Pumps Group

The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0
  • Media: Liquids
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.0
  • Discharge Size: 1.250
12V DC OEM Pump -- Model 313FDC/D
from Watson Marlow Pumps Group

Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC; 12 VDC
  • Liquid Flow: 0.3
  • Media: Liquids
300 Series Tube Pump -- Model 323Dz/D
from Watson Marlow Pumps Group

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Liquid Flow: 0.5
  • Media: Liquids
400A Series Compact Instrument Quality Single Channel Pump -- Model 400F/A
from Watson Marlow Pumps Group

Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
  • Liquid Flow: 0.0
  • Media: Liquids
400B Series Compact Multi-Channel Pump -- Model 400F/B1
from Watson Marlow Pumps Group

The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
  • Liquid Flow: 0.1
  • Media: Liquids
400M Series Compact Instrument Quality Low-Flow Pump -- Model 400F/N2
from Watson Marlow Pumps Group

Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
  • Liquid Flow: 0.0
  • Media: Liquids
520 NEMA 4X (IP66) Low-Pressure Pump -- Model 520DuN/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9
  • Power Source: AC; 115 VAC, 230 VAC
520REL NEMA 2 (IP31) Low-Pressure Pump -- Model 520Du/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9
  • Power Source: AC; 115 VAC, 230 VAC
521 Close-Coupled Pump -- Model 521F/REHC
from Watson Marlow Pumps Group

Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]

  • Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.1
  • Power Source: AC; 230V to 460V, Three Phase
521 Close-Coupled Pump -- Model 521P/R2C
from Watson Marlow Pumps Group

Flow rates from 12ml/min to 4.0 litre/min. Variable speed, high torque, reversible four vane pneumatic motor. Clutched rotor for rapid and effortless tube loading. 24-hour-duty rated. One-year full warranty. Value for Life: The lowest cost of ownerhip. Chemical and knock-resistant finish. A... [See More]

  • Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: Air or Pneumatic
  • Discharge Pressure: 30.0
  • Media: Liquids
600 Series Mid-Flow Peristaltic Pump -- Model 620Di/LG
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 3.5
  • Power Source: AC; 115 VAC, 230 VAC
620R NEMA 2 (IP31) Pump -- Model 620Du/R
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 30.0
  • Liquid Flow: 4.2
  • Power Source: AC; 115 VAC, 230 VAC
621R Close-Coupled Washdown Pump -- Model 621F/R
from Watson Marlow Pumps Group

Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 4.8
  • Power Source: AC; 230V to 460V, Three Phase
720RE Close-Coupled Pump -- Model 701PB/R
from Watson Marlow Pumps Group

Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]

  • Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 7.7
  • Power Source: Air or Pneumatic
825 CIP/SIP Hygienic Pump -- Model 825
from Watson Marlow Pumps Group

25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 50.0
  • Liquid Flow: 9.6
  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
Bredel SP CIP Clean-in-Place Hose Pump -- Model SP40
from Watson Marlow Pumps Group

Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Discharge Pressure: 232.0
  • Liquid Flow: 39.0
  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Heavy Duty Fixed-Speed DC OEM Pump -- Model 520FDM/R2
from Watson Marlow Pumps Group

The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.3
  • Power Source: DC; 12 VDC, 24 VDC
High Performance Hose Pump -- Model SPX10
from Watson Marlow Pumps Group

Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.6
  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Manual Control Variable Speed Cassette Pump -- Model 205S/CA
from Watson Marlow Pumps Group

Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0
  • Media: Liquids
OEM Pumphead -- Model 313D
from Watson Marlow Pumps Group

Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.8
  • Power Source: NoSourceIncluded
Precision Intrument Quality Two-Channel Pump -- Model 400F/L2
from Watson Marlow Pumps Group

Extremely precise in flow control in a flexible design. Flow rates up to 600ml/min. Wide range of gear motors available. Accepts tubing elements in six standard sizes. With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a... [See More]

  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC; 12 VDC, 24 VDC
  • Liquid Flow: 0.2
  • Media: Liquids