Booster Pumps Self Priming Pumps

5 Results
2830 Water Booster System -- 02830-000
from Xylem Applied Water Systems

2830 Series Water Booster System. Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series. Highest capacity for its size. Advanced pump... [See More]

  • Pump Type: Booster Pump; Diaphragm Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 1.4
  • Discharge Size: 0.500
Adapter Mount 42-552 Rotary Gear Pump -- Model A
from Scherzinger Pump Technology Inc.

The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]

  • Pump Type: Booster Pump; Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Industry Served: Automotive, Machine Tool, Medical, Power Generation
  • Power Source: DC
Close Coupled Centrifugal Pump -- SP150 AI
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 41.0
  • Liquid Flow: 150.0
  • Discharge Size: 1.500
G56 Beer Pump -- G56-1202
from Xylem Applied Water Systems

G56 Beerjet. Model No.: G56 Series. Air compression can be used to pressurize the beer pumps. Cost-effective: no need for mixed gases or gas blenders. The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out. Smaller... [See More]

  • Pump Type: Booster Pump; Positive Displacement Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 5.0
  • Discharge Size: 0.512
K56 Water Booster System -- K56-1030
from Xylem Applied Water Systems

K56 Series Water Booster System. Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. Supplies up to 4 gpm (15 lpm). For use when water requirement is over 1.7... [See More]

  • Pump Type: Booster Pump; Positive Displacement Pump
  • Discharge Pressure: 90.0
  • Liquid Flow: 5.0
  • Discharge Size: 0.500