Manual Self Priming Pumps
from Johnson Pump, An SPX Brand
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]
- Power Source: Manual
- Discharge Pressure: 1.5
- Liquid Flow: 9.1 to 11.9
- Discharge Size: 0.984 to 1.496
from Macnaught USA, Inc.
Macnaught M3 High Flow Rotary Hand Pump 2-YEAR WARRANTY. Tested for years in the Aussie Mining, Agriculture, Aviation and Industrial Segments, now available in the Americas. This pump is commonly used for dispensing or transferring non-corrosive and petroleum based fluids. Flow Rate of 25 GPM and... [See More]
- Power Source: Manual
- Media Temperature: 140
- Liquid Flow: 25.0
- Pump Type: Hand Foot Pump
from OMEGA Engineering, Inc.
FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn ’t touch the pump; it only comes into contact... [See More]
- Power Source: Manual; AC; 115 VAC
- Discharge Size: 0.062 to 0.438
- Liquid Flow: 0.0 to 0.3
- Pump Type: Peristaltic Pump; Positive Displacement Pump