Water Jetting Pumps Self Priming Pumps

3 Results
Self Priming Jetting Pumps -- HL Series
from Godwin, a xylem brand

The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Water Pump; Water Jetting Pump
  • Discharge Pressure: ? to 482.1
  • Liquid Flow: 920.0 to 5500.0
  • Discharge Size: 4.000 to 10.000
4" High Pressure Jet Pump -- 4EHDD
from Griffin Pump & Equipment, Inc.

Griffin ’s High Pressure Jet Pumps are available in 4 ” and 6 ” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Water Jetting Pump
  • Discharge Pressure: 130.0
  • Liquid Flow: 750.0
  • Discharge Size: 2.500
High Pressure 2-Stage Jet Pump -- 155SCRD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Self-contained, portable pump, jet pump unit. Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings. Operates efficiently under intermittent flow conditions [See More]

  • Pump Type: Jet Pump; Water Jetting Pump
  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Discharge Size: 6.000