Peristaltic Pumps Self Priming Pumps
from Traceable® Products
Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Media Temperature: 500
- Liquid Flow: 0.0
- Power Source: AC; 115 VAC
from Greylor Company
Model 200 Pumps: The model 200 pumps features a stretched-tube that handles a wide variety of chemicals. The neoprene tube and vinyl fittings are the only parts in contact with the material being pumped. Two rollers on a ball bearing pulley rotate at approximately 700 RPM, providing 1400 pumping... [See More]
- Pump Type: Peristaltic Pump
- Discharge Pressure: 20.0
- Liquid Flow: 1.7 to 2.2
- Media: Liquids
from OMEGA Engineering, Inc.
FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn ’t touch the pump; it only comes into contact... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.062 to 0.438
- Liquid Flow: 0.0 to 0.3
- Power Source: Manual; AC; 115 VAC
from Clark Solutions
EV8000. Bench Top Peristaltic Pump. Flow to 8 L/min (2.11 GPM). Description. EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control via a potentiometer. Flow can be reversed. This model uses a 12.7 I.D. x 3.2 mm wall Verderprene... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 2.1
- Discharge Size: 0.500
from IBT Industrial Solutions
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Progressing Cavity Pump
from Watson-Marlow Fluid Technology Group
The smallest peristaltic pump in the market!. Instrument quality in previously unseen size :31 x 48 mm. (1.2 ”x 1.9 ”). Flow rates from 30 µl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
- Liquid Flow: 0.0
- Media: Liquids
from Watson Marlow Pumps Group
102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 12 VDC
- Liquid Flow: 0.0
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.3
- Discharge Size: 0.750
from Aalborg Instruments
Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical. Compact design for small footprint. Adjustable occlusion wall. 4 rollers standard, 10 optional to minimize... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.250 to 0.500
- Discharge Pressure: 12.3 to 12.6
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact Design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right-handed run (only DC drive). Range Technical Overview. Friction drive between motor shaft and rollers. Capacity from 1300 to 3000 ml/min. Max pressure height 8 mH2O. Max... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.3 to 0.8
- Media Temperature: 122
from Greylor Company
Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps feature a unique dual roller design and a custom stretched tube. They are self priming and can run without fluid. The dual... [See More]
- Pump Type: Peristaltic Pump
- Power Source: 12 VDC, 24 VDC
- Liquid Flow: 0.0 to 0.1
- Media: Liquids
from OMEGA Engineering, Inc.
The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 20.0
- Liquid Flow: 0.0 to 0.6
- Discharge Size: 0.312
from Clark Solutions
Easy Tube Loading Peristaltic Pumps EZ. 12 or 24 VDC, Flow to 1260 ml/min (20 GPH). Description. EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.3
- Discharge Size: 0.003 to 0.315
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 200 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/M1 pump has premium features at an economical price. The pump shaft is supported by ball bearings which insures a long gear motor life. The pump uses tube elements for... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.1
- Media: Liquids
from Watson Marlow Pumps Group
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Discharge Size: 0.750
from Aalborg Instruments
Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.250 to 0.500
- Discharge Pressure: 11.2
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive and stepper motor). A variety of tube materials available. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.0 to 0.0
- Media Temperature: 122
from Greylor Company
Model RF-115 Pumps: These pumps were specifically designed for pumping de-ionized water in laser systems. This pump has the same features as the RF-100 except for a 115 volt or 230 volt AC motor. The RF-115 offers similar flow rates to the RF-100. The RF-115 has ball bearing nylon rollers for... [See More]
- Pump Type: Peristaltic Pump
- Power Source: 115 VAC, 230 VAC
- Liquid Flow: 0.1 to 0.1
- Media: Liquids
from OMEGA Engineering, Inc.
The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 50.0 to 100.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.250 to 0.438
from Clark Solutions
EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 0.0
- Discharge Size: 0.063 to 0.157
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Media: Liquids
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 12 VDC
- Liquid Flow: 0.3
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 45.0
- Liquid Flow: 2.5
- Discharge Size: 1.000
from Aalborg Instruments
Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.250 to 0.500
- Discharge Pressure: 11.2
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Quick change of cassette. Infinite tubing possible. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive). Different tubing materials. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.0 to 0.1
- Media Temperature: 122
from OMEGA Engineering, Inc.
The FPU420 Series OMEGAFLEX peristaltic pumps offer a variable speed drive system. Three models are available from 0.36 to 800 mL/min. Dual pumpheads can provide flows of up to 1600 mL/min. All models have the benefits of the OMEGAFLEX pump line, including non-siphoning, self-priming,... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 20.0
- Liquid Flow: 0.0 to 0.4
- Discharge Size: 0.062 to 0.438
from Clark Solutions
Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.7
- Power Source: AC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Discharge Size: 0.020 to 0.378
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 0.5
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 50.0
- Liquid Flow: 5.9
- Discharge Size: 1.500
from Aalborg Instruments
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Timer Based Dispensing Pump
- Discharge Pressure: 12.3
- Liquid Flow: 0.1
- Discharge Size: 0.312
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Self priming. Safe to run dry. Maintenance free. Exchange of tubing without tool. Additional circuit board to adjust on/off-time (0% - 100%). Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 5 to 50 ml/min. Max pressure... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 14.2
- Liquid Flow: 0.0 to 0.0
- Media Temperature: 122
from Clark Solutions
Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump (optional feature)
- Discharge Size: 0.063 to 0.189
- Liquid Flow: 0.1
- Power Source: DC; 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.126
from Watson Marlow Pumps Group
Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
- Liquid Flow: 0.0
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 14.1
- Discharge Size: 1.500
from Aalborg Instruments
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; Brushless DC
- Discharge Size: 0.312
- Media: Low And Medium Viscosities, Liquids
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Quick change of tubing. Self priming. Safe to run dry. Maintenance free. Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 0.1 to 746 ml/min. Max pressure height 10 mH2O. Max suction height 8 mH2O. Quick and easy change of... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.0 to 0.2
- Media Temperature: 122
from Clark Solutions
Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic pumps are compactly packaged and light in weight. Model M045 peristaltic pumps offer a selection... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Sanitary Pump (optional feature)
- Discharge Size: 0.063 to 0.157
- Liquid Flow: 0.0
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.126
from Watson Marlow Pumps Group
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.1
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 40.5
- Discharge Size: 2.500
from Aalborg Instruments
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; Brushless DC
- Discharge Size: 0.312
- Media: Low And Medium Viscosities, Liquids
from Clark Solutions
Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump (optional feature)
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.4
- Power Source: DC; 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.005 to 0.110
- Liquid Flow: 0.0 to 0.0
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 50.0
- Discharge Size: 3.000
from Aalborg Instruments
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; Brushless DC
- Discharge Size: 0.312
- Media: Low And Medium Viscosities, Liquids
from Clark Solutions
Model M500 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous cycle applications. Designed with the Original Equipment Manufacturer in mind, the pump is compactly packaged and light in weight. A selection of tubing materials, motor choices and options address a... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Sanitary Pump (optional feature)
- Discharge Size: 0.063 to 0.189
- Liquid Flow: 0.2
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 8.4
- Discharge Size: 0.500 to 0.748
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 200.0
- Liquid Flow: 9.2
- Discharge Size: 1.250
from Aalborg Instruments
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 24 VDC
- Discharge Size: 0.250 to 0.375
- Media: Liquids
from Clark Solutions
Model M2000. Peristaltic Pump. Flow Rate to 1.9 l/min (30 GPH). Description. Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube loading system. The tube cartridge can be changed easily by unclipping from the pumphead and replacing with a... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.5
- Discharge Size: 0.315
from Watson-Marlow Fluid Technology Group
The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified. Food approved NBR pump hose, with food grade lubricant. Stainless steel sanitary connectors range includes DIN, ASA or... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 21.1
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 110.0
- Liquid Flow: 0.1 to 0.7
- Discharge Size: 0.750
from Clark Solutions
Model R12. Peristaltic Pump. Flow Rate to 17.2 L/min (4.55 GPM). Description. Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 4.5
- Discharge Size: 0.626
from Watson-Marlow Fluid Technology Group
Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 0.9
- Discharge Size: 0.126 to 0.378
from Watson Marlow Pumps Group
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]
- Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.1
- Power Source: AC; 230V to 460V, Three Phase
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 1.5 to 8.8
- Discharge Size: 1.000
from Clark Solutions
Model R3DC. Peristaltic Pump. Flow Rate to 3.4 L/min (54 GPH). Description. Model R3DC Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. The R3DC Peristaltic... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.9
- Discharge Size: 0.252 to 0.378
from Watson-Marlow Fluid Technology Group
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0 to 60.0
- Liquid Flow: 0.0 to 5.0
- Discharge Size: 0.252 to 0.669
from Watson Marlow Pumps Group
Flow rates from 12ml/min to 4.0 litre/min. Variable speed, high torque, reversible four vane pneumatic motor. Clutched rotor for rapid and effortless tube loading. 24-hour-duty rated. One-year full warranty. Value for Life: The lowest cost of ownerhip. Chemical and knock-resistant finish. A... [See More]
- Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: Air or Pneumatic
- Discharge Pressure: 30.0
- Media: Liquids
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 8.4 to 35.9
- Discharge Size: 1.500
from Clark Solutions
Peristaltic Pump R6. Flow Rate to 7.8 L/min (2.06 GPM). Description. Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 2.1
- Discharge Size: 0.500
from Watson-Marlow Fluid Technology Group
Flow rates at 60Hz up to 1,750 ml/min at 350 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313VDL/D comprises a 313D three-roller pumphead,... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.020 to 0.315
- Liquid Flow: 0.5
- Power Source: DC; 24 VDC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
- Power Source: AC; 115 VAC, 230 VAC
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 19.0 to 58.5
- Discharge Size: 2.000
from Clark Solutions
Model R8. Peristaltic Pump. Flow Rate to 9.66 L/min (2.55 GPM). Description. Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 2.5
- Discharge Size: 0.500
from Watson-Marlow Fluid Technology Group
Flow rates up to 1,250 ml/min at 250 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313FDP/D comprises a 313D three-roller pumphead, compact... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.020 to 0.315
- Liquid Flow: 0.3
- Power Source: DC; 12 VDC, 24 VDC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 4.2
- Power Source: AC; 115 VAC, 230 VAC
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 218.0
- Liquid Flow: 46.2 to 135.5
- Discharge Size: 3.000
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy tube change and optimal tube performance. The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Media: Liquids
from Watson Marlow Pumps Group
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 4.8
- Power Source: AC; 230V to 460V, Three Phase
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 36 ml/min. Wide range of gear motors available. Accepts standard three-bridge color-coded auto-analysis tube elements available in 19 sizes. The 400F/DM3 is a standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Media: Liquids
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 100.0
- Liquid Flow: 7.7
- Power Source: Air or Pneumatic
from Watson-Marlow Fluid Technology Group
Flow rate at 60Hz up to 5,250 ml/min at 350 rpm. Clutched rotor for rapid and effortless tube loading. Nema 2 protection. 24-hour-duty rated, one-year full warranty. Chemical and knock-resistant finish. Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.020 to 0.378
- Liquid Flow: 0.0 to 1.1
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 50.0
- Liquid Flow: 9.6
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
from Watson-Marlow Fluid Technology Group
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0 to 50.8
- Liquid Flow: 0.7 to 9.1
- Media Temperature: -33 to 174
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 232.0
- Liquid Flow: 39.0
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Watson-Marlow Fluid Technology Group
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.5
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 1.3
- Power Source: DC; 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 58.0
- Liquid Flow: 0.8
- Power Source: NoSourceIncluded
from Watson Marlow Pumps Group
Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 110.0
- Liquid Flow: 0.6
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Watson-Marlow Fluid Technology Group
Extremely precise flow control in a flexible design. Flow rates up to 34 ml/min. Wide range of gear motors available. Accepts standard two-bridge colour-coded manifold tubing in 19 sizes. The 400F/VM-F are our highest precision, instrument-quality peristaltic pumps for low flow rates. The pumps are... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.005 to 0.110
- Liquid Flow: 0.0
- Power Source: DC; 12 VDC, 24 VDC, 32 VDC
from Watson Marlow Pumps Group
Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Media: Liquids
from Watson-Marlow Fluid Technology Group
Extremely precise flow control in a flexible design. Flow rates up to 1000ml/min. Wide range of gear motors available. Accepts continuous tube in seven standard sizes. With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a... [See More]
- Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.031 to 0.252
- Liquid Flow: 0.0 to 0.3
- Power Source: DC; 12 VDC, 24 VDC
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.8
- Power Source: NoSourceIncluded
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Extremely precise in flow control in a flexible design. Flow rates up to 600ml/min. Wide range of gear motors available. Accepts tubing elements in six standard sizes. With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Power Source: DC; 12 VDC, 24 VDC
- Liquid Flow: 0.2
- Media: Liquids
from Watson-Marlow Fluid Technology Group
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 60.0
- Liquid Flow: 0.0 to 4.8
- Discharge Size: 0.472 to 0.669
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 8.8
- Discharge Size: 0.500 to 1.000
from Watson-Marlow Fluid Technology Group
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]
- Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.0 to 3.4
- Discharge Size: 0.472 to 0.669