AC Powered Self Priming Pumps

108 Results
Linear Liquid Diaphragm Pump -- LMF Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. Flow stop function. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 310 ml/min. [See More]

  • Power Source: DC; AC; 12 VDC, 24 VDC, 115 VAC, 230 VAC
  • Discharge Pressure: 8.0 to 12.8
  • Liquid Flow: 0.0 to 0.1
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
Electric Submersible Pumps
from Griffin Pump & Equipment, Inc.

Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump for your application. Electric submersible pumps are available for flows as low as a few gallons per minute to... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
  • Media: Effluent, Ground Water, Liquids, Liquids with Solids, Potable Water
  • Pump Type: Submersible Pump; Water Pump
NEMO® Standard Close Coupled Pump -- NM003-NM011BY
from NETZSCH Pumps North America, LLC

This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. [See More]

  • Power Source: AC
  • Media: Corrosive, High Viscosity, Liquids, Liquids with Solids, Rendering, Sludge
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump
  • Industry Served: Food Processing, Mining, Municiple, Petrochemical, Pulp & Paper
100 Series Peristaltic Pump -- Model 101U/R
from Watson Marlow Pumps Group

The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.0
  • Media: Liquids
Horizontal, Long-coupled, Self-priming Volute Casing Pump -- Etaprime L
from KSB AG

Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 748.5
  • Media Temperature: 194
Variable Speed Pump -- Model 3384
from Traceable® Products

Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding... [See More]

  • Power Source: AC; 115 VAC
  • Media Temperature: 500
  • Liquid Flow: 0.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
500 Series Rotary Gear Pump -- 507
from Clark Solutions

500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling... [See More]

  • Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 1000.0
  • Liquid Flow: 8.5
  • Discharge Size: 0.750
Jet Pump -- General Air Products / Ebara JEU Series Self-Priming Jet Pumps
from Titus Company (The)

The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives the fluid through your pipe... [See More]

  • Power Source: AC
  • Pump Type: Centrifugal Pump; Jet Pump
Self-Priming Centrifugal Pumps
from Myers by Pentair

The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car washing, or other big cleaning and maintenance jobs, it's built for one purpose only - continuous high performance service. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: ? to 52.0
  • Liquid Flow: 240.0 to 3575.0
  • Discharge Size: 1.250 to 2.000
Shallow Well Jet Pump -- 2801
from Simer Pumps

Waterproof terminal, heavy duty impeller, mechanically sealed [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 69.0
  • Liquid Flow: 7.4
  • Pump Type: Centrifugal Pump; Jet Pump; Water Pump; Well Pump; Shallow Well Pump
Primer Alpha -- 6800PRM19
from MDM Incorporated

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot cordset. 3 year limited warranty. Special features include an internal... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Size: 2.000
  • Liquid Flow: 113.3
  • Pump Type: Centrifugal Pump; Water Pump
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.0
  • Discharge Size: 2.000
A Series LifeStar® MV Aquatic Pump -- A Series
from Hayward Flow Control

Product Description. The new LifeStar ®MV pumps from Hayward Flow Control are a game changer in global aquatic and animal life support pump performance and versatility. Engineered for heavy-duty durability, the LifeStar ®MV sets a new standard of pump performance. With Best In Class... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Size: 2.500 to 3.000
  • Liquid Flow: 350.0
  • Pump Type: Water Pump; Fresh and Salt Water Pump
Adjustable RPM Pump -- TPU RP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical. Compact design for small footprint. Adjustable occlusion wall. 4 rollers standard, 10 optional to minimize... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Size: 0.250 to 0.500
  • Discharge Pressure: 12.3 to 12.6
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
11810 Bronze AC Pump -- 11810-0003
from Xylem Applied Water Systems

Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi). Self-priming from dry up to 2.4m (7.8ft). Model No.: 11810 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 17.0
  • Liquid Flow: 10.0
  • Discharge Size: 0.500
Close Coupled Centrifugal Pump -- SP150 AI
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]

  • Power Source: Air or Pneumatic (optional feature); AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 41.0
  • Liquid Flow: 150.0
  • Discharge Size: 1.500
Electric Submersible Trash Pumps -- GST Serries
from Godwin, a xylem brand

The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]

  • Power Source: AC; 115 VAC
  • Media: Abrasive, Ground Water
  • Pump Type: Centrifugal Pump; Submersible Pump; Trash Pump; Water Pump
520R2 NEMA 4X (IP66) Continuous Tubing Pump -- 520DuN/R2
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9
  • Discharge Size: 0.020 to 0.378
Omegaflex ® OEM Style Peristaltic Pump -- FPU400
from OMEGA Engineering, Inc.

FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn ’t touch the pump; it only comes into contact... [See More]

  • Power Source: Manual; AC; 115 VAC
  • Discharge Size: 0.062 to 0.438
  • Liquid Flow: 0.0 to 0.3
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
Double Stations -- DCL
from KRAL AG

KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Pump Type: Positive Displacement Pump; Screw Pump
  • Media Temperature: 50 to 122
  • Media: Liquids, Oil
Liquid Diaphragm Pump -- F120 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Dry running. Oil-less, non lubricated. Suitable for continuous operation (motor shaft should be horizontal). Chemical resistent pump materials for aggressive media. Drive available for all required voltages in AC and DC. Range Technical Overview. Capacity up to... [See More]

  • Power Source: DC; AC; 20 VAC, 12 VDC, 24 VDC
  • Discharge Pressure: 56.9 to 71.1
  • Liquid Flow: 0.1 to 0.2
  • Media Temperature: 32 to 158
Tornado® Rotary Lube Pump
from NETZSCH Pumps North America, LLC

In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]

  • Power Source: AC
  • Discharge Pressure: 170.0
  • Liquid Flow: 3100.0
  • Media Temperature: 220
300 Series Tube Pump -- Model 323Dz/D
from Watson Marlow Pumps Group

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
  • Liquid Flow: 0.5
  • Media: Liquids
Horizontal, Self-priming Volute Casing Pump -- Etaprime B /BN
from KSB AG

Design. Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 572.4
  • Media Temperature: 194
53/55 Series Rotary Gear Pump -- Model 53
from Clark Solutions

Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel. burners and blenders as well as general transfer in... [See More]

  • Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 200.0
  • Liquid Flow: 24.0
  • Discharge Size: 1.000
Primer Champion -- 3700PRM21
from MDM Incorporated

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Size: 2.000
  • Liquid Flow: 61.7
  • Pump Type: Centrifugal Pump; Water Pump
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.0
  • Discharge Size: 1.500
Adjustable RPM Pump -- TPV DP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Size: 0.250 to 0.500
  • Discharge Pressure: 11.2
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
12290 Phenolic Plastic Flex Pump -- 12290-0004
from Xylem Applied Water Systems

Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi). Self-priming from dry up to 1.5m (4.9ft). Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series. Easy to... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 17.0
  • Liquid Flow: 5.8
  • Media Temperature: 180
Sub-Prime Electric Submersible Pumps -- GSP Series
from Godwin, a xylem brand

The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 90.0 to 149.9
  • Liquid Flow: 70.0 to 140.0
  • Pump Type: Centrifugal Pump; Submersible Pump; Water Pump
520REH NEMA 2 (IP31) High-Pressure Pump -- 520Du/REH
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0 to 0.1
  • Discharge Size: 0.126
Peristaltic Pump and Pump Motor -- FPU500
from OMEGA Engineering, Inc.

The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 20.0
  • Liquid Flow: 0.0 to 0.6
  • Discharge Size: 0.312
Peristaltic Pump -- SR 10/100 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact Design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right-handed run (only DC drive). Range Technical Overview. Friction drive between motor shaft and rollers. Capacity from 1300 to 3000 ml/min. Max pressure height 8 mH2O. Max... [See More]

  • Power Source: DC; AC; 12 VDC, 24 VDC, 230 VAC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.3 to 0.8
  • Media Temperature: 122
520 NEMA 4X (IP66) Low-Pressure Pump -- Model 520DuN/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Multistage, Self-priming Centrifugal Pump -- Multi Eco
from KSB AG

Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 230 VAC
  • Discharge Pressure: 145.0
  • Liquid Flow: 35.2
  • Media Temperature: 122
Bench Top Peristaltic Pump -- EV8000
from Clark Solutions

EV8000. Bench Top Peristaltic Pump. Flow to 8 L/min (2.11 GPM). Description. EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control via a potentiometer. Flow can be reversed. This model uses a 12.7 I.D. x 3.2 mm wall Verderprene... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.1
  • Discharge Size: 0.500
Sequence Power Primer Series -- 6300PRM77
from MDM Incorporated

Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Size: 2.000
  • Liquid Flow: 105.0
  • Pump Type: Centrifugal Pump; Water Pump
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.0
  • Discharge Size: 1.250
Adjustable RPM Pump -- TPV RP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Size: 0.250 to 0.500
  • Discharge Pressure: 11.2
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
12310 Phenolic Plastic Flex Pump -- 12310-0001
from Xylem Applied Water Systems

Flow rate: 4 USGPM, maximum head 40ft (17.3psi). Self-priming from dry up to 2.4m (7.8ft). Used where corrosion resistant plastic material, self-priming, flow, and debris tolerance is desired. Model No.: 12310 Series. Easy to service and maintain. Handles hard and soft solids without clogging. Non... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 17.0
  • Liquid Flow: 4.0
  • Discharge Size: 0.375
521 Range Of Close Coupled Pumps -- 521F/REHC
from Watson-Marlow Fluid Technology Group

Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0 to 0.1
  • Discharge Size: 0.126
Variable Speed Peristaltic Pump -- FPUVS2000 Series
from OMEGA Engineering, Inc.

The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 50.0 to 100.0
  • Liquid Flow: 0.0 to 0.1
  • Discharge Size: 0.250 to 0.438
Peristaltic Pump -- SR 10/30 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive and stepper motor). A variety of tube materials available. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: DC; AC; 12 VDC, 24 VDC, 230 VAC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0 to 0.0
  • Media Temperature: 122
520REL NEMA 2 (IP31) Low-Pressure Pump -- Model 520Du/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Multistage, Self-priming Centrifugal Pump -- Multi Eco-Pro
from KSB AG

Design. Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with automatic control unit. Applications. [See More]

  • Power Source: AC
  • Discharge Pressure: 145.0
  • Liquid Flow: 35.2
  • Media Temperature: 122
EV045 Series Bench Top Peristaltic Pumps
from Clark Solutions

EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.0 to 0.0
  • Discharge Size: 0.063 to 0.157
Vector Peristaltic Pump -- Model 4003
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.1 to 0.7
  • Discharge Size: 0.750
18610 Bronze Utility Pump -- 18610-0001
from Xylem Applied Water Systems

18610 Bronze Utility AC Motor Pump Unit. Flow rate: Nominal 6 US gallons/min (22.8 Litres/min). Self-priming from dry up to 6ft (1.8m). Pressure up to 1.1 bar. Model No.: 18610 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 16.0
  • Liquid Flow: 6.0
  • Discharge Size: 0.500
Auto Control Variable Speed Cassette Pump -- 205U/CA
from Watson-Marlow Fluid Technology Group

The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Size: 0.005 to 0.110
  • Liquid Flow: 0.0 to 0.0
  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
Variable Speed Peristaltic Pump Kits: OMEGAFLEX® -- FPU400
from OMEGA Engineering, Inc.

The FPU420 Series OMEGAFLEX peristaltic pumps offer a variable speed drive system. Three models are available from 0.36 to 800 mL/min. Dual pumpheads can provide flows of up to 1600 mL/min. All models have the benefits of the OMEGAFLEX pump line, including non-siphoning, self-priming,... [See More]

  • Power Source: Manual; AC; 115 VAC
  • Discharge Pressure: 20.0
  • Liquid Flow: 0.0 to 0.4
  • Discharge Size: 0.062 to 0.438
Peristaltic Pump -- SR 10/50 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Infinite tubing possible. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive). Different tubing materials. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: DC; AC; 12 VDC, 24 VDC, 230 VAC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0 to 0.1
  • Media Temperature: 122
521 Close-Coupled Pump -- Model 521F/REHC
from Watson Marlow Pumps Group

Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.1
  • Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump
Multistage, Self-priming Centrifugal Pump -- Multi Eco-Top
from KSB AG

Design. Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications. Single-... [See More]

  • Power Source: AC
  • Discharge Pressure: 56.6
  • Liquid Flow: 35.2
  • Media Temperature: 122
EV1500 Bench Top Peristaltic Pump
from Clark Solutions

Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]

  • Power Source: AC
  • Discharge Size: 0.252 to 0.315
  • Liquid Flow: 0.7
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
Vector Peristaltic Pump -- Model 4006
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Discharge Pressure: 218.0
  • Liquid Flow: 1.5 to 8.8
  • Discharge Size: 1.000
2830 Water Booster System -- 02830-000
from Xylem Applied Water Systems

2830 Series Water Booster System. Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series. Highest capacity for its size. Advanced pump... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 150.0
  • Liquid Flow: 1.4
  • Discharge Size: 0.500
Base-plate Industrial Pump With 701RE Loadsure Element Pumphead -- 701FB/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 29.0
  • Liquid Flow: 8.4
  • Discharge Size: 0.500 to 0.748
Peristaltic Pump -- SR 18 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Self priming. Safe to run dry. Maintenance free. Exchange of tubing without tool. Additional circuit board to adjust on/off-time (0% - 100%). Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 5 to 50 ml/min. Max pressure... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 14.2
  • Liquid Flow: 0.0 to 0.0
  • Media Temperature: 122
600 Series Mid-Flow Peristaltic Pump -- Model 620Di/LG
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Liquid Flow: 3.5
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Ready-to-connect Package Rainwater Harvesting System -- Hya-Rain N
from KSB AG

Design. Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications. Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data. Type of bearing. Ball bearings. Drive frequency. 50 Hz. Type of drive. [See More]

  • Power Source: AC
  • Discharge Pressure: 87.0
  • Liquid Flow: 17.6
  • Media Temperature: 95
Heavy Duty S Series Rotary Gear Pump -- Model 6
from Clark Solutions

Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical... [See More]

  • Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 300.0
  • Liquid Flow: 41.0
  • Discharge Size: 2.000
Vector Peristaltic Pump -- Model 4009
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Discharge Pressure: 218.0
  • Liquid Flow: 8.4 to 35.9
  • Discharge Size: 1.500
30510 Flex Pump -- 30510-5001
from Xylem Applied Water Systems

40 Size Epoxy Motor Pump Unit. Flow rate: Nominal 8.2 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30510-5xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 21.8
  • Liquid Flow: 8.2
  • Pump Type: Flexible Impeller; Sampling Pump
Bredel CIP Clean-in-Place Hose Pump -- 40
from Watson-Marlow Fluid Technology Group

The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified. Food approved NBR pump hose, with food grade lubricant. Stainless steel sanitary connectors range includes DIN, ASA or... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 232.1
  • Liquid Flow: 21.1
  • Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
Peristaltic Pump -- SR 25 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of tubing. Self priming. Safe to run dry. Maintenance free. Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 0.1 to 746 ml/min. Max pressure height 10 mH2O. Max suction height 8 mH2O. Quick and easy change of... [See More]

  • Power Source: DC; AC; 24 VDC, 230 VAC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0 to 0.2
  • Media Temperature: 122
620R NEMA 2 (IP31) Pump -- Model 620Du/R
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 4.2
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Self-priming, Single-stage, Close-coupled Centrifugal Pump -- Filtra N
from KSB AG

Design. Self-priming, single-stage, close-coupled centrifugal pump. Applications. Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data. Type of bearing. [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 230 VAC
  • Discharge Pressure: 36.3
  • Liquid Flow: 158.5
  • Media Temperature: 95
Miniature Piston Pump -- Model ET100
from Clark Solutions

Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]

  • Power Source: DC; AC; Solenoid, 24 VDC, 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 230 VAC
  • Discharge Pressure: 145.0
  • Liquid Flow: 0.2
  • Discharge Size: 0.374
Vector Peristaltic Pump -- Model 4010
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Discharge Pressure: 218.0
  • Liquid Flow: 19.0 to 58.5
  • Discharge Size: 2.000
30520 Epoxy Motor Pump -- 30520-5104
from Xylem Applied Water Systems

80 Size Epoxy Motor Pump Unit. Flow rate: Nominal 21.8 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30520-5xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 21.8
  • Liquid Flow: 21.8
  • Pump Type: Flexible Impeller
Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead -- 521F/RELC
from Watson-Marlow Fluid Technology Group

Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.0 to 0.9
  • Discharge Size: 0.126 to 0.378
621R Close-Coupled Washdown Pump -- Model 621F/R
from Watson Marlow Pumps Group

Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 60.0
  • Liquid Flow: 4.8
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
Service-friendly, Self-priming Side Channel Pump -- Vitaprime
from KSB AG

Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Media Temperature: 212
  • Liquid Flow: 4.4 to 242.2
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Water Pump
Miniature Piston Pump -- Model ETS-17
from Clark Solutions

Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]

  • Power Source: DC; AC; Solenoid, 24 VDC, 100V / 200V, Single Phase, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.4
  • Discharge Size: 0.374
Vector Peristaltic Pump -- Model 4014
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Discharge Pressure: 218.0
  • Liquid Flow: 46.2 to 135.5
  • Discharge Size: 3.000
4720 Flex Pump -- 4720-0001
from Xylem Applied Water Systems

4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit. 11 gpm flow. Self-priming to 10ft. Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Motor is not explosion proof. Do not... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 21.0
  • Liquid Flow: 11.0
  • Discharge Size: 1.500
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead -- 621F/RE
from Watson-Marlow Fluid Technology Group

621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0 to 60.0
  • Liquid Flow: 0.0 to 5.0
  • Discharge Size: 0.252 to 0.669
720RE NEMA 4X (IP66) High Flow Pump -- Model 720DuN/R
from Watson Marlow Pumps Group

Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 8.8
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Miniature Piston Pump -- Model ETS-21
from Clark Solutions

Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]

  • Power Source: DC; AC; Solenoid, 24 VDC, 100V / 200V, Single Phase, 230 VAC
  • Discharge Pressure: 35.0
  • Liquid Flow: 0.3
  • Discharge Size: 0.374
50005 Bronze AC Pump -- 50005-8411
from Xylem Applied Water Systems

005 Size Bronze Flexible Impeller Pump. Flow rate: Nominal 4.5 Litres/min (1 gallons/min). Self-priming from dry up to 1.5m (4.9ft). Pressure up to 2 bar. Model No.: 50005 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 1.2
  • Discharge Size: 0.500
Heavy Duty Fixed-Speed AC OEM Pump -- 520FAM/R2
from Watson-Marlow Fluid Technology Group

Flow rate at 60Hz up to 5,250 ml/min at 350 rpm. Clutched rotor for rapid and effortless tube loading. Nema 2 protection. 24-hour-duty rated, one-year full warranty. Chemical and knock-resistant finish. Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Size: 0.020 to 0.378
  • Liquid Flow: 0.0 to 1.1
  • Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump
825 CIP/SIP Hygienic Pump -- Model 825
from Watson Marlow Pumps Group

25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
  • Discharge Pressure: 50.0
  • Liquid Flow: 9.6
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Miniature Solenoid Pump -- ESX-04
from Clark Solutions

Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM. [See More]

  • Power Source: DC; AC; 24 VDC, 100V / 200V, Single Phase, 230 VAC
  • Discharge Pressure: 5.8
  • Liquid Flow: 0.0
  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
50010 Bronze AC Pump -- 50010-2413
from Xylem Applied Water Systems

010 Size Bronze Flexible Impeller Pump. Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm. Self-priming from dry up to 1.5m (4.9ft). Pressure up to 2.5 bar. Model No.: 50010 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 36.3
  • Liquid Flow: 1.6
  • Discharge Size: 0.750
Hygienic Pump With 825 Pumphead -- 825
from Watson-Marlow Fluid Technology Group

Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 29.0 to 50.8
  • Liquid Flow: 0.7 to 9.1
  • Media Temperature: -33 to 174
Bredel SP CIP Clean-in-Place Hose Pump -- Model SP40
from Watson Marlow Pumps Group

Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 232.0
  • Liquid Flow: 39.0
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Peristaltic Pump -- R12
from Clark Solutions

Model R12. Peristaltic Pump. Flow Rate to 17.2 L/min (4.55 GPM). Description. Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 29.0
  • Liquid Flow: 4.5
  • Discharge Size: 0.626
50020 Bronze AC Pump -- 50020-2413
from Xylem Applied Water Systems

Flow rate: Nominal 18 Litres/min (4 gallons/min). Self-priming from dry up to 1.5m (4.9ft). Pressure up to 1.7 bar. Model No.: 50020 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 24.7
  • Liquid Flow: 4.8
  • Discharge Size: 1.000
Laboratory Pump With 313D Rapid Load Flip-top Pumphead -- 323E/D
from Watson-Marlow Fluid Technology Group

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.5
  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Heavy Duty Fixed-Speed AC OEM Pump -- Model 313FAM/D
from Watson Marlow Pumps Group

Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.5
  • Media: Liquids
Peristaltic Pump -- R6
from Clark Solutions

Peristaltic Pump R6. Flow Rate to 7.8 L/min (2.06 GPM). Description. Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.1
  • Discharge Size: 0.500
53010 Pump -- 53010-2115
from Xylem Applied Water Systems

53010 Stainless Steel Flexible Impeller Pump. 010 Size Stainless Steel Flexible Impeller Pump. Flow rate: Nominal 12 Litres/min (2.6 gallons/min) at 1500rpm. Self-priming from dry up to 1.5m (4.9ft). Pressure up to 3.5 bar. Model No.: 53010 Series. Easy to service and maintain. Will tolerate... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 24.7
  • Liquid Flow: 4.8
  • Discharge Size: 0.500
Process Pump With 520REL LoadSure Element Pumphead, IP66 -- 520DuN/REL
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9
  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Heavy Duty Fixed-Speed AC OEM Pump -- Model 520FAM/R2
from Watson Marlow Pumps Group

The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.3
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
Peristaltic Pump -- R8
from Clark Solutions

Model R8. Peristaltic Pump. Flow Rate to 9.66 L/min (2.55 GPM). Description. Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.5
  • Discharge Size: 0.500
53020 Pump -- 53020-2013
from Xylem Applied Water Systems

020 Size Bronze Flexible Impeller Utility Pump. Self-primes from dry up to 1.5 metres, flows up to 18 LPM, pressure up to 24.7 psi (1.7 bar);. Model No.: 53020 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 24.7
  • Liquid Flow: 4.8
  • Discharge Size: 0.750
Process Pump With 620RE Loadsure Element Pumphead, IP31 -- 620Di/RE
from Watson-Marlow Fluid Technology Group

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Liquid Flow: 0.0 to 4.8
  • Discharge Size: 0.472 to 0.669
High Performance Hose Pump -- Model SPX10
from Watson Marlow Pumps Group

Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.6
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
S Series Rotary Gear Pump -- Model 1S
from Clark Solutions

Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and. bronze. They are designed to operate at speeds to 1800 RPM,. pressures to 200... [See More]

  • Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 200.0
  • Liquid Flow: 4.5
  • Discharge Size: 0.375
53040 Bronze AC Pump -- 53040-2003
from Xylem Applied Water Systems

53040 Bronze 'Utility Pump' AC Motor Pump Unit. 040 Size Bronze Flexible Impeller Utility Pump. Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2 bar. Model No.: 53040 Series. Easy to service and maintain. Will tolerate abrasive... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 36.3
  • Liquid Flow: 9.2
  • Discharge Size: 1.000
Process Pump With 701R Continuous Tubing Pumphead -- 720SN/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.0 to 8.8
  • Discharge Size: 0.500 to 1.000
Manual Control Variable Speed Cassette Pump -- Model 205S/CA
from Watson Marlow Pumps Group

Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.0
  • Media: Liquids
53080 Bronze AC Pump -- 53080-2001
from Xylem Applied Water Systems

080 Size Bronze Flexible Impeller Utility Pump. Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2 bar. Model No.: 53080 Series. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek... [See More]

  • Power Source: AC; 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 21.1
  • Discharge Size: 1.500
Process Pump With 701RE Loadsure Element Pumphead -- 720SN/RE
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.0 to 8.8
  • Discharge Size: 0.500 to 1.000
6050 Bronze AC Pump -- 6050-0013
from Xylem Applied Water Systems

Flow rate: up to 23 USgpm, maximum head 60ft (26psi). Self-priming from dry up to 2.4m (7.8ft). Model No.: 6050 Series. Bronze Construction. JABSCO Nitrile impeller. 316 Stainless steel Impeller Sleeve over steel motor shaft. Replaceable wearplate. Lip type shaft seal. Applications: Industrial... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 26.0
  • Liquid Flow: 23.0
  • Discharge Size: 1.000
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 -- 620DuN/RE4
from Watson-Marlow Fluid Technology Group

Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.0 to 3.4
  • Discharge Size: 0.472 to 0.669
AC Variable Speed Drive Series Pump -- 04524-043A
from Xylem Applied Water Systems

Duplex II AC Variable Speed Drive Pump Series. Model No.: Duplex II Models. Maintains steady fluid pressure in response to variable flow demand. No pressure switch. Conserves energy, low amp draw. Quiet running under normal use. Automatically adjusts motor speed to maintain pressure. Improves... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 45.0
  • Liquid Flow: 5.0
  • Media Temperature: 130
Oscillating Pump -- ET508-221
from Xylem Applied Water Systems

Designed for general consumer, commercial and industrial applications. All models are self-priming, double insulated and built to draw low amps for cool operation. [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 55.0
  • Liquid Flow: 0.4
  • Discharge Size: 0.250