Wastewater Treatment Pumps Self Priming Pumps

8 Results
Vertical Pump -- Group E - Range BE
from SEEPEX Inc.

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]

  • Pump Type: Dewatering Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Pressure: 180.0
  • Liquid Flow: 1300.0
  • Discharge Size: 8.000
Self-Priming Pumps-Semi Open Series
from Hydromatic by Pentair

Hydromatic self-primers are designed for economical long-term operation. You ’ll find a number of unique features to make service and maintenance quick and easy. Quick and easy service means you ’ll reduce downtime and save money. Hydromatic self-primers are available with V-belt drive... [See More]

  • Pump Type: Centrifugal Pump; Trash Pump; Wastewater Treatment Pump
  • Media: Liquids with Solids
  • Discharge Size: 3.000 to 10.000
  • Industry Served: Commerical, Municiple
Horizontal, Long-coupled, Self-priming Volute Casing Pump -- Etaprime L
from KSB AG

Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 748.5
  • Media Temperature: 194
Vector Peristaltic Pump -- Model 4003
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.1 to 0.7
  • Discharge Size: 0.750
Volumetric Self-priming Pumps Monobloc -- VMA Series
from Affetti Giuseppe & C. s.n.c

The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to... [See More]

  • Pump Type: Wastewater Treatment Pump; Water Pump; Water Treatment Pump; Volumetric
  • Discharge Size: 0.750 to 1.500
  • Liquid Flow: 6.6 to 110.1
  • Media Temperature: 14 to 212
Horizontal, Self-priming Volute Casing Pump -- Etaprime B /BN
from KSB AG

Design. Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 17.6 to 572.4
  • Media Temperature: 194
Vector Peristaltic Pump -- Model 4006
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 218.0
  • Liquid Flow: 1.5 to 8.8
  • Discharge Size: 1.000
Volumetric Self-priming Pumps with Support and Coupling -- VGA Series
from Affetti Giuseppe & C. s.n.c

The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to... [See More]

  • Pump Type: Wastewater Treatment Pump; Water Pump; Water Treatment Pump; Volumetric
  • Discharge Size: 0.750 to 1.500
  • Liquid Flow: 6.6 to 110.1
  • Media Temperature: 14 to 212