Fire Service Pumps Self Priming Pumps
from Johnson Pump, An SPX Brand
Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire fighting. Also ideally suited for shore for emptying septic tanks, flushing,... [See More]
- Pump Type: Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.375 to 1.500
- Liquid Flow: 6.6 to 105.6
- Power Source: NoSourceIncluded
from Xylem Applied Water Systems
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi). Self-priming from dry up to 1.5m (4.9ft). Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series. Easy to... [See More]
- Pump Type: Fire Service Pump
- Discharge Pressure: 17.0
- Liquid Flow: 5.8
- Media Temperature: 180
from Pentair Engineered Solutions
The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]
- Pump Type: Fire Service Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 0.0 to 200.0
- Liquid Flow: 80.0 to 180.0
- Discharge Size: 2.000
from Johnson Pump, An SPX Brand
Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear and longer life. The FB-3000 series are suitable for applications such as engine cooling, bilge pumping, wash-down,... [See More]
- Pump Type: Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Water Pump
- Discharge Size: 0.750 to 2.500
- Liquid Flow: 6.6 to 105.6
- Power Source: NoSourceIncluded
from Xylem Applied Water Systems
Flow rate: 4 USGPM, maximum head 40ft (17.3psi). Self-priming from dry up to 2.4m (7.8ft). Used where corrosion resistant plastic material, self-priming, flow, and debris tolerance is desired. Model No.: 12310 Series. Easy to service and maintain. Handles hard and soft solids without clogging. Non... [See More]
- Pump Type: Fire Service Pump
- Discharge Pressure: 17.0
- Liquid Flow: 4.0
- Discharge Size: 0.375
from Pentair Engineered Solutions
The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]
- Pump Type: Fire Service Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 0.0 to 300.0
- Liquid Flow: 80.0 to 180.0
- Discharge Size: 3.000
from Xylem Applied Water Systems
Flow rate: 5 USgpm, maximum head 20ft (8.7psi). Self-priming from dry up to 2.4m (7.8ft). Model No.: 12560-0001. Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow. [See More]
- Pump Type: Fire Service Pump
- Discharge Pressure: 8.7
- Liquid Flow: 4.6
- Discharge Size: 0.625
from Pentair Engineered Solutions
The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]
- Pump Type: Fire Service Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 0.0 to 300.0
- Liquid Flow: 5.0 to 35.0
- Discharge Size: 1.500
from Xylem Applied Water Systems
010 Size Phenolic Plastic Pump. Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm. Self-priming from dry up to 1.5m (4.9ft). Model No.: 3010 Series. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from... [See More]
- Pump Type: Fire Service Pump
- Power Source: NoSourceIncluded
- Liquid Flow: 5.0
- Media: Water, Liquids
from Pentair Engineered Solutions
The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]
- Pump Type: Fire Service Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 0.0 to 300.0
- Liquid Flow: 140.0 to 330.0
- Discharge Size: 3.000