Fatigue / Cyclic Product and Material Test Fixtures and Accessories

8 Results
Wedge grip, 0.375” jaw width, 5/16-18F -- G1061-1
from Mark-10 Corporation

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as... [See More]

  • Application: Fatigue; Tensile
  • Test Fixture Type: Test Grip / Clamp
Wedge grip, 1" jaw width, rubber jaw faces, 1/2-20F -- G1061-3
from Mark-10 Corporation

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as... [See More]

  • Application: Fatigue; Tensile
  • Test Fixture Type: Test Grip / Clamp
laserXtens -- 2-220 HP
from ZwickRoell LP

The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.97
laserXtens -- 7-220 HP
from ZwickRoell LP

The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Stroke / Maximum Opening: 8.27
  • Test Fixture Type: Extensometer
  • Operation: Laser
lightXtens -- 2-1000
from ZwickRoell LP

The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 39.37
makroXtens II
from ZwickRoell LP

makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Width / Diameter: 2.36
multiXtens II HP
from ZwickRoell LP

The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 27.56
videoXtens -- 1-270
from ZwickRoell LP

The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ASTM; DIN; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 5.51