Tensile Product and Material Test Fixtures and Accessories

74 Results
Film and paper grip, 1.25” wide, #10-32F -- G1008
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Application: Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp
Film and paper grip, 3” wide, #10-32F -- G1015-1
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Application: Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp
Film and paper grip, 5” wide, #10-32F -- G1015-2
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Application: Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp
Film and paper grip, 7” wide, #10-32F -- G1015-3
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Application: Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp
Miniature wedge grip, #10-32F -- G1062
from Mark-10 Corporation

This compact self-tightening grip with a capacity of 100 lbF (500 N) is ideal for a range of low force tensile testing of small samples. The serrated steel jaws are easily opened with an ergonomic spring-loaded lever. [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Parallel jaw grip, large, eye end -- G1100
from Mark-10 Corporation

This rugged grip is ideal for general tensile and pull testing applications up to 2,000 lbF (9 kN). Pyramidal jaw faces and generous clearance effectively secure a wide range of sample materials and sizes. Includes an adjustable stop for consistent sample placement between the jaws. Extended jaw... [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Parallel jaw grip, medium, eye end -- G1101
from Mark-10 Corporation

This grip is ideal for general tensile and pull testing applications up to 200 lbF (1,000 N). Pyramidal jaw faces and generous clearance effectively secure a wide range of sample materials and sizes. Extended jaw lengths are available, to accommodate larger samples. Includes integrated eye end... [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Pneumatic grip, #10-32F -- G1046
from Mark-10 Corporation

This fully enclosed, air-powered grip is ideal for seal strength testing of packaging, elongation testing of various materials, and other tensile testing requirements, per ASTM F88 / D1876. Serrated interlocking jaws effectively grip samples for up to 100 lbF (500 N) of force. The grip features an... [See More]

  • Application: Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp
Swivel adapter, #10-32M to #10-32F -- G1018-1
from Mark-10 Corporation

Use these adapters between certain grips and force gauges to provide a swiveling action for proper sample alignment. Note: These adapters are designed for use in tensile (pull) testing applications, only. [See More]

  • Application: Tensile
Wedge grip, 0.375” jaw width, 5/16-18F -- G1061-1
from Mark-10 Corporation

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as... [See More]

  • Application: Fatigue; Tensile
  • Test Fixture Type: Test Grip / Clamp
Wedge grip, 1" jaw width, rubber jaw faces, 1/2-20F -- G1061-3
from Mark-10 Corporation

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as... [See More]

  • Application: Fatigue; Tensile
  • Test Fixture Type: Test Grip / Clamp
10 kN Wedge Grip
from Mecmesin Corporation

The 10kN Wedge Grip is supplied fitted as standard with removable cross-hatch jaw faces for holding flat samples of 0.2-10mm thickness. The jaw faces may be removed and replaced by alternative cross-hatch flat jaws or v-grooved jaws for holding round samples. Capacity. 10kN (1000kgf, 2200lbf). [See More]

  • Application: Tensile
  • Capacity: 2248
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.3937
100R Extensometer
from Tinius Olsen, Inc.

The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]

  • Application: Ductility; Physical / Thermal Properties; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Capacity: 0.0220
AllroundLine
from ZwickRoell LP

The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]

  • Application: Compression; Flexure or Bending; Tensile
  • Capacity: 1124 to 56200
  • Test Fixture Type: Extensometer
  • Operation: Manual
Deluxe Action Wedge Grip -- Model DA-1
from United Testing Systems, Inc.

United Deluxe Action Wedge Grips are available in different sizes and selected based on your capacity requirement or your sample size. Grip bodies and jaws are sold separately. When ordering grips, please indicate the maximum capacity you require and the width and thickness of the samples you will... [See More]

  • Application: Compression; Tensile
  • Capacity: 1000
  • Test Fixture Type: Test Grip / Clamp; Deluxe Action Wedge Grip
  • Stroke / Maximum Opening: 1
25 kN Wedge Grip
from Mecmesin Corporation

These high capacity self-tightening wedge grips are designed to ensure quick and easy clamping of a wide variety of components and materials. Their capstan action speedily loads the sample securely in the jaws prior to the test. The 25kN Wedge Grips are supplied fitted with integral jaw faces to... [See More]

  • Application: Tensile
  • Capacity: 5620
  • Test Fixture Type: Test Grip / Clamp
  • Operation: Manual
100S Extensometer
from Tinius Olsen, Inc.

The Tinius Olsen model 100S is designed as a dual purpose extensometer to measure E modulus and offset yield stress (proof stress) on relatively high modulus materials while also providing the ability to measure high elongations up to break. A typical application is the testing of polycarbonate,... [See More]

  • Application: Ductility; Physical / Thermal Properties; Tensile
  • Capacity: 0.0220
  • Test Fixture Type: Extensometer
  • Length: 7.87
Clip-on Extensometer
from ZwickRoell LP

The clip-on extensometers 5025-1, 8040-1, and 7537-1 are manual clip-on extensometers that can be attached to the specimen quickly and securely with one hand. These lightweight instruments are highly accurate, yet cost efficient solutions for standard tests. [See More]

  • Application: Compression; Tensile
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.57
Lever Action Wedge Grip - A Series -- Model A-01-2.5kN
from United Testing Systems, Inc.

All United grips are made of aircraft-quality strength alloy steel or aluminum. The wedge grips have a 10 degree closing angle and are finished in black anodize or black oxide. Levers can be on the right or left side. [See More]

  • Application: Compression; Tensile
  • Capacity: 500
  • Test Fixture Type: Test Grip / Clamp; Lever Action Wedge Grip
  • Operation: Manual
5 kN Wedge Grip
from Mecmesin Corporation

This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy to open for fast loading and release of samples up to 25mm wide and 8mm thick. As load is applied the wedge... [See More]

  • Application: Tensile
  • Capacity: 1124
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.3150
AIM Quick Change Mold
from Tinius Olsen, Inc.

These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM ™ Quick Change Mold is available in three sizes: Standard, XL and XXL. [See More]

  • Application: Hardness; Toughness; Pressure / Flow; Tensile
  • Test Standard: ASTM; ISO; Charpy; Izod
  • Test Fixture Type: Specimen Jig / Mold
  • Stroke / Maximum Opening: 0.3543 to 0.5118
digiClip Extensometer
from ZwickRoell LP

digiClip is available from ZwickRoell in four different versions for extension and/or change-in-width measurement. This digital system delivers uniform accuracy over the entire gauge length. digiClips' compact design is made possible by miniaturizing the digital scale. Furthermore, the lightweight... [See More]

  • Application: Compression; Tensile; Change in width, Biaxial measurement
  • Stroke / Maximum Opening: 1.57
  • Test Fixture Type: Extensometer
  • Operation: Manual
Multi-Station Testing Systems -- Model MS Series
from United Testing Systems, Inc.

Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for high-volume repetitive... [See More]

  • Application: Tensile
  • Capacity: 5000
  • Test Fixture Type: Test Grip / Clamp (optional feature); Extensometer; Pneumatic Gripping Systems, Clamping Extensometry Devices, Strain Gauge Load Cells and Sample Measuring Devices.
  • Operation: Pneumatic
Economy Test Stand -- ValuTest D
from Mecmesin Corporation

A simple solution for very basic tension and compression tests. The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests. Easy-to-use, the ValuTest-D is... [See More]

  • Application: Compression; Tensile
  • Capacity: 225
  • Test Fixture Type: Test Stand
  • Stroke / Maximum Opening: 10.2
Automated Flex System
from Tinius Olsen, Inc.

Following the on-going innovation in automated systems, Tinius Olsen has introduced Flexural testing as part of the automated testing solution. A flex system is integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis robot to move... [See More]

  • Application: Compression; Flexure or Bending; Hardness; Toughness; Pressure / Flow; Tensile
laserXtens -- 1-15 HP
from ZwickRoell LP

The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 0.1181 to 0.5906
Pneumatic Grip -- Model SG-100-200
from United Testing Systems, Inc.

United has a complete line of pneumatic operating grips with capacity ranging from 1lb. to 1,000lbs. A large selection of insert faces and sizes are available. United also carries a complete line of low cost air compressors. 4:1 clamping pressure. Foot switch operation. Interchangeable inserts. [See More]

  • Application: Compression; Tensile
  • Capacity: 1 to 1000
  • Test Fixture Type: Test Grip / Clamp; Pneumatic Grip
Economy Test Stand -- ValuTest L
from Mecmesin Corporation

The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to... [See More]

  • Application: Compression; Tensile
  • Capacity: 112
  • Test Fixture Type: Test Stand
  • Stroke / Maximum Opening: 6.7
Bollard Style Tensile Grips
from Tinius Olsen, Inc.

Features. Bollard Style Tensile Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
laserXtens -- 1-32 HP/TZ
from ZwickRoell LP

The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]

  • Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.18
Positive Action Grip -- Model SG-115-HLG
from United Testing Systems, Inc.

Ideal for use in environmental chambers or when fast sample insertion and removal is required. Rapid, positive, non-slip gripping. Pressure pneumatic activation. Foot switch operation. Non-moving grip inserts. Temperature range of -300F to 1000F. Available in 1 or 2 inch width. 22,500 Lbf(100kN)... [See More]

  • Application: Compression; Tensile
  • Capacity: 20000
  • Test Fixture Type: Test Grip / Clamp; Positive Action Grip
  • Stroke / Maximum Opening: 1 to 2
Handwheel-Driven Test Stand -- MDD
from Mecmesin Corporation

An affordable manual test solution enabling fine positional control of the crosshead. This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use... [See More]

  • Application: Compression; Tensile
  • Capacity: 225
  • Test Fixture Type: Test Stand
  • Stroke / Maximum Opening: 15
Hydraulic Tensile Grips
from Tinius Olsen, Inc.

Features. Hydraulic Tensile Grips [See More]

  • Application: Tensile
  • Operation: Hydraulic
  • Test Fixture Type: Test Grip / Clamp
laserXtens -- 2-120 HP/TZ
from ZwickRoell LP

The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ is ideal for the deformation measurement of specimens with gauge lengths... [See More]

  • Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 2.36
Rubber Dogbone Grip -- Model SG-197-PDB
from United Testing Systems, Inc.

These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use for testing rubber dogbone-type samples per ASTM D-412. Made of high-strength aluminum with black anodized finish. [See More]

  • Application: Compression; Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp; Rubber Dogbone Grip
  • Capacity: 1000
Heavy Duty Belt Grip
from Mecmesin Corporation

High strength belts and straps such as conveyor belts require special grips to prevent sample slippage. heavy duty belt grips have a split body for firm gripping of samples up to 50mm (1.97") wide. The grip stresses in the sample are distributed in the material in contact with the split bodies. [See More]

  • Application: Tensile
  • Capacity: 2248
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 1.97
Pneumatic Style Tensile Grips
from Tinius Olsen, Inc.

Features. Pneumatic Style Tensile Grips [See More]

  • Application: Tensile
  • Operation: Pneumatic
  • Test Fixture Type: Test Grip / Clamp
laserXtens -- 2-220 HP
from ZwickRoell LP

The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 1.97
Screw Action Grip -- Model SG-1
from United Testing Systems, Inc.

Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal for gripping lap shear specimens with offset ends. The 10-pound and 200-pound capacity grips have knurled... [See More]

  • Application: Compression; Tensile
  • Capacity: 10
  • Test Fixture Type: Test Grip / Clamp; Screw Action Grip
  • Stroke / Maximum Opening: 1
High Capacity Test Stand -- MWD
from Mecmesin Corporation

Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required). Combined with a Mecmesin loadcell and display or a digital force gauge, the... [See More]

  • Application: Compression; Tensile
  • Capacity: 2248
  • Test Fixture Type: Test Stand
  • Stroke / Maximum Opening: 6
Roller Style Tensile Grips
from Tinius Olsen, Inc.

Features. Roller Style Tensile Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
laserXtens -- 7-220 HP
from ZwickRoell LP

The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Stroke / Maximum Opening: 8.27
  • Test Fixture Type: Extensometer
  • Operation: Laser
Large Circular Bollard Grip
from Mecmesin Corporation

These large circular bollard grips are designed for testing flexible wire-type materials with a maximum specimen thickness width of 2mm (0.08"). The sample is wrapped aroud the bollard and the free end is clamped tightly in place. This minimises the chnace of slippage within the grip or of premature... [See More]

  • Application: Tensile
  • Capacity: 450
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.0787
Suspended Tensile Test Grip
from Tinius Olsen, Inc.

Features. Suspended Tensile Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
lightXtens -- 2-1000
from ZwickRoell LP

The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. [See More]

  • Application: Compression; Fatigue; Tensile
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 39.37
Large Double Action Vice Grip
from Mecmesin Corporation

The large double-action vice is rated to 5000N and can grip specimens with a thickness from 0.5 - 25mm. It has a Tommy-bar handle on one side for rapid tightening, and a fine-action thumb-screw on the other for accurate sample positioning. A graticule scaled in millimetres on one jaw can be used to... [See More]

  • Application: Tensile
  • Capacity: 1124
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.0197 to 0.9843
Tensile Vise Grips
from Tinius Olsen, Inc.

Features. Tensile Vise Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Longstroke Extensometer
from ZwickRoell LP

Measurement of change in width over the entire gauge length according to the recommendation of ISO 10113:2020. [See More]

  • Application: Tensile; Hysteresis
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 39.37
Large Narrow-nosed Pinch Grip
from Mecmesin Corporation

Large narrow-nosed pinch grips are ideal for testing small mechanical or electrical components, which are not easily accessible for standard jaws. The tapered jaw has a cross-hatch face for enhanced gripping strength with fast installation and release of samples achieved by manually tightening the... [See More]

  • Application: Tensile
  • Capacity: 44.96
  • Test Fixture Type: Test Grip / Clamp
  • Operation: Manual
Tooling for Threaded Fasteners
from Tinius Olsen, Inc.

Tinius Olsen offers a wide variety of tools and accessories for testing bolts, nuts and threaded fasteners in accordance with ASTM methods A194, A370, F606 and other applicable ASTM, SAE, IFI and Military specifications. The unique design of these tools eliminates the need for switching slotted bolt... [See More]

  • Application: Tensile
  • Test Standard: ASTM
  • Test Fixture Type: Test Grip / Clamp
makroXtens II
from ZwickRoell LP

makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Width / Diameter: 2.36
Large Pinch Grip
from Mecmesin Corporation

Large pinch grips are ideal for testing samples and components up to 25mm (0.98") wide. Fast installation and release of samples is achieved by manually tightening the wing nut. Capacity. 500N (50kgf, 110lbf). Applications: Used for tensile and heavy duty peel testing of: Small components. Textile... [See More]

  • Application: Tensile
  • Capacity: 112
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.9843
Vise Style Tensile Grips
from Tinius Olsen, Inc.

Features. Vise Style Tensile Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
multiXtens II HP
from ZwickRoell LP

The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Standard: ASTM; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 27.56
Large Pneumatic Plane Grip
from Mecmesin Corporation

These pneumatically-operated plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are ideal for situations where there are a large number of smpales to test as they are quick and easy to load. The grips are... [See More]

  • Application: Tensile
  • Capacity: 225
  • Test Fixture Type: Test Grip / Clamp
  • Operation: Pneumatic
Wedge Style Pocket Tensile Grip
from Tinius Olsen, Inc.

Features. Wedge Style Pocket Tensile Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
ProLine
from ZwickRoell LP

Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical, electronic and software components-together with the comprehensive range of... [See More]

  • Application: Flexure or Bending; Tensile
  • Capacity: 1124 to 22480
  • Test Fixture Type: Extensometer
  • Operation: Manual
Large Single-Action Vice Grip
from Mecmesin Corporation

Large single-action vice grips are used for general textile testing of a wide range of components and materials. One grip jaw is adjustable to compensate for sample thickness between 0 - 10mm (0 - 0.4") ensuring load is applied down the centre-line for maximum accuracy. Large single-action vice... [See More]

  • Application: Tensile
  • Capacity: 450
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.3937
Wedge Style Tensile Grips
from Tinius Olsen, Inc.

Features. Wedge Style Tensile Grips [See More]

  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Strain gage clip-on extensometer
from ZwickRoell LP

Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens. [See More]

  • Application: Compression; Tensile; Strain
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 0.3937 to 0.9843
Lever-Operated Test Stand -- LCP/S
from Mecmesin Corporation

For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up... [See More]

  • Application: Compression; Tensile
  • Capacity: 112
  • Test Fixture Type: Test Stand
  • Stroke / Maximum Opening: 6.7
teachXpert
from ZwickRoell LP

teachXpert is the testing machine for institutions of higher education and universities. It is a complete and mobile testing machine for classrooms and lecture halls. The 2.5 kN zwickiLine with videoXtens extensometer can conveniently demonstrate all aspects of materials testing anywhere. The mobile... [See More]

  • Application: Compression; Flexure or Bending; Tensile
  • Capacity: 112 to 1124
  • Test Fixture Type: Extensometer
  • Operation: Manual
Lightweight Double-Action Vice Grip
from Mecmesin Corporation

These lightweight vice grips are available with a jaw width of 25mm, 50mm or 100mm and a choice of either metal pyramid or rubber coated faces. They are suitable for holding small, delicate samples, particularly when using low capacity loadcells. The double-action of the vice allows for a small... [See More]

  • Application: Tensile
  • Capacity: 22.48
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.9843 to 3.94
videoXtens -- 1-120
from ZwickRoell LP

The videoXtens 1-120 is a non-contact, camera based extensometer for specimens with small to medium extensions, such as sheet metals, plastics or geotextiles. [See More]

  • Application: Tensile
  • Test Fixture Type: Extensometer
Lightweight Mini Vice Grip
from Mecmesin Corporation

These ultra-lightweight mini vice-grips are ideal for testing extremely low forces by virtue of their spring loaded clamping action. Samples are held without the need to tighten a thread, which may damage very light loadcells or the sample itself. Supplied with a chain link for ease of alignment. [See More]

  • Application: Tensile
  • Capacity: 1.12
  • Test Fixture Type: Test Grip / Clamp
  • Operation: Manual
videoXtens -- 1-270
from ZwickRoell LP

The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ASTM; DIN; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 5.51
Parallel Jaw Grip
from Mecmesin Corporation

The Parallel Jaw Grip is designed for gripping film, rubber, tape and other materials for general tensile and peel testing. Fitted with individually adjustable, serrated interlocking jaws they effectively grip samples up to 5mm (1.95") thick. Capacities. 500N (50kgf, 110lbf). Applications. Films. [See More]

  • Application: Tensile
  • Capacity: 112
  • Test Fixture Type: Test Grip / Clamp
  • Stroke / Maximum Opening: 0.1969
videoXtens -- 1-32 HP/TZ
from ZwickRoell LP

The videoXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle requires application of gauge marks. The videoXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Strain, Test Re-Run, 2D dot matrix
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Operation: Optical
Pinch Grip
from Mecmesin Corporation

Pinch grips are lightweight miniature vice grips, which use a pivot action to initially grab a sample and then a wing nut to tighten the jaw face. Each 10mm x 10mm (0.39" x 0.39") jaw face has a slight groove to hold the sample securely, yet avoid inducing a break within the grip. Pinch grips are... [See More]

  • Application: Tensile
  • Capacity: 44.96
  • Test Fixture Type: Test Grip / Clamp
  • Operation: Manual
videoXtens -- 2-120 HP
from ZwickRoell LP

The videoXtens 2-120 HP sets new standards in accuracy and reproducibility. If high precision is required for strain measurement on plastics and fiber-reinforced composites, the videoXtens 2-120 HP is the perfect non-contact solution. [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 5.12
Popper Cam Base
from Mecmesin Corporation

The Popper Cam Base is used in conjunction with a '3-jaw Popper Pull-off Fixture' to test the strength of poppers and press studs, particularly on children's clothing. The Popper Cam Base is secured to the base of the test stand and the popper is fed through the retaining hole and positioned over... [See More]

  • Application: Tensile
  • Test Standard: BS 7907:2007
  • Test Fixture Type: Test Fixture / Holder
  • Capacity: 112
videoXtens -- 3-300
from ZwickRoell LP

The videoXtens 3-300 includes three high-resolution cameras. ZwickRoell's innovative array technology combines the fields of view, creating one large FOV with high resolution. Ideal for specimens with a long initial gauge length or high extension that require accurate measurement. For example,... [See More]

  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Standard: DIN; ISO
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 12.2
Rotational Crimp Receptacle
from Mecmesin Corporation

This versatile crimp termination holder accommodates a wide range of terminals. The inner slotted ring rotates to adjust to fit 8 different sized crimp terminals using cable width between 1.5mm (0.06") to 5mm (0.2") - ideal for carrying our crimp terminal tests to BSI standard BS 5G 178-1 and... [See More]

  • Application: Tensile
  • Test Standard: BSI
  • Test Fixture Type: Test Fixture / Holder
  • Capacity: 225
videoXtens biax -- 2-150 HP
from ZwickRoell LP

An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The videoXtens biax 2-150 HP is an optical extensometer that was specifically developed for testing of... [See More]

  • Application: Compression; Tensile; Strain
  • Test Standard: ISO
  • Test Fixture Type: Extensometer
  • Operation: Optical