Test Stand Product and Material Test Fixtures and Accessories

12 Results
AC1092-3 - Shield, 51.9" height, ESM303 test stand with column extension up to 24” -- AC1092-3
from Mark-10 Corporation

Provides pinch and sample debris protection for the operator. An electrical interlock prevents test frame operation while the door is open. The test frame ’s control panel and remote emergency stop (applicable models, only) mount to the shield ’s extruded frame. See Compatibility tab to... [See More]

  • Test Fixture Type: Test Stand
Bottle grip for Series TST stands, 0.050” 6.000” dia. -- G1023
from Mark-10 Corporation

This unique grip is designed for securing bottles, containers, and other items for closure torque testing and force measurement. Eight rubber edged gripping arms effectively grip a wide range of sample shapes and sizes and can be individually positioned at angles of up to 180 °. The G1023... [See More]

  • Test Fixture Type: Test Grip / Clamp; Test Stand
Digital travel display for Series TSF stands, 6" / 150 mm -- TSF001
from Mark-10 Corporation

Digital travel display for Series TSF stands, 6" / 150 mm [See More]

  • Test Fixture Type: Test Stand
Horizontal/wall mounting kit for Series TSF and TST stands -- TSF002
from Mark-10 Corporation

Horizontal/wall mounting kit for Series TSF and TST stands [See More]

  • Test Fixture Type: Test Stand
Jacobs chuck grip for Series TST stands, 0.028” 0.25” dia. -- G1022-1
from Mark-10 Corporation

These grips are designed for gripping samples during torque testing, for use with Series TST torque test stands. Available in three chuck capacities. Includes chuck key. [See More]

  • Test Fixture Type: Test Grip / Clamp; Test Stand
Full Range Of Test Stands And Ancillary Equipment
from Froude, Inc.

Froude can design, manufacture and supply of a range of ancillary equipment for engine dynamometer test cells for turnkey projects and specific applications. TEST STANDS | TROLLEYS. Cradles are designed to be used with all of the following engines: Gem, Gnome, RTM322, TPE331, PT6A, PT6T, PW100,... [See More]

  • Test Fixture Type: Test Stand
  • Application: Endurance testing, Performance testing, Quality assurance
Economy Test Stand -- ValuTest D
from Mecmesin Corporation

A simple solution for very basic tension and compression tests. The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests. Easy-to-use, the ValuTest-D is... [See More]

  • Test Fixture Type: Test Stand
  • Capacity: 225
  • Application: Compression; Tensile
  • Stroke / Maximum Opening: 10.2
Test Stand for Gear Metering Pumps
from Mahr Inc.

The Marcheck test stand allows a gravimetric or volumetric check of Flow. Under defined conditions the gear pumps meter an oil against a preset counterpressure. The metered quantity of each pump outlet will be measured one to another and in relation to the differential pressure. An electronic... [See More]

  • Test Fixture Type: Test Stand
Economy Test Stand -- ValuTest L
from Mecmesin Corporation

The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to... [See More]

  • Test Fixture Type: Test Stand
  • Capacity: 112
  • Application: Compression; Tensile
  • Stroke / Maximum Opening: 6.7
Handwheel-Driven Test Stand -- MDD
from Mecmesin Corporation

An affordable manual test solution enabling fine positional control of the crosshead. This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use... [See More]

  • Test Fixture Type: Test Stand
  • Capacity: 225
  • Application: Compression; Tensile
  • Stroke / Maximum Opening: 15
High Capacity Test Stand -- MWD
from Mecmesin Corporation

Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required). Combined with a Mecmesin loadcell and display or a digital force gauge, the... [See More]

  • Test Fixture Type: Test Stand
  • Capacity: 2248
  • Application: Compression; Tensile
  • Stroke / Maximum Opening: 6
Lever-Operated Test Stand -- LCP/S
from Mecmesin Corporation

For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up... [See More]

  • Test Fixture Type: Test Stand
  • Capacity: 112
  • Application: Compression; Tensile
  • Stroke / Maximum Opening: 6.7