Air / Pneumatic Product and Material Test Fixtures and Accessories
3 Results
Pneumatic Style Tensile Grips
from Tinius Olsen, Inc.
from Tinius Olsen, Inc.
Features. Pneumatic Style Tensile Grips [See More]
- Operation: Pneumatic
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
Multi-Station Testing Systems -- Model MS Series
from United Testing Systems, Inc.
from United Testing Systems, Inc.
Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for high-volume repetitive... [See More]
- Operation: Pneumatic
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp (optional feature); Extensometer; Pneumatic Gripping Systems, Clamping Extensometry Devices, Strain Gauge Load Cells and Sample Measuring Devices.
- Capacity: 5000
Large Pneumatic Plane Grip
from Mecmesin Corporation
from Mecmesin Corporation
These pneumatically-operated plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are ideal for situations where there are a large number of smpales to test as they are quick and easy to load. The grips are... [See More]
- Operation: Pneumatic
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
- Capacity: 225