Specialty / Other Product and Material Test Fixtures and Accessories

4 Results
Robotic Automated Part Loading and Unloading -- RobotiX
from North Star Imaging, Inc.

North Star Imaging ’s new robotiX x-ray scanning system makes automatic part loading and unloading effortless through a simple programming interface that allows the end-user to easily create new robotic motion programs. Seamless integration with efX-DR & CT. For use on North Star Imaging... [See More]

  • Test Fixture Type: Robotic system
  • Operation: Electric
Digital Vertical Fluter
from Haida International Equipment Co., Ltd.

Product description. Vertical Fluter is used to make sample for CMT for testing flat crush strength and vertical crush strength of corrugating medium. Designed standard. ISO 7263,QB/T 1061,TAPPI T809. Test Specimen. In standard atmospheric conditions processing to equilibrium state and then incised... [See More]

  • Application: Flat / Vertical Crush
  • Test Standard: ISO
In-Plane Vibrometer
from Polytec, Inc.

In-plane laser vibrometers measure continuous (DC) velocity and superimposed variable (AC) components perpendicular to the central axis of two converging laser beams. The system utilizes the Doppler effect, where motion causes an optical frequency shift of light back-scattered from the measured... [See More]

  • Test Fixture Type: Test Kit / Tool Set; In-Plane Vibrometer
  • Operation: Electric
  • Application: Vibration
Electric Tape Adhesion Roller -- HD-C526-2
from Haida International Equipment Co., Ltd.

Specifications. Electric Tape Adhesion Roller. 1. High accuracy. 2. Reasonable price with quality guarantee. Product description. Electric Tape Adhesion Roller sticks the adhesive tape to the standard steel plate with a constant pressure and speed to prepare the sample for peeling test and retention... [See More]

  • Application: Adhesion