Gaging Product and Material Test Fixtures and Accessories
from Mark-10 Corporation
This cam grip secures the ends of wire, cable, and tubing samples for pull testing. Engaging and disengaging samples is quick and easy, with a side slot for sample insertion and serrated steel rollers. Commonly used with the G1001 wire terminal grip. Available in two size capacities. [See More]
- Application: Gaging
- Test Fixture Type: Test Grip / Clamp
from Mark-10 Corporation
This cam grip secures the ends of tubing, cables, and odd shaped samples for pull testing applications. Engaging and disengaging samples is quick and easy, with a side slot for sample insertion and serrated steel rollers. The rollers can be repositioned to the desired spacing, accommodating a broad... [See More]
- Application: Gaging
- Test Fixture Type: Test Grip / Clamp
from United Testing Systems, Inc.
Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350 °F) is also available. [See More]
- Application: Gaging
- Operation: Electric
- Test Fixture Type: Extensometer
from United Testing Systems, Inc.
Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array system... [See More]
- Application: Gaging; Non-Contact Extension
- Operation: Electric
- Test Fixture Type: Extensometer