Compression Cage Product and Material Test Fixtures and Accessories

3 Results
Compression plate, 2" dia. with vented channels, #10-32F -- G1009-2
from Mark-10 Corporation

These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands. [See More]

  • Test Fixture Type: Compression Cage
  • Application: Compression
Compression plate, 2.20" dia., eye end -- G1087-1
from Mark-10 Corporation

These high capacity compression plates are ideal for testing springs, foams, and other materials. Concentric circular grooves aid in centering the sample. Select from two sizes. Integrated eye end mount. Eye end adapters are available to adapt to Mark-10 load cells, force gauges, and test stands. [See More]

  • Test Fixture Type: Compression Cage
  • Application: Compression
Compression plate, self leveling -- G1123
from Mark-10 Corporation

This self-aligning compression plate adjusts to the angle of the sample via four adjustable screws and nuts. Ideal for ensuring parallelism and complete sample engagement, particularly for low-deflection springs and other materials with high spring rates. Integrated eye end mount. Eye end adapters... [See More]

  • Test Fixture Type: Compression Cage
  • Application: Compression