Brinell Product and Material Test Fixtures and Accessories

2 Results
Foundrax Anvil
from Foundrax Engineering Products, Ltd.

Foundrax are able to supply a wide range of standard and bespoke anvils for use in any Brinell hardness tester. [See More]

  • Test Standard: Brinell
  • Application: Hardness
  • Test Fixture Type: Anvil / Platen
UKAS Certified Brinell Reference Blocks
from Foundrax Engineering Products, Ltd.

Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited uncertainty of measurement puts us at the top of the industry. These 173cm surface area Brinell blocks are supplied with marked grids which make them easier to use, give the correct spacing... [See More]

  • Test Standard: ASTM; ISO; Brinell
  • Application: Hardness
  • Test Fixture Type: Standard / Test Block