Flexure / Bending Product and Material Test Fixtures and Accessories
from Mark-10 Corporation
This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an upper anvil, and optional roller diameters. Use a base-anvil combination for 3-point bend testing or two bases... [See More]
- Application: Flexure or Bending
- Test Standard: ASTM
from Mark-10 Corporation
This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an upper anvil, and optional roller diameters. Use a base-anvil combination for 3-point bend testing or two bases... [See More]
- Application: Flexure or Bending
- Test Standard: ASTM
from Mark-10 Corporation
Used to determine the opening force of flat folded cartons along their score lines. Ideal for numerous applications in the packaging, food and beverage, medical device, consumer products, and many other industries. Upper and lower fixtures are easily removable. Use this fixture with a choice of test... [See More]
- Application: Flexure or Bending
from Mark-10 Corporation
Rollers for bend fixtures, 1 mm, set of 4 [See More]
- Application: Flexure or Bending
from Mark-10 Corporation
Rollers for bend fixtures, 10 mm, set of 4 [See More]
- Application: Flexure or Bending
from Mark-10 Corporation
Rollers for bend fixtures, 2 mm, set of 4 [See More]
- Application: Flexure or Bending
from ZwickRoell LP
The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]
- Application: Compression; Flexure or Bending; Tensile
- Capacity: 1124 to 56200
- Test Fixture Type: Extensometer
- Operation: Manual
from Mecmesin Corporation
The 3-point bend fixture is ideal for performing a variety of flexure tests up to 10kN capacity. It includes two lower support anvils, which are adjustable between 24 -300mm (0.94" - 11.81") and one upper centre loading anvil to accommodate different sized samples. The support beam is graduated... [See More]
- Application: Flexure or Bending
- Capacity: 2248
- Test Fixture Type: Test Fixture / Holder
- Width / Diameter: 0.1970
from Tinius Olsen, Inc.
Following the on-going innovation in automated systems, Tinius Olsen has introduced Flexural testing as part of the automated testing solution. A flex system is integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis robot to move... [See More]
- Application: Compression; Flexure or Bending; Hardness; Toughness; Pressure / Flow; Tensile
from ZwickRoell LP
The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.18
from Tinius Olsen, Inc.
Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top. Standards. ASTM D790 – 3 Point Bend Fixtures. ASTM C1609 – 4 Point Bend Fixtures [See More]
- Application: Flexure or Bending
- Test Standard: ASTM
- Test Fixture Type: Test Grip / Clamp
from ZwickRoell LP
The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ is ideal for the deformation measurement of specimens with gauge lengths... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 2.36
from ZwickRoell LP
The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.97
from ZwickRoell LP
makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Width / Diameter: 2.36
from ZwickRoell LP
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 27.56