ISO Product and Material Test Fixtures and Accessories
from Haida International Equipment Co., Ltd.
Product description. Vertical Fluter is used to make sample for CMT for testing flat crush strength and vertical crush strength of corrugating medium. Designed standard. ISO 7263,QB/T 1061,TAPPI T809. Test Specimen. In standard atmospheric conditions processing to equilibrium state and then incised... [See More]
- Test Standard: ISO
- Application: Flat / Vertical Crush
from Tinius Olsen, Inc.
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]
- Test Standard: ASTM; ISO
- Application: Ductility; Physical / Thermal Properties; Tensile
- Test Fixture Type: Extensometer
- Capacity: 0.0220
from ZwickRoell LP
The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]
- Test Standard: ASTM; ISO
- Application: Compression; Tensile
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 0.1181 to 0.5906
from Foundrax Engineering Products, Ltd.
These are for comparison purposes to determine degree of operator accuracy in manual microscope measurement. These are steel blocks containing 5 Reference Indentations made with a 10mm ball in the range 2.40-6mm and 5 Reference Indentions made with a 5mm ball in the range 1.30-3mm. These measuring... [See More]
- Test Standard: ISO; Brinell
- Application: Hardness
- Test Fixture Type: Standard / Test Block
- Operation: Manual
from Tinius Olsen, Inc.
These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM ™ Quick Change Mold is available in three sizes: Standard, XL and XXL. [See More]
- Test Standard: ASTM; ISO; Charpy; Izod
- Application: Hardness; Toughness; Pressure / Flow; Tensile
- Test Fixture Type: Specimen Jig / Mold
- Stroke / Maximum Opening: 0.3543 to 0.5118
from ZwickRoell LP
The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. [See More]
- Test Standard: ISO
- Application: Compression; Fatigue; Tensile
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 39.37
from Foundrax Engineering Products, Ltd.
Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited uncertainty of measurement puts us at the top of the industry. These 173cm surface area Brinell blocks are supplied with marked grids which make them easier to use, give the correct spacing... [See More]
- Test Standard: ASTM; ISO; Brinell
- Application: Hardness
- Test Fixture Type: Standard / Test Block
from Tinius Olsen, Inc.
HDT - Heat Deflection (or, distortion) Temperature DTUL - Deflection Temperature Under Load Vicat Softening Temperature. HEAT DISTORTION. A specimen is placed in a frame. The frame consists of a base, which has two anvils on which the specimen is positioned. A rod is lowered on to the specimen. A... [See More]
- Test Standard: ASTM; ISO
from ZwickRoell LP
Measurement of change in width over the entire gauge length according to the recommendation of ISO 10113:2020. [See More]
- Test Standard: ISO
- Application: Tensile; Hysteresis
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 39.37
from Tinius Olsen, Inc.
HDT - Heat Deflection (or, distortion) Temperature DTUL - Deflection Temperature Under Load Vicat Softening Temperature. HEAT DISTORTION. A specimen is placed in a frame. The frame consists of a base, which has two anvils on which the specimen is positioned. A rod is lowered on to the specimen. A... [See More]
- Test Standard: ASTM; ISO
from ZwickRoell LP
makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]
- Test Standard: ASTM; ISO
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
- Width / Diameter: 2.36
from Tinius Olsen, Inc.
Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure... [See More]
- Test Standard: ASTM; ISO
- Application: Compression; Physical / Thermal Properties
- Test Fixture Type: Extensometer
from ZwickRoell LP
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]
- Test Standard: ASTM; ISO
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 27.56
from Tinius Olsen, Inc.
Multiple variable gauge length measurement. Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length;. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific... [See More]
- Test Standard: ASTM; ISO
- Application: Physical / Thermal Properties
- Test Fixture Type: Extensometer
from ZwickRoell LP
Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens. [See More]
- Test Standard: ISO
- Application: Compression; Tensile; Strain
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 0.3937 to 0.9843
from Tinius Olsen, Inc.
Single variable gage length measurement. From 25-180mm gage length, dependent on elongation % within 200mm FOV. Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. [See More]
- Test Standard: ASTM; ISO
- Application: Ductility; Physical / Thermal Properties
- Test Fixture Type: Extensometer
from ZwickRoell LP
An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The videoXtens biax 2-150 HP is an optical extensometer that was specifically developed for testing of... [See More]
- Test Standard: ISO
- Application: Compression; Tensile; Strain
- Test Fixture Type: Extensometer
- Operation: Optical