Test Fixture / Holder Product and Material Test Fixtures and Accessories

6 Results
HALT/HASS Fixturing System
from Thermotron Industries

Fixtures are often an important aspect of Environmental testing with chambers or vibration. Fixtures help avoid errors in product responses to various environmental simulations. Proper fixture design and product mounting are essential to accurate and effective testing. [See More]

  • Test Fixture Type: Test Fixture / Holder
  • Operation: Manual
  • Application: Drop; Vibration
100 mm Compression Plate
from Mecmesin Corporation

Self-levelling compression plates are ideal for general compression testing on a range of materials and finished products. Self-levelling allows parallelism to be set for those applications, where it is critial to accurately measure the deformation of a sample. These compression plates are suitable... [See More]

  • Test Fixture Type: Test Fixture / Holder
  • Capacity: 4496
  • Application: Compression
  • Width / Diameter: 3.94
130 mm Compression Plate
from Mecmesin Corporation

Hardened and ground compression plates have a smooth, scratch-proof surface ideal for compression testing on samples that could damage a standard compression plate, such as springs. These compression plates are suitable for samples up to 130mm (5.12") in diameter. Capacity. 5kN (500kgf, 1100lbf). [See More]

  • Test Fixture Type: Test Fixture / Holder
  • Capacity: 1124
  • Application: Compression
  • Width / Diameter: 5.12
50 mm Cone Compression Plate
from Mecmesin Corporation

Vented compression plates are ideal for top-load / crush testing of containers such as PET bottles. Two circular vents allow air to escape from the container during compression and an integrated nose cone helps to position containers centrally, minimising bottle slippage during testing. These... [See More]

  • Test Fixture Type: Test Fixture / Holder
  • Capacity: 11.24 to 1124
  • Application: Compression
  • Width / Diameter: 1.97
Popper Cam Base
from Mecmesin Corporation

The Popper Cam Base is used in conjunction with a '3-jaw Popper Pull-off Fixture' to test the strength of poppers and press studs, particularly on children's clothing. The Popper Cam Base is secured to the base of the test stand and the popper is fed through the retaining hole and positioned over... [See More]

  • Test Fixture Type: Test Fixture / Holder
  • Test Standard: BS 7907:2007
  • Application: Tensile
  • Capacity: 112
Pull Peel Wheel Fixture
from Mecmesin Corporation

The Pull Peel Wheel Fixture is designed for mounting to the base of a motorised test stand to test the peel strength of flexible adhesive-backed materials. Samples are wound around the Pull Pell Wheel and the free end is clamped in a suitable upper grip connected to a loadcell. As the test stand... [See More]

  • Test Fixture Type: Test Fixture / Holder
  • Capacity: 44.96
  • Application: Adhesion
  • Operation: Manual