Hardness Product and Material Test Fixtures and Accessories
from Tinius Olsen, Inc.
These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM ™ Quick Change Mold is available in three sizes: Standard, XL and XXL. [See More]
- Application: Hardness; Toughness; Pressure / Flow; Tensile
- Test Standard: ASTM; ISO; Charpy; Izod
- Test Fixture Type: Specimen Jig / Mold
- Stroke / Maximum Opening: 0.3543 to 0.5118
from Foundrax Engineering Products, Ltd.
Foundrax are able to supply a wide range of standard and bespoke adaptors in order to either retrofit their Model 134 portable Brinell test head, ATH1 closed loop non optical Brinell test head and ATH2 optical fully automatic closed loop Brinell test heads to a customer ’s existing Brinell... [See More]
- Application: Hardness
- Test Fixture Type: Adapter / Alignment Device
from Tinius Olsen, Inc.
Following the on-going innovation in automated systems, Tinius Olsen has introduced Flexural testing as part of the automated testing solution. A flex system is integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis robot to move... [See More]
- Application: Compression; Flexure or Bending; Hardness; Toughness; Pressure / Flow; Tensile
from Foundrax Engineering Products, Ltd.
Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited uncertainty of measurement puts us at the top of the industry. These 173cm surface area Brinell blocks are supplied with marked grids which make them easier to use, give the correct spacing... [See More]
- Application: Hardness
- Test Standard: ASTM; ISO; Brinell
- Test Fixture Type: Standard / Test Block