ASTM Product and Material Test Fixtures and Accessories

22 Results
90° peel fixture -- G1109
from Mark-10 Corporation

This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as the test stand ’s crosshead moves up via direct cable linkage. An optional adjustable-angle mount tilts the fixture up to... [See More]

  • Test Standard: ASTM
Bend fixture, eye end -- G1095
from Mark-10 Corporation

This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an upper anvil, and optional roller diameters. Use a base-anvil combination for 3-point bend testing or two bases... [See More]

  • Test Standard: ASTM
  • Application: Flexure or Bending
Coefficient of friction fixture -- G1086
from Mark-10 Corporation

The G1086 COF fixture is an integral part of a COF measurement system, typically including a motorized test stand and COF gauge. The G1086 can be used for a wide range of materials, ideal for conformance to ASTM D1894 and other relevant standards. Static and kinetic coefficients can be measured... [See More]

  • Test Standard: ASTM
  • Application: Friction or Wear
Film and paper grip, 1.25” wide, #10-32F -- G1008
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Test Standard: ASTM
  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Film and paper grip, 3” wide, #10-32F -- G1015-1
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Test Standard: ASTM
  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Film and paper grip, 5” wide, #10-32F -- G1015-2
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Test Standard: ASTM
  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
Film and paper grip, 7” wide, #10-32F -- G1015-3
from Mark-10 Corporation

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and... [See More]

  • Test Standard: ASTM
  • Application: Tensile
  • Test Fixture Type: Test Grip / Clamp
UKAS Certified Brinell Reference Blocks
from Foundrax Engineering Products, Ltd.

Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited uncertainty of measurement puts us at the top of the industry. These 173cm surface area Brinell blocks are supplied with marked grids which make them easier to use, give the correct spacing... [See More]

  • Test Standard: ASTM; ISO; Brinell
  • Application: Hardness
  • Test Fixture Type: Standard / Test Block
100R Extensometer
from Tinius Olsen, Inc.

The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch ’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard... [See More]

  • Test Standard: ASTM; ISO
  • Application: Ductility; Physical / Thermal Properties; Tensile
  • Test Fixture Type: Extensometer
  • Capacity: 0.0220
laserXtens -- 1-15 HP
from ZwickRoell LP

The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Tensile
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 0.1181 to 0.5906
Biaxial Extensometer -- EXT-30-B2
from United Testing Systems, Inc.

Specifically designed to determine Poisson's ratio. Unit weighs only 40 grams. Meets ASTM E-83, Class B-1 and B-2 specifications. High temperature version (up to 350 °F) also available. [See More]

  • Test Standard: ASTM
  • Application: Gaging; Poisson's Ratio
  • Test Fixture Type: Extensometer
  • Operation: Electric
AIM Quick Change Mold
from Tinius Olsen, Inc.

These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM ™ Quick Change Mold is available in three sizes: Standard, XL and XXL. [See More]

  • Test Standard: ASTM; ISO; Charpy; Izod
  • Application: Hardness; Toughness; Pressure / Flow; Tensile
  • Test Fixture Type: Specimen Jig / Mold
  • Stroke / Maximum Opening: 0.3543 to 0.5118
makroXtens II
from ZwickRoell LP

makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Fixture Type: Extensometer
  • Width / Diameter: 2.36
Rubber Dogbone Grip -- Model SG-197-PDB
from United Testing Systems, Inc.

These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use for testing rubber dogbone-type samples per ASTM D-412. Made of high-strength aluminum with black anodized finish. [See More]

  • Test Standard: ASTM
  • Application: Compression; Tensile
  • Test Fixture Type: Test Grip / Clamp; Rubber Dogbone Grip
  • Capacity: 1000
Flex Test Grips
from Tinius Olsen, Inc.

Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top. Standards. ASTM D790 – 3 Point Bend Fixtures. ASTM C1609 – 4 Point Bend Fixtures [See More]

  • Test Standard: ASTM
  • Application: Flexure or Bending
  • Test Fixture Type: Test Grip / Clamp
multiXtens II HP
from ZwickRoell LP

The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Fatigue; Flexure or Bending; Tensile
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 27.56
Friction Test Grip
from Tinius Olsen, Inc.

Certain ASTM tests require a specialized fixture in order to perform the correct procedure. Hundreds of ASTM-specific grips exist. Most are used in conjunction with a universal testing machine, however, some are standalone fixtures. Standards. ASTM D1894 – Coefficient of Friction [See More]

  • Test Standard: ASTM
  • Application: Universal
  • Test Fixture Type: Test Grip / Clamp
videoXtens -- 1-270
from ZwickRoell LP

The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. [See More]

  • Test Standard: ASTM; DIN; ISO
  • Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
  • Test Fixture Type: Extensometer
  • Stroke / Maximum Opening: 5.51
Model HDVT3
from Tinius Olsen, Inc.

HDT - Heat Deflection (or, distortion) Temperature DTUL - Deflection Temperature Under Load Vicat Softening Temperature. HEAT DISTORTION. A specimen is placed in a frame. The frame consists of a base, which has two anvils on which the specimen is positioned. A rod is lowered on to the specimen. A... [See More]

  • Test Standard: ASTM; ISO
ZwickRoell displacement transducer -- T15
from ZwickRoell LP

A very important factor in obtaining reliable test results is to ensure minimum influence of the displacement transducer on the test. The ZwickRoell displacement transducer ensures reliable test results through secure attachment, precise axial alignment and tracking, and a small increase in contact... [See More]

  • Test Standard: ASTM; ISO
  • Application: Compression; Flexure or Bending; Components testing
  • Test Fixture Type: Extensometer
  • Operation: Manual
Model HDVT6
from Tinius Olsen, Inc.

HDT - Heat Deflection (or, distortion) Temperature DTUL - Deflection Temperature Under Load Vicat Softening Temperature. HEAT DISTORTION. A specimen is placed in a frame. The frame consists of a base, which has two anvils on which the specimen is positioned. A rod is lowered on to the specimen. A... [See More]

  • Test Standard: ASTM; ISO
Peel Test Grips
from Tinius Olsen, Inc.

Peel strength testing for adhesive tapes can be performed using different test procedures. The 90 degree peel test is one of the most common since this test generally results in the lowest peeling force. Variations of this test include the 180 degree peel test. Standards. ASTM D6862 – 90... [See More]

  • Test Standard: ASTM
  • Application: Adhesion
  • Test Fixture Type: Test Grip / Clamp