Fluoropolymer Industrial Fabrics

3 Results
Teflon Lacing Tape -- LTT-2
from ICO RALLY

Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]

  • Material: Fiberglass; Synthetic; Fluoropolymer
  • Length: 500.0
  • Width / OD: 0.09
  • Applications: Electrical; Cable Bundling
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Material: Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
  • Use Temperature: -103 to 572
  • Width / OD: 0.09 to 3.05
  • Applications: Aerospace; Chemical; OEM
PTFE Coated Fabric -- PTFEF
from Custom Fabricating & Supplies

Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing, packaging, and... [See More]

  • Material: Synthetic; Fluoropolymer
  • Width / OD: 1.00 to 40.00
  • Thickness: 0.0030 to 0.0100
  • Length: 36.0