Cut Resistant / Bullet Proof Industrial Fabrics
2 Results
Twisted Tetraglas® Rope
from Darco Southern, Inc.
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Applications: Apparel; Architectural or Construction; Automotive / Transportation; Impact Absorption or Bulletproof; Fire; OEM
- Width / OD: 0.25 to 2.00
- Material: Fiberglass
- Length: 10.0 to 425.0
AVSil Plain Weave Silica Fabric -- STP18CH
from AVS Industries
from AVS Industries
AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied... [See More]
- Applications: Impact Absorption or Bulletproof; Hot Work Protection
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Textie Product Type: Woven
- Thickness: 0.0300