Electrical / Electronics Industrial Fabrics
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
- Thickness: 0.0070
- Material: Fiberglass; Coated / Sized; Silicon-coated
- Use Temperature: -80 to 400
from CoorsTek
Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]
- Applications: Aerospace; Apparel; Electrical; Fire
- Material: Synthetic; Polyester; Acrylic
- Textie Product Type: Woven; Knitted; Blanket or Batt
- Features: Thermal Insulation
from Bondex, Inc.
Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
- Material: Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature); Coated / Sized (optional feature)
- Textie Product Type: Nonwoven
- Thickness: 0.0006 to 0.0200
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Applications: Electrical; Cable Bundling
- Width / OD: 0.09
- Material: Synthetic; Polyester
- Length: 500.0
from TTG Inc.
TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]
- Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
- Material: Synthetic; ePTFE
- Textie Product Type: Nonwoven
- Thickness: 0.0050
from DuPont™ Nomex® Energy Solutions
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]
- Applications: Electrical; Rotating Machines Operating in Medium and High Voltage Applications, Special Fire Requirements
- Material: Synthetic; Aramid; Nomex®
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0031 to 0.0098
from DuPont™ Nomex® Energy Solutions
he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]
- Applications: Electrical; Motor Phase Insulation
- Material: Synthetic; Aramid; Nomex®
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0200
from DuPont™ Nomex® Energy Solutions
NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]
- Applications: Electrical; Motor Phase Insulation
- Material: Synthetic; Aramid; Nomex®
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0020