S-glass Industrial Fabrics
2 Results
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.
from JBC Technologies, Inc.
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]
- Material: EGlass; SGlass; Fiberglass
- Use Temperature: ? to 1832
- Textie Product Type: Nonwoven
- Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
S2 AVS Fiberglass Fabric -- STP1960
from AVS Industries
from AVS Industries
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]
- Material: SGlass; Fiberglass
- Thickness: 0.0320
- Textie Product Type: Woven
- Width / OD: 60.00