Flame Retardant Industrial Fabrics

21 Results
Flame Retardant Membrane Structure Fabric -- FRU88X-6 400
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Features: Flame or Fire Retardant; Weather Resistant
  • Thickness: 0.0230
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Applications: OEM
Tetraglas® Needled Blanket -- 1/4"
from Darco Southern, Inc.

Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: EGlass; Fiberglass
  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 0.2500
FireMaster Alu Faced Blanket
from Morgan Advanced Materials

FireMaster ® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster ® blanket range provides fire protection materials capable of fire... [See More]

  • Features: Flame or Fire Retardant
  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
  • Applications: Fire
ManniGlas® 1200 Mid Range Temperature Wet Laid Glass Fiber Nonwoven
from Lydall Performance Materials

ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass
  • Textie Product Type: Nonwoven
  • Thickness: 0.0150 to 0.1250
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Features: ChemRes; Thermal Insulation; Flame or Fire Retardant
  • Material: Alumina; Ceramic
  • Textie Product Type: Woven; Sleeving or Wraps
  • Thickness: 0.0625
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Features: ChemRes; Thermal Insulation; Flame or Fire Retardant
  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
  • Use Temperature: ? to 2192
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Features: Thermal Insulation; Dielectric Insulation; Flame or Fire Retardant; UL
  • Thickness: 0.0070
  • Material: Fiberglass; Coated / Sized; Silicon-coated
  • Use Temperature: -80 to 400
Appliance Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750 to 5.5000
Flame Retardant Membrane Structure Fabric -- RU88X6 FR
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Features: Flame or Fire Retardant; Weather Resistant
  • Thickness: 0.0230
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Applications: OEM
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Features: ChemRes; Thermal Insulation; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
  • Width / OD: 0.25 to 2.00
  • Material: Fiberglass
  • Length: 10.0 to 425.0
FireMaster Cable Tray Blanket
from Morgan Advanced Materials

Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster ® Cable Tray Wrap provides advanced fire protection capabilities. FireMaster ® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has... [See More]

  • Features: Flame or Fire Retardant
  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
  • Applications: Fire
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass; Coated Silicone Fiberglass
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 2.0000 to 8.0000
FireMaster DryerWrap Blanket
from Morgan Advanced Materials

FireMaster ® FastWrap ® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap ® duct insulation provides a highly capable, easy to install and cost effective... [See More]

  • Features: Flame or Fire Retardant
  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
  • Applications: Fire
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass; Coated Heavy Acrylic Fiberglass
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.5000 to 2.0000
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Institutional Bedding Mattresses -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading durability and fire resistance. The mattress is treated with a non-toxic solution that actively... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 1.5000 to 4.0000
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Natural Cotton Radiant Barrier Insulation -- UltraTouch™
from Bonded Logic, Inc.

The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750