Medical Industrial Fabrics
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
- Thickness: 0.0070
- Material: Fiberglass; Coated / Sized; Silicon-coated
- Use Temperature: -80 to 400
from Lydall Performance Materials
LyTherm ® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600 °F (1427 °C) in applications where off-gassing of the organic binder cannot be tolerated. [See More]
- Applications: Aerospace; Fire; Medical; Heat Treating
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Textie Product Type: Nonwoven
- Thickness: 0.0312
from TTG Inc.
TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]
- Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
- Material: Synthetic; ePTFE
- Textie Product Type: Nonwoven
- Thickness: 0.0050
from Celanese Corporation
Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]
- Applications: Medical
- Material: Synthetic; Acetate; Blended Fiber Structure
- Textie Product Type: Blanket or Batt
- Features: Thermal Insulation; Acoustic Insulation
from Bondex, Inc.
Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical
- Material: Synthetic; Coated / Sized (optional feature)
- Textie Product Type: Nonwoven
from Bondex, Inc.
Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical
- Material: Synthetic; Coated / Sized (optional feature)
- Textie Product Type: Nonwoven
from Bondex, Inc.
Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
- Material: Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature); Coated / Sized (optional feature)
- Textie Product Type: Nonwoven
- Thickness: 0.0006 to 0.0200