Blanket / Batt Industrial Fabrics

30 Results
Low Biopersistence Thermal Insulation Paper -- CERMEX® BK1800SW
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 2.0000
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 24.00 to 48.00
Lead Wool Blankets
from MarShield

MarShield has 35 years of experience in the manufacturing of leaded radiation shielding products. We can advise on various materials to use and can supply any configuration for lead wool blankets to best address your requirements. MarShield lead blankets are made using lead wool, but lead plate is... [See More]

  • Textie Product Type: Blanket or Batt
  • Fabric Weight: 582.1 to 1164.2
  • Thickness: 0.5000 to 0.7500
  • Use Temperature: 125 to 500
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
  • Material: EGlass; Fiberglass
  • Width / OD: 60.00
Sheilding Blankets (Leaded Wool Replacement) -- T-Flex®
from MarShield

MarShield now offers an excellent alternative to lead wool shielding blankets with our T-flex product. T-Flex shielding blankets are fabricated from a proprietary blend of bismuth and iron powders optimized to provide equivalent attenuation to either a 10 lb/ft or 15 lb/ft lead wool products at... [See More]

  • Textie Product Type: Blanket or Batt
  • Use Temperature: -58 to 482
Needled Silica Mat -- CERMEX® MT1800
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
Thermal Regulation Textiles -- Outlast®
from CoorsTek

Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]

  • Textie Product Type: Woven; Knitted; Blanket or Batt
  • Applications: Aerospace; Apparel; Electrical; Fire
  • Material: Synthetic; Polyester; Acrylic
  • Features: Thermal Insulation
Tetraglas® 3000 Blanket -- 1/4"
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Textie Product Type: Woven; Blanket or Batt
  • Thickness: 0.2500
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
FireMaster Alu Faced Blanket
from Morgan Advanced Materials

FireMaster ® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster ® blanket range provides fire protection materials capable of fire... [See More]

  • Textie Product Type: Blanket or Batt
  • Applications: Fire
  • Material: Ceramic
  • Features: Flame or Fire Retardant
Cryo-Lite® Specialty Cryogenic Fiberglass Blanket
from Lydall Performance Materials

Cryo-lite ® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450 °F (-268 °C) to +450... [See More]

  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 1.0000
  • Material: Fiberglass
  • Width / OD: 72.00
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 0.2500
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Width / OD: 60.00
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Fabric Weight: 1147.1
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Textie Product Type: Blanket or Batt
  • Use Temperature: ? to 2192
  • Material: Ceramic
  • Applications: Fire
CELAIRE™ ACETATE NONWOVENS
from Celanese Corporation

Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]

  • Textie Product Type: Blanket or Batt
  • Applications: Medical
  • Material: Synthetic; Acetate; Blended Fiber Structure
  • Features: Thermal Insulation; Acoustic Insulation
Appliance Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750 to 5.5000
  • Material: Cotton; Natural
  • Applications: Fire
FireMaster Cable Tray Blanket
from Morgan Advanced Materials

Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster ® Cable Tray Wrap provides advanced fire protection capabilities. FireMaster ® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has... [See More]

  • Textie Product Type: Blanket or Batt
  • Applications: Fire
  • Material: Ceramic
  • Features: Flame or Fire Retardant
Leather Welding Blanket -- WB L Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Textie Product Type: Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Natural; Leather or Hide
  • Length: 1.3 to 2.0
CELFX™ MATRIX TECHNOLOGY
from Celanese Corporation

CelFX technology redefines tobacco filtration performance enabling unique product attributes and innovation:increases filter design flexibilityimproves gas-phase constituent reductionsupports broad choice of enhancement additivesengineered to run on existing equipmentCelFX technology provides a... [See More]

  • Textie Product Type: Blanket or Batt
  • Applications: Filtration
  • Material: Synthetic; Acetate
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 2.0000 to 8.0000
  • Material: Cotton; Natural
  • Width / OD: 15.00 to 23.00
FireMaster DryerWrap Blanket
from Morgan Advanced Materials

FireMaster ® FastWrap ® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap ® duct insulation provides a highly capable, easy to install and cost effective... [See More]

  • Textie Product Type: Blanket or Batt
  • Applications: Fire
  • Material: Ceramic
  • Features: Flame or Fire Retardant
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass; Coated Silicone Fiberglass
  • Fabric Weight: 1048.8
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 0.5000 to 2.0000
  • Material: Cotton; Natural
  • Width / OD: 47.00 to 59.00
Superwool ® Fibre Blankets
from Morgan Advanced Materials

Our Superwool ® Fibre blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten Aluminum. They also provide stability and resistance to chemical attack, however, exceptions include hydrofluoric acid, phosphoric... [See More]

  • Textie Product Type: Blanket or Batt
  • Material: Ceramic
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass; Coated Heavy Acrylic Fiberglass
  • Fabric Weight: 917.7
Institutional Bedding Mattresses -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading durability and fire resistance. The mattress is treated with a non-toxic solution that actively... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 1.5000 to 4.0000
  • Material: Cotton; Natural
  • Width / OD: 30.00 to 90.00
Superwool ® Fibre Modules
from Morgan Advanced Materials

The Pyro-Fold ™ modules are an accordion folded blanket, whereas the Pyro-Stack ™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and... [See More]

  • Textie Product Type: Blanket or Batt
  • Material: Ceramic
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
  • Fabric Weight: 622.7 to 786.6
Natural Cotton Radiant Barrier Insulation -- UltraTouch™
from Bonded Logic, Inc.

The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750
  • Material: Cotton; Natural
  • Width / OD: 48.00
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Fabric Weight: 524.4 to 1147.1
Sound Blanket -- UltraLiner™
from Bonded Logic, Inc.

UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air quality. The surface... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 1.0000 to 2.0000
  • Material: Cotton; Natural
  • Width / OD: 47.00 to 59.00
Spa Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]

  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750 to 3.0000
  • Material: Cotton; Natural
  • Width / OD: 33.00 to 48.00