Thermal Insulation / Fireproofing Industrial Fabrics

60 Results
Biosoluble Ceramic Fiber Paper -- CERMEX® PR2300
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Features: Thermal Insulation; Acoustic Insulation
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Textie Product Type: Nonwoven
  • Thickness: 0.1250
Ceramic Coated Silica -- ARMATEX® CS 11
from Mid-Mountain Materials, Inc.

ARMATEX ® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0200
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
Fire Protective Fiberglass Fabrics - SF2-12 NF -- ARMATEX® SIF 24
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Features: Thermal Insulation
  • Use Temperature: 1000
  • Material: Fiberglass; Coated / Sized
  • Applications: Fire
Fire Protective Fiberglass Fabrics SF 10-NF -- ARMATEX® SIF 28
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Features: Thermal Insulation
  • Use Temperature: 676
  • Material: Fiberglass; Coated / Sized
  • Applications: Fire
Fire Protective Fiberglass Fabrics- Aluminized Silica -- ARMATEX® SF2 12-NF
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Features: Thermal Insulation
  • Use Temperature: 1400
  • Material: Fiberglass
  • Applications: Fire
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Textie Product Type: Woven
  • Width / OD: 0.25
Heat Resistant Carbon Textiles -- HYTEX® 5000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: Carbon or Graphite; Ceramic
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Thickness: 0.0600 to 0.2500
Heat Resistant Ceramic Fiber Textiles -- HYTEX® 2200
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: Ceramic
  • Textie Product Type: Braided; Woven; Sleeving or Wraps
  • Thickness: 0.0310 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Thickness: 0.0090 to 0.2500
Heat Resistant Kevlar® Textiles -- HYTEX® 400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation; Acoustic Insulation
  • Material: Synthetic; Aramid
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Thickness: 0.0310 to 0.2500
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass; Synthetic; Aramid
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Thickness: 0.0600 to 0.1250
Heat Resistant Nomex® Textiles -- HYTEX® 500
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: Synthetic; Aramid
  • Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
Heat Resistant Woven Tadpole Tape -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Textie Product Type: Woven
  • Width / OD: 0.25
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Features: Thermal Insulation
  • Material: EGlass; Fiberglass
  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
Refractory Coated Fabrics and Textiles -- ARMATEX® Q
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures ARMATEX ® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily for use... [See More]

  • Features: Thermal Insulation
  • Applications: Fire; Aluminum Industry
  • Material: Fiberglass
Silicone Coated Fiberglass -- ARMATEX® SF 8
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Textie Product Type: Woven
  • Thickness: 0.0080
Silicone/Refractory Coated Fabrics and Textiles -- ARMATEX® SQ
from Mid-Mountain Materials, Inc.

Designed to perform in the most abusive and demanding environments, ARMATEX ® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating on one side, and a proprietary refractory coating on the other side. The result is a... [See More]

  • Features: Thermal Insulation
  • Applications: Fire
  • Material: Fiberglass
Woven Amorphous Silica Cloth -- SILTEX® 18-UH
from Mid-Mountain Materials, Inc.

Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven
  • Thickness: 0.0270
Woven Knit Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven
  • Thickness: 0.0150 to 0.2000
Thermal Regulation Textiles -- Outlast®
from CoorsTek

Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]

  • Features: Thermal Insulation
  • Material: Synthetic; Polyester; Acrylic
  • Textie Product Type: Woven; Knitted; Blanket or Batt
  • Applications: Aerospace; Apparel; Electrical; Fire
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
  • Textie Product Type: Braided; Sleeving or Wraps
  • Width / OD: 0.25 to 5.00
CELAIRE™ ACETATE NONWOVENS
from Celanese Corporation

Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]

  • Features: Thermal Insulation; Acoustic Insulation
  • Material: Synthetic; Acetate; Blended Fiber Structure
  • Textie Product Type: Blanket or Batt
  • Applications: Medical
CRS-Wrap® Specialty Cryogenic Insulation
from Lydall Performance Materials

CRS-Wrap ® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized and wrapping is greatly facilitated. Widely used by the global super-insulation market. Excellent thermal performance -... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Textie Product Type: Nonwoven
  • Width / OD: 2.75 to 51.00
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Features: Thermal Insulation
  • Material: Alumina; Ceramic
  • Textie Product Type: Nonwoven
  • Thickness: 0.0312
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Features: ChemRes; Thermal Insulation; Flame or Fire Retardant
  • Material: Ceramic
  • Textie Product Type: Blanket or Batt
  • Use Temperature: ? to 2192
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Features: Thermal Insulation; Dielectric Insulation; Flame or Fire Retardant; UL
  • Thickness: 0.0070
  • Material: Fiberglass; Coated / Sized; Silicon-coated
  • Use Temperature: -80 to 400
Appliance Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750 to 5.5000
Knitted Tetraglas® Rope -- 250-D
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Features: Thermal Insulation
  • Material: Coated / Sized (optional feature)
  • Textie Product Type: Knitted
  • Width / OD: 0.19 to 4.00
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Features: ChemRes; Thermal Insulation; Dielectric Insulation
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Textie Product Type: Nonwoven
  • Thickness: 0.0625 to 0.3750
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Features: ChemRes; Thermal Insulation; Flame or Fire Retardant
  • Material: Alumina; Ceramic
  • Textie Product Type: Woven; Sleeving or Wraps
  • Thickness: 0.0625
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass; Coated Silicone Fiberglass
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 2.0000 to 8.0000
Knitted Tetraglas® Rope -- 250-S
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Features: Thermal Insulation
  • Material: Coated / Sized (optional feature)
  • Textie Product Type: Knitted
  • Width / OD: 0.19 to 1.50
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Features: Thermal Insulation
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.2500
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass; Coated Heavy Acrylic Fiberglass
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.5000 to 2.0000
Plumber Pad
from Darco Southern, Inc.

A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Textie Product Type: Woven
  • Thickness: 0.0540
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Institutional Bedding Mattresses -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading durability and fire resistance. The mattress is treated with a non-toxic solution that actively... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 1.5000 to 4.0000
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Textie Product Type: Braided; Knitted; Sleeving or Wraps
  • Width / OD: 0.38 to 5.00
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Textie Product Type: Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Natural Cotton Radiant Barrier Insulation -- UltraTouch™
from Bonded Logic, Inc.

The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
  • Textie Product Type: Woven
  • Thickness: 0.0150
Spa Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]

  • Features: Thermal Insulation; Flame or Fire Retardant
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750 to 3.0000
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Features: Thermal Insulation
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7 to 33.3
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Features: Thermal Insulation
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7 to 33.3
Tadpole Tape -- PTFE Impregnated, Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Features: Thermal Insulation
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Applications: Fire; OEM
Tadpole Tape -- Tetraglas® 3000, 3000 Rope Core
from Darco Southern, Inc.

Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Textie Product Type: Knitted
  • Width / OD: 1.00 to 3.00
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0625 to 0.3750
  • Material: Fiberglass
  • Width / OD: 0.50 to 5.00
Tadpole Tape -- Tetraglas-T® Luting&Groove Packing
from Darco Southern, Inc.

Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T ® cloth that is used in the manufacture of its other folded products. Plain Tetraglas ® cloth is frictioned with a blend of natural or SBR rubber compound from which the packing sizes are... [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.38 to 2.00
  • Material: Fiberglass; Surface Granite
  • Length: 8.3
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Features: Thermal Insulation
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass; Coated / Sized
  • Length: 16.7 to 33.3
Tetraglas® 3000 Blanket -- 1/4"
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven; Blanket or Batt
  • Thickness: 0.2500
Tetraglas® 3000 Braided Tubing
from Darco Southern, Inc.

TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Braided; Sleeving or Wraps
  • Width / OD: 0.38 to 5.00
Tetraglas® 3000 Cloth -- 3000-90
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven
  • Thickness: 0.0900
Tetraglas® 3000 Kneeling Pad
from Darco Southern, Inc.

This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Textie Product Type: Woven
  • Use Temperature: 2300 to 3000
Tetraglas® 3000 Knitted Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Knitted
  • Width / OD: 0.25 to 2.00
Tetraglas® 3000 Twisted Rope
from Darco Southern, Inc.

Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.25 to 1.00
  • Material: Quartz / Fused Silica; Ceramic
  • Length: 26.7 to 323.0
Tetraglas® Cloth -- 2025-9383
from Darco Southern, Inc.

Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Textie Product Type: Woven
  • Thickness: 0.0350