Architectural / Construction Industrial Fabrics

16 Results
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 2.0000 to 8.0000
Disaster Relief Tent Specialty Fabric -- FRB8-6-7_3 OZ
from Intertape Polymer Group, Inc.

When natural disasters (hurricanes, flood, earthquakes and tsunamis) strike anywhere in the world there is often an immediate need to provide shelter for displaced citizens. Governmental and non-governmental agencies provide tarpaulins that can be converted into temporary tents. IPG ’s woven... [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
  • Textie Product Type: Woven
  • Thickness: 0.0150
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Applications: Architectural or Construction; Fire; HVAC
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.5000 to 2.0000
Mine Ventilation Specialty Fabric -- FR212_12_A
from Intertape Polymer Group, Inc.

Brattice PE12X12 - FR212(12)A - 6.1 oz (2.25 Mil) 4P [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Knitted Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Applications: Architectural or Construction; Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Knitted
  • Width / OD: 0.25 to 2.00
Natural Cotton Radiant Barrier Insulation -- UltraTouch™
from Bonded Logic, Inc.

The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750
Mine Ventilation Specialty Fabric -- FR212B
from Intertape Polymer Group, Inc.

Brattice PE12X9 - FR93A - 5.5 oz. (2.1 Mil) 4Q [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Square Braided Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Applications: Architectural or Construction; Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Braided
  • Width / OD: 0.25 to 2.00
Mine Ventilation Specialty Fabric -- FR55
from Intertape Polymer Group, Inc.

Brattice PE5X5 - FR55 - 47 gsm - (1.6 MIL) - 9S [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Twisted Rope
from Darco Southern, Inc.

Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]

  • Applications: Architectural or Construction; Fire; OEM
  • Width / OD: 0.25 to 1.00
  • Material: Quartz / Fused Silica; Ceramic
  • Length: 26.7 to 323.0
Mine Ventilation Specialty Fabric -- FR7A
from Intertape Polymer Group, Inc.

Brattice PE10X5 - FR7A - 4.45 oz (1.9 Mil) 4R [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene
Tetraglas® Vermiculite Coated Cloth -- 2025
from Darco Southern, Inc.

Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Material: Fiberglass; Coated / Sized
  • Textie Product Type: Woven
  • Thickness: 0.0320
Poultry House Fabric -- RU210-6
from Intertape Polymer Group, Inc.

Poultry House Fabric [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Impact Absorption or Bulletproof; Fire; OEM
  • Width / OD: 0.25 to 2.00
  • Material: Fiberglass
  • Length: 10.0 to 425.0
Scaffold Hoarding Specialty Fabric -- R4(6)
from Intertape Polymer Group, Inc.

Scaffold Hoarding [See More]

  • Applications: Architectural or Construction
  • Material: Synthetic; Polyethylene