HVAC Industrial Fabrics

6 Results
ManniGlas® 1200 Mid Range Temperature Wet Laid Glass Fiber Nonwoven
from Lydall Performance Materials

ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]

  • Applications: Automotive / Transportation; Fire; OEM; HVAC
  • Material: Fiberglass
  • Textie Product Type: Nonwoven
  • Thickness: 0.0150 to 0.1250
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]

  • Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
  • Material: EGlass; SGlass; Fiberglass
  • Textie Product Type: Nonwoven
  • Use Temperature: ? to 1832
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Applications: Filtration; Fire; HVAC
  • Material: Alumina; Ceramic
  • Textie Product Type: Nonwoven
  • Thickness: 0.0312
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Applications: Architectural or Construction; Fire; HVAC
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.5000 to 2.0000
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Applications: Fire; HVAC
  • Material: Alumina; Ceramic
  • Textie Product Type: Woven; Sleeving or Wraps
  • Thickness: 0.0625
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Applications: Fire; HVAC
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.2500