Filtration Industrial Fabrics

14 Results
SYNTEX™ Meltblown -- Nonwoven
from Mitsui Chemicals America, Inc.

Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL ™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX ™ spunbond and meltblown fabrics offer an... [See More]

  • Applications: Filtration
  • Material: Synthetic; Polypropylene
  • Textie Product Type: Nonwoven
SYNTEX™ Nano -- Meltblown fabric
from Mitsui Chemicals America, Inc.

Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL ™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX ™ spunbond and meltblown fabrics offer an... [See More]

  • Applications: Filtration
  • Material: Synthetic; Polypropylene
  • Textie Product Type: Nonwoven
SYNTEX™ Spunbond Fabric -- Nonwoven
from Mitsui Chemicals America, Inc.

Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL ™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX ™ spunbond and meltblown fabrics offer an... [See More]

  • Applications: Filtration
  • Material: Synthetic; Polypropylene
  • Textie Product Type: Nonwoven
CELFX™ MATRIX TECHNOLOGY
from Celanese Corporation

CelFX technology redefines tobacco filtration performance enabling unique product attributes and innovation:increases filter design flexibilityimproves gas-phase constituent reductionsupports broad choice of enhancement additivesengineered to run on existing equipmentCelFX technology provides a... [See More]

  • Applications: Filtration
  • Material: Synthetic; Acetate
  • Textie Product Type: Blanket or Batt
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.

Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical
  • Material: Synthetic; Coated / Sized (optional feature)
  • Textie Product Type: Nonwoven
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
  • Material: Synthetic; ePTFE
  • Textie Product Type: Nonwoven
  • Thickness: 0.0050
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Applications: Filtration; Fire; HVAC
  • Material: Alumina; Ceramic
  • Textie Product Type: Nonwoven
  • Thickness: 0.0312
Highly Uniform Synthetic Composite - LyPore® SC -- SC-9030
from Lydall Filtration/Separation, Inc.

LyPore ® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore ® SC delivers high production... [See More]

  • Applications: Filtration
  • Thickness: 0.0265
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.

Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical
  • Material: Synthetic; Coated / Sized (optional feature)
  • Textie Product Type: Nonwoven
Microglass Filtration Media - LyPore® Defender -- 9010
from Lydall Filtration/Separation, Inc.

LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]

  • Applications: Filtration
  • Material: Fiberglass; Copolymer or Bicomponent (optional feature)
  • Textie Product Type: Nonwoven (optional feature)
  • Thickness: 0.0230
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Applications: Filtration
  • Material: Fiberglass; Synthetic (optional feature)
  • Textie Product Type: Nonwoven (optional feature)
  • Thickness: 0.0150
Synthetic Composite Media - LydAir® SC -- SC 8210
from Lydall Filtration/Separation, Inc.

Engineered to provide superior processing on your existing pleating equipment, LydAir ® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air... [See More]

  • Applications: Filtration
  • Thickness: 0.0270
  • Material: Fiberglass; Synthetic (optional feature)
Synthetic Liquid Filtration Media - LyPore® MB -- CA 9401
from Lydall Filtration/Separation, Inc.

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Applications: Filtration
  • Material: Fiberglass; Synthetic (optional feature)
  • Textie Product Type: Nonwoven
  • Thickness: 0.0060
Synthetic Media - LydAir® MB -- CL 1610-
from Lydall Filtration/Separation, Inc.

LydAir ® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir ® MB provides high efficiency and dust-holding while minimizing... [See More]

  • Applications: Filtration
  • Fabric Weight: 86.0
  • Material: Fiberglass; Synthetic (optional feature)