Sleeving / Wrap Industrial Fabrics
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Textie Product Type: Woven; Sleeving or Wraps
- Thickness: 0.0310 to 0.1250
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 4.50
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
- Thickness: 0.0600 to 0.2500
- Material: Carbon or Graphite; Ceramic
- Width / OD: 0.12 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Sleeving or Wraps
- Thickness: 0.0310 to 0.1250
- Material: Ceramic
- Width / OD: 0.06 to 3.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
- Thickness: 0.0620 to 0.1250
- Material: EGlass; Fiberglass
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
- Thickness: 0.0090 to 0.2500
- Material: EGlass; Fiberglass
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
- Thickness: 0.0310 to 0.2500
- Material: Synthetic; Aramid
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
- Thickness: 0.0600 to 0.1250
- Material: EGlass; Fiberglass; Synthetic; Aramid
- Width / OD: 0.06 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Textie Product Type: Braided; Woven; Knitted; Sleeving or Wraps
- Thickness: 0.0620 to 0.1250
- Material: Synthetic; Aramid
- Width / OD: 0.12 to 60.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Textie Product Type: Woven; Sleeving or Wraps
- Thickness: 0.0625
- Material: Alumina; Ceramic
- Width / OD: 0.50
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Textie Product Type: Braided; Sleeving or Wraps
- Width / OD: 0.25 to 5.00
- Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
- Length: 40.0 to 466.7
from DuPont™ Nomex® Energy Solutions
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0031 to 0.0098
- Material: Synthetic; Aramid; Nomex®
- Use Temperature: 482
from Darco Southern, Inc.
Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]
- Textie Product Type: Braided; Knitted; Sleeving or Wraps
- Width / OD: 0.38 to 5.00
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Length: 33.3
from DuPont™ Nomex® Energy Solutions
Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional... [See More]
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0030 to 0.0070
- Material: Synthetic; Aramid; Nomex®
- Features: Dielectric Insulation
from Darco Southern, Inc.
TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]
- Textie Product Type: Braided; Sleeving or Wraps
- Width / OD: 0.38 to 5.00
- Material: Quartz / Fused Silica; Ceramic
- Length: 40.0 to 466.7
from DuPont™ Nomex® Energy Solutions
he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0200
- Material: Synthetic; Aramid; Nomex®
- Applications: Electrical; Motor Phase Insulation
from DuPont™ Nomex® Energy Solutions
NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]
- Textie Product Type: Nonwoven; Sleeving or Wraps
- Thickness: 0.0020
- Material: Synthetic; Aramid; Nomex®
- Fabric Weight: 32.2