Coated / Sized Industrial Fabrics
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass; Coated / Sized
- Applications: Fire
- Use Temperature: 1000
- Features: Thermal Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass; Coated / Sized
- Applications: Fire
- Use Temperature: 676
- Features: Thermal Insulation
from Mid-Mountain Materials, Inc.
ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]
- Textie Product Type: Woven
- Use Temperature: 1000
- Material: Fiberglass; Coated / Sized
- Applications: Aerospace; Fire
from Mid-Mountain Materials, Inc.
ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]
- Textie Product Type: Woven
- Thickness: 0.0080
- Material: EGlass; Fiberglass; Coated / Sized
- Width / OD: 38.00
from Mid-Mountain Materials, Inc.
Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]
- Textie Product Type: Woven
- Applications: Aerospace; Fire
- Material: Fiberglass; Coated / Sized
- Features: Weather Resistant
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Material: Fiberglass; Coated / Sized; Silicon-coated
- Use Temperature: -80 to 400
- Thickness: 0.0070
- Thermal Conductivity: 0.90
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Material: Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
- Use Temperature: -103 to 572
- Width / OD: 0.09 to 3.05
- Applications: Aerospace; Chemical; OEM
from AVS Industries
The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and liquid... [See More]
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Width / OD: 34.00
- Thickness: 0.0300
- Fabric Weight: 644.1
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0100
- Use Temperature: -400 to 600
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Textie Product Type: Woven
- Thickness: 0.0150
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
- Width / OD: 60.00
from Intertape Polymer Group, Inc.
Directly applied to agricultural products such as hay or cotton, Novathene ® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available in a variety of colors, with advanced technology providing superb color fastness. Made in... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
from AVS Industries
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]
- Textie Product Type: Woven
- Thickness: 0.0180
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0110
- Use Temperature: -400 to 600
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Material: Fiberglass; Coated / Sized
- Length: 16.7 to 33.3
- Width / OD: 1.00 to 3.00
- Use Temperature: 1600
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Applications: OEM
- Thickness: 0.0230
- Features: Flame or Fire Retardant; Weather Resistant
from AVS Industries
AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied... [See More]
- Textie Product Type: Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Width / OD: 60.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0130
- Use Temperature: -400 to 600
from Darco Southern, Inc.
Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]
- Material: Fiberglass; Coated / Sized
- Length: 16.7 to 33.3
- Width / OD: 1.00 to 3.00
- Applications: Fire; OEM
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Applications: OEM
- Thickness: 0.0230
- Features: Flame or Fire Retardant; Weather Resistant
from AVS Industries
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]
- Textie Product Type: Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Width / OD: 36.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0200
- Use Temperature: -400 to 600
from Darco Southern, Inc.
Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]
- Textie Product Type: Woven
- Thickness: 0.0320
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00 to 60.00
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 389.9
- Thickness: 0.0240
- Applications: OEM
from AVS Industries
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available -... [See More]
- Textie Product Type: Braided
- Width / OD: 0.25
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Length: 33.3
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0030
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 406.8
- Thickness: 0.0240
- Applications: OEM
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0040
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 528.8
- Thickness: 0.0300
- Applications: OEM
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00
- Thickness: 0.0050
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 498.3
- Thickness: 0.0300
- Applications: OEM
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00
- Thickness: 0.0060
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 627.1
- Thickness: 0.0400
- Applications: OEM
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0080
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 762.8
- Thickness: 0.0450
- Applications: OEM
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0100
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry and wet conditions. The coating recipe is designed to improve toughness and abrasion resistance. This... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 471.2
- Thickness: 0.0240
- Applications: OEM
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0030
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 176.3
- Thickness: 0.0120
- Applications: OEM
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00
- Thickness: 0.0050
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 244.1
- Thickness: 0.0160
- Applications: OEM
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0080
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Fabric Weight: 318.7
- Thickness: 0.0200
- Applications: OEM
from Lanmar, Inc.
Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 37.50
- Thickness: 0.0030
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Features: Weather Resistant
- Applications: OEM
from Lanmar, Inc.
Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00
- Thickness: 0.0050
- Use Temperature: -400 to 600
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Material: Synthetic; Polyethylene; Coated / Sized
- Applications: OEM
- Thickness: 0.0230
- Features: Weather Resistant
from Lanmar, Inc.
Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications. [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 40.00
- Thickness: 0.0060
- Use Temperature: -400 to 600